- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-1FJS511E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 510Ohm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | - | - | - | 9mm | - | - | RoHS Compliant | - | ||
![]() ERG-3FJS753E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 75kOhm | - | 70°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | 15mm | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ243V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | 2012 | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 24kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | - | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-2FJS153E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 15kOhm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | - | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-3SJ682V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 6.8kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-3SJ473V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 47kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ151 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 150Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERG-2SJ430A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 660.005248mg | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 43Ohms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | 4mm | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-3FJS511E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 510Ohm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ910E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 91Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1FJS181E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 180Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | 70°C | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERX-2SJ1R2 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2011 | ERX | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 1.2Ohm | Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | 350V | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | - | 2W | 30mm | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ151 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2010 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 150Ohm | Bright Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | 350V | - | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | 30mm | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ683 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 68kOhm | Tin (Sn) | - | - | Metal Oxide Film | 1W | IEC60115-4, FLAME PROOF | - | - | - | - | - | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | 350V | 0.65 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ752 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 700V | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 7.5kOhm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | 350V | - | 3W | Tubular | FIXED RESISTOR | Not | - | 3W | 38mm | - | 800 μm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERG5SJ183 Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 200 ppm/°C | 18kOhm | - | 200°C | -55°C | Metal Film, Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 5W | 500V | - | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 5W | - | - | 800 μm | 70°C | - | 8mm | 24mm | No | No SVHC | RoHS Compliant | - | ||
![]() ERG-2FJS751E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 750Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ561V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 560Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ430E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 43Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ392V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.9kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | - | RoHS Compliant | - |