- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-3SJ113A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 11kOhms | 235°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | 15.0114mm | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ131A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | - | 600V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 130Ohms | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | 9mm | No | ROHS3 Compliant | - | ||
![]() ERX-1SJ5R1A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | Axial | 329.988449mg | 600V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 5.1Ohms | 200°C | -55°C | Metal Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | 2.8mm | 8.9916mm | - | ROHS3 Compliant | Lead Free | ||
![]() ERG1SJ152V Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | WIRE | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | Active | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.5kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | - | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ133E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 13kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2FJS361E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 360Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-5SG363 Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | WIRE | - | - | 1kV | - | - | - | - | - | 2% | e3 | - | - | - | 2 | Axial | EAR99 | 200 ppm/°C | 36kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 5W | - | - | - | Tubular | FIXED RESISTOR | IEC60115-2 | 5W | 500V | 800 μm | 70°C | - | 8mm | 24mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ331E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 330Ohm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ393E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | - | 350 ppm/°C | 39kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ130E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 13Ohm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ203E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 20kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ912V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | 2008 | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 9.1kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-2FJS243E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 24kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ273V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | WIRE | - | 660.005248mg | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 27kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ433E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | - | WIRE | - | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 43kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | - | - | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERG-3FJS432E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | 700V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 4.3kOhm | 70°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | - | 5.5mm | 15mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ563V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 56kOhm | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | - | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ162E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.6kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 1W | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ433V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 43kOhm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 3W | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ361E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 360Ohm | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | IEC60115-2 | 2W | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | RoHS Compliant | - |