- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-1SJ220E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 22Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ512V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 5.1kOhm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 4mm | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-1SJ162 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 1.6kOhm | Tin (Sn) | - | - | Metal Oxide Film | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 0.65 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ152 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 1.5kOhm | - | - | - | Metal Oxide Film | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | 350V | - | 3W | Tubular | FIXED RESISTOR | - | - | 3W | 38mm | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ERG-1SJ183 Panasonic Electronic Components | 650 |
| Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 18kOhm | Tin (Sn) | - | - | Metal Oxide Film | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | - | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ302V Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | 700V | -55°C~235°C | Cut Tape (CT) | - | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 3kOhm | - | - | - | Metal Oxide Film | IEC60115-4, FLAME PROOF | - | 3W | - | AMMO PACK | 3W | Tubular | FIXED RESISTOR | Not | - | 3W | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ERX-2FJS2R0E Panasonic Electronic Components | 196 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | 700V | -55°C~235°C | Cut Tape (CT) | 2014 | ERX | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 2Ohm | - | - | - | Metal Film | IEC60115-4, FLAME PROOF | - | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 800 μm | - | Flame Proof, Safety | 4mm | - | - | - | ROHS3 Compliant | - | ||
![]() ERX1FSJ1R6E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | 329.988449mg | 600V | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 350 ppm/°C | 1.6Ohm | - | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ682 Panasonic Electronic Components | 1183 |
| Datasheet | 13 Weeks | - | Through Hole | Axial | WIRE | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 6.8kOhm | Tin (Sn) | - | - | Metal Oxide Film | FLAME PROOF, STANDARD: IEC60115-4 | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | 1W | 30mm | - | 650 μm | - | Flame Proof, Safety | 2.8mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ERG-1FJS112E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | 329.988449mg | 600V | - | - | 2008 | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 1.1kOhm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | - | - | 2.8mm | 9mm | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ162V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.6kOhm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | - | - | 4mm | 12mm | - | - | RoHS Compliant | - | ||
![]() ERG-1SJ163E Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 16kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ560E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 56Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | - | 350V | 800 μm | 70°C | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG5SJ121 Panasonic | 83 |
| - | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 200 ppm/°C | 120Ohm | - | 200°C | -55°C | Metal Film, Metal Oxide | IEC60115-4, FLAME PROOF | - | 5W | 500V | - | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 5W | - | - | 800 μm | 70°C | - | 8mm | 24mm | No | No SVHC | RoHS Compliant | - | ||
![]() ERG-1FJS270E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | WIRE | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | - | 350 ppm/°C | 27Ohm | - | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 800 μm | - | - | 2.8mm | 9mm | - | - | RoHS Compliant | - | ||
![]() ERG-1SJ131V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 130Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | - | 350V | 650 μm | 70°C | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-3SJ181V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 180Ohm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ102 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | 660.005248mg | 700V | -55°C~235°C | Bulk | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 1kOhm | - | - | - | Metal Oxide Film | IEC60115-4, FLAME PROOF | - | 2W | 350V | AMMO PACK | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | - | - | 800 μm | - | Flame Proof, Safety | 4mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ100 Panasonic Electronic Components | 3425 | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | WIRE | - | 350V | -55°C~235°C | Bulk | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 10Ohm | - | - | - | Metal Oxide Film | IEC60115-4, FLAME PROOF | - | 2W | 350V | - | 2W | Tubular | FIXED RESISTOR | Not | - | 2W | 30mm | - | 800 μm | - | Flame Proof, Safety | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ERG3SJ242V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | 1.470008g | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 2.4kOhm | - | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | - | 350V | 800 μm | 70°C | - | 5.5mm | 15mm | No | - | RoHS Compliant | - |