- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Power Rating (W) | Product Length (mm) | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG12SJ221 Panasonic | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.26 | Conformal Coated | EAR99 | No | No | PANASONIC CORP | 0.65 | 30 | Panasonic Electronic Components | ERG12SJ221 | - | 130 | 300 | - | -55 | Through Hole | 130 °C | -55 °C | AXIAL LEADED | 2.3 mm | 6.35 mm | Cylindrical | Axial | End Of Life | 2.3 | 220 | 5.8 | Yes | ±350 | 70 to 130 | Not Formed | - | - | Bulk | - | - | - | 5% | e3 | Yes | LTB | - | - | - | EAR99 | 350 ppm/°C | 220 Ω | Tin (Sn) | - | - | - | - | IEC60115-4, FLAME PROOF | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.5 W | 30 mm | 300 V | 0.65 mm | 70 °C | - | 0.5 (1/2) | 6.35 | - | - | - | - | RoHS Compliant | - | ||
![]() ERG-3SJ272V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 2.7kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG12SJ152 Panasonic | 19 |
| Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.5kOhm | - | 130°C | -55°C | Metal Film, Metal Oxide | - | IEC60115-4, FLAME PROOF | - | 500mW | 300V | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 0.5W | - | - | 650 μm | 70°C | - | - | - | 2.3mm | 6.35mm | - | No SVHC | RoHS Compliant | - | ||
![]() ERG-3SJ361 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2006 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | - | ±300ppm/°C | 360Ohm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | 350V | - | 3W | Tubular | FIXED RESISTOR | - | - | - | - | 3W | 38mm | - | - | - | Flame Proof, Safety | - | - | 5.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-2SJ563A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 56kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ511V Panasonic Electronic Components | 6000 | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Cut Tape (CT) | 2008 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 510Ohm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | Not | - | - | 2W | 30mm | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERX-1SJ9R1E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 9.1Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERX-1SJR68E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 680mOhm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ100A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 660.005248mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 10Ohms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-3SJ513V Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 51kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-3SJ270V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 27Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | Not | IEC60115-2 | - | 3W | - | 350V | 800 μm | 70°C | - | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | - | ||
![]() ERG-3SJ822 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 8.2kOhm | Tin (Sn) | - | - | Metal Oxide Film | 3W | FLAME PROOF, STANDARD: IEC60115-4 | - | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | - | 3W | 38mm | 350V | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERX-2SJ3R0A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 3Ohms | - | 200°C | -55°C | Metal Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG5SJ563 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | 3.54 | Conformal Coated | EAR99 | No | No | - | 0.8 | 38 | - | - | +200°C | 200 | 500 | -55°C | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 8 | 56K | - | - | ±200 | 70 to 235 | Not Formed | - | - | Bulk | - | ERG | - | 5% | - | - | LTB | - | - | - | - | ±200ppm/°C | 56kΩ | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 5 | 24 | - | - | - | - | RoHS Compliant | - | ||
![]() ERG-2SJ333A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 33kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERX-1SJ1R1V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 1.1Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERX-3SJ1R3V Panasonic | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 300 ppm/°C | 1.3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 3W | - | 350V | - | 70°C | - | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERX-1SJ4R3E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 4.3Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERX-2SJ3R6E Panasonic | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 3.6Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | 4mm | 12mm | - | - | RoHS Compliant | - | ||
![]() ERX-2FJS2R7E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 2.7Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | 4mm | 12mm | No | - | RoHS Compliant | - |