- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Weight | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Lead Diameter (mm) | Lead Length (mm) | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Product Diameter (mm) | Resistance Value (Ohm) | RoHS | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Power Rating (W) | Product Length (mm) | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX-2SJ3R6A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 3.6Ohms | - | 200°C | -55°C | Metal Film | 2W | - | - | 2W | 350V | - | 2W | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 4mm | 12mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ161A Panasonic Electronic Components | 1370 |
| Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 160Ohms | - | 235°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | - | 15.0114mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ203A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 20kOhms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | - | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 5.5mm | 15mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-1SJ620A Panasonic Electronic Components | 10046 |
| Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 62Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | - | - | 2.8mm | 9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-2SJ750 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 75Ohm | Bright Tin (Sn) | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | 2W | 350V | - | 2W | Tubular | FIXED RESISTOR | Not | - | - | 2W | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ERG-3SJ273A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 27kOhms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | - | 3W | 350V | - | 3W | - | - | Not | - | - | - | - | - | 800 μm | - | Flame Proof, Safety | - | - | 5.5mm | 15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-1SJ182V Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | -55°C~235°C | Cut Tape (CT) | - | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 1.8kOhm | - | - | - | Metal Oxide Film | - | IEC60115-4, FLAME PROOF | - | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | Not | - | - | 1W | - | - | 650 μm | - | Flame Proof, Safety | - | - | 2.8mm | - | No | - | ROHS3 Compliant | - | ||
![]() ERG5SJ120 Panasonic | In Stock | - | - | - | NRND (Last Updated: 2 years ago) | - | Through Hole | - | - | - | - | 2 | 3.54 | Conformal Coated | EAR99 | No | No | 0.8 | 38 | 200 | 500 | -55 | Through Hole | Cylindrical | 8 | 12 | Compliant | ±200 | 70 to 235 | Not Formed | - | 500 V | 500 V | - | Bulk | - | - | - | 5% | - | - | LTB | - | - | Axial | - | 200 ppm/°C | 12 Ω | - | 200 °C | -55 °C | Metal Film, Metal Oxide | - | - | - | 5 W | - | - | - | - | - | - | - | Axial | - | - | - | 800 µm | - | - | 5 | 24 | 8 mm | 24 mm | - | No SVHC | RoHS Compliant | - | ||
![]() ERG-1SJ130A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Tin | Through Hole | Axial | - | Axial | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 13Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | 350V | - | 1W | - | - | - | - | - | - | - | - | 650 μm | - | Flame Proof, Safety | - | - | 2.8mm | 9mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERG-3SJ331 Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | -55°C~235°C | Bulk | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±300ppm/°C | 330Ohm | Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | - | 3W | 350V | - | 3W | Tubular | FIXED RESISTOR | - | - | - | 3W | 38mm | - | 800 μm | - | Flame Proof, Safety | - | - | 5.5mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ERG-3FJS200E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | Conformal | - | - | 1.470008g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | 5% | - | - | - | - | - | Radial | - | 300 ppm/°C | 20Ohm | - | 200°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | 5.5mm | 15mm | No | - | RoHS Compliant | - | ||
![]() ERG-3FJS912E Panasonic | In Stock | - | - | 13 Weeks | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | 5% | - | - | - | - | - | Axial | - | 300 ppm/°C | 9.1kOhm | - | 70°C | -55°C | Metal Oxide | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 800 μm | - | - | - | - | 5.5mm | 15mm | - | - | RoHS Compliant | - | ||
![]() ERG2SJ223V Panasonic | In Stock | - | - | 13 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 22kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ390V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 39Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-2SJ303E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 30kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 2W | - | 350V | 800 μm | 70°C | - | - | - | 4mm | 12mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ822V Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 8.2kOhm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ680E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 68Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ270E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 27Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1SJ561E Panasonic | In Stock | - | - | 10 Weeks | - | Tin | Through Hole | Conformal | WIRE | - | 329.988449mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Radial | EAR99 | 350 ppm/°C | 560Ohm | - | 200°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 650 μm | 70°C | - | - | - | 2.8mm | 9mm | No | - | RoHS Compliant | - | ||
![]() ERG-1FJS240E Panasonic | In Stock | - | - | - | - | Tin | Through Hole | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | Axial | EAR99 | 350 ppm/°C | 24Ohm | - | 70°C | -55°C | Metal Oxide | - | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | IEC60115-2 | - | 1W | - | 350V | 800 μm | - | - | - | - | - | 9mm | - | - | RoHS Compliant | - |