- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Product Weight (g) | Approvals | Automotive | Base Product Number | Case Style | Contact Finish Mating | Contact Materials | ECCN (US) | ElectricalLife | EU RoHS | Fail Safe Fusible Resistor | Flame-Proof Support | For Use With/Related Products | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | PPAP | Primary Material | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Rated Power Dissipation (P) | Actuator Type | Output Type | Lead Length | Circuit | Working Voltage | Failure Rate | Switch Function | Lead Diameter | Rated Temperature | Operating Mode | Shell Size, MIL | Accessory Type | Mechanical Life | Cable Opening | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Connection Type | Features | Power Type | Power Rating (W) | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG12SJ330E Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.26 | - | Yes | - | Conformal Coated | - | - | EAR99 | - | Compliant | No | No | - | - | 0.65 | - | - | - | 130 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | Unknown | - | 2.3 | - | 33 | - | - | ±350 | 70 to 130 | 5 | Formed | - | - | - | - | Ammo | - | - | 5% | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | ||
![]() ERG5SJ683 Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | 3.54 | - | Yes | - | Conformal Coated | - | - | EAR99 | - | Compliant | No | No | - | PANASONIC CORP | 0.8 | 38 | Panasonic Electronic Components | ERG5SJ683 | 200 | 500 | - | -55 | Through Hole | 235 °C | -55 °C | - | AXIAL LEADED | 8 mm | 24 mm | Cylindrical | Axial | End Of Life | Unknown | - | 8 | - | 68K | 6.71 | Yes | ±200 | 70 to 235 | - | Not Formed | - | - | - | - | Bulk | - | - | 5% | e3 | Obsolete | - | - | 200 ppm/°C | - | 68000 Ω | - | Tin (Sn) | - | - | - | - | IEC60115-4, FLAME PROOF | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | IEC60115-2 | - | Axial | 5 W | - | - | 38 mm | - | 500 V | - | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 24 | - | - | - | ||
![]() ERG12SJ331E Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.26 | - | Yes | - | Conformal Coated | - | - | EAR99 | - | Compliant | No | No | - | - | 0.65 | - | - | - | 130 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | Unknown | - | 2.3 | - | 330 | - | - | ±350 | 70 to 130 | 5 | Formed | - | - | - | - | Tape and Box | - | - | 5% | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | ||
![]() ERG-1SJ473P Panasonic | In Stock | - | - | Chassis Mount | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 240 V | 250 V | - | -20°C ~ 60°C | - | XC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 47 kOhms | - | - | Metal Oxide Film | - | - | 1W | - | - | 750mA (AC), 100mA (DC) | - | - | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Cable Leads | - | Roller Plunger | - | - | 4PST-2NO/2NC | - | - | On-Mom, Off-Mom | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG-3SJ473AP Panasonic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | MS27467E25A | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | Crimp | - | Plug, Male Pins | - | 46 (44 + 2 Coax) | - | - | - | Aviation, Marine, Military | - | - | Bayonet Lock | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium over Nickel | - | 25-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() ERG-2SJS473H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | Active | 2 | - | ±100ppm/°C | - | 4.12 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() ERX-12SZGR51V Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | - | Active | 2 | - | ±100ppm/°C | - | 2.21 MOhms | - | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | - | -- | - | - | ||
![]() ERG-1SJS821H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | Active | 2 | - | ±25ppm/°C | - | 13.3 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
![]() ERG-3SJS104H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | ±300ppm/°C | - | 100 kOhms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3FJS220D Panasonic | In Stock | - | - | Panel Mount, Through Hole | Axial | - | - | Flange | Aluminum | Axial | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | Solder | ±300ppm/°C | Plug, Male Pins | 22 Ohms | - | - | Metal Oxide Film | Silver | - | 3W | - | Threaded | - | F | - | - | - | - | - | Electroless Nickel | - | 24-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-3FJ561 Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | ±300ppm/°C | - | 560 Ohms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERX-12SJR39V Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | * | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 390 mOhms | - | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERX-3SZJR20 Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiple Series | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | - | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | 2 | - | ±300ppm/°C | - | 200 mOhms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rails | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-1FJP222D Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 2.2 kOhms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERX-2FJS3R9H Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 3.9 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERX103E03890 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERX-2SG3R9V Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | ERX | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±2% | - | - | 2 | - | ±350ppm/°C | - | 3.9 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-1FJ621 Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 1350E-8537 | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 620 Ohms | - | - | Non-Metallic | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP/NPN | - | - | - | - | - | - | - | Light On, Dark On | - | - | - | - | - | - | - | - | - | - | 4 Pin Micro | Flame Retardant Coating, Safety | DC | - | - | - | - | - | ||
![]() ERG-3SG221A Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7491CT+3003E | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | ERG | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±2% | - | - | 2 | - | ±300ppm/°C | - | 220 Ohms | - | - | Metal Oxide Film | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sweat | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() ERG-2SJ391P Panasonic | In Stock | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | ±350ppm/°C | - | 390 Ohms | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - |