- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Weight | Power Dissipation (Max) | Voltage Rated | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Diameter | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERX-3SJR91V Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 910mOhm | 200°C | -55°C | Metal Film | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ560V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 56Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | Lead Free | ||
![]() ERG-3FJS303E Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | 1.470008g | - | 700V | - | 5% | - | - | - | Radial | - | 300 ppm/°C | 30kOhm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ680V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | 660.005248mg | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 68Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ150E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 15Ohm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-3SJ221V Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | 2014 | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 220Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ562E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 5.6kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ910E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 91Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-3FJS181E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | - | - | - | 700V | - | 5% | - | - | - | Axial | - | 300 ppm/°C | 180Ohm | 200°C | -55°C | Metal Oxide | - | - | 3W | - | - | - | - | - | - | - | 800 μm | - | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-1FJS242E Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 2.4kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 800 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-2SJ302V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | - | WIRE | 660.005248mg | - | 700V | - | 5% | e3 | yes | 2 | Radial | - | 350 ppm/°C | 3kOhm | 70°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 2W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 2W | 350V | 800 μm | - | 4mm | 12mm | - | RoHS Compliant | - | ||
![]() ERG-1SJ750E Panasonic | In Stock | - | - | 13 Weeks | Tin | Through Hole | Conformal | WIRE | 329.988449mg | - | 600V | - | 5% | e3 | yes | 2 | Radial | EAR99 | 350 ppm/°C | 75Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ360V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 36Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ153V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 15kOhm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERX1FSJR62E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 620mOhm | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERX1FSJR24E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | Conformal | - | - | - | 350V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 240mOhm | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | - | - | 2.8mm | 9mm | No | RoHS Compliant | - | ||
![]() ERX1FSJR56E Panasonic | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | 329.988449mg | - | 600V | - | 5% | - | - | - | Axial | - | 350 ppm/°C | 560mOhm | 200°C | -55°C | Metal Film | - | - | 1W | - | - | - | - | - | - | - | 800 μm | - | 2.8mm | 9mm | - | RoHS Compliant | - | ||
![]() ERG-2SJ681V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | 2W | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 680Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | - | 2W | AMMO PACK | Tubular | FIXED RESISTOR | Not | - | - | 350V | 800 μm | 70°C | 4mm | 12mm | No | RoHS Compliant | - | ||
![]() ERG-3SJ680V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 700V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 300 ppm/°C | 68Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 3W | AMMO PACK | Tubular | FIXED RESISTOR | - | IEC60115-2 | 3W | 350V | 800 μm | 70°C | 5.5mm | 15mm | No | RoHS Compliant | - | ||
![]() ERG-1SJ361V Panasonic | In Stock | - | - | 10 Weeks | Tin | Through Hole | Conformal | WIRE | - | - | 600V | - | 5% | e3 | yes | 2 | Axial | EAR99 | 350 ppm/°C | 360Ohm | 200°C | -55°C | Metal Oxide | IEC60115-4, FLAME PROOF | 8533.21.00.90 | 1W | AMMO PACK | Tubular | FIXED RESISTOR | Not | IEC60115-2 | 1W | 350V | 650 μm | 70°C | 2.8mm | 9mm | No | RoHS Compliant | - |