- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Rated Temperature | Features | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERG-2SJ753A Panasonic Electronic Components | 3307 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | 660.005248mg | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±350ppm/°C | 75kOhms | - | 200°C | -55°C | Metal Oxide Film | 2W | - | 2W | 350V | - | 2W | - | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | 4mm | 12mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERX5SJ4R7 Panasonic | In Stock | - | - | - | Tin | Through Hole | Conformal | - | WIRE | - | - | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | Axial | EAR99 | 200 ppm/°C | 4.7Ohm | - | 200°C | -55°C | Metal Film | - | IEC60115-4, FLAME PROOF | 5W | 500V | - | - | Tubular | FIXED RESISTOR | - | - | IEC60115-2 | 5W | - | - | 800 μm | 70°C | - | 8mm | 24mm | No | No SVHC | RoHS Compliant | - | ||
![]() ERG-3SJ104A Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERG | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 100kOhms | - | 200°C | -55°C | Metal Oxide Film | 3W | - | 3W | 350V | - | 3W | - | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | 15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ERG-2SJ391E Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Axial, Radial Formed | - | WIRE | - | - | - | 700V | -55°C~235°C | Tape & Box (TB) | 2016 | ERG | 0.157Diax0.472L 4.00mmx12.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | Radial | EAR99 | ±350ppm/°C | 390Ohm | - | - | - | Metal Oxide Film | - | FLAME PROOF, STANDARD: IEC60115-4 | 2W | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | Not | - | 2W | 5mm | 30mm | 800 μm | - | Flame Proof, Safety | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ERX-3SJ1R6A Panasonic Electronic Components | 3301 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | 700V | -55°C~235°C | Tape & Reel (TR) | 2011 | ERX | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Not For New Designs | Not Applicable | 2 | Axial | - | ±300ppm/°C | 1.6Ohms | - | 200°C | -55°C | Metal Film | 3W | - | 3W | 350V | - | 3W | - | - | - | Not | - | - | - | - | 800 μm | - | Flame Proof, Safety | 5.5mm | 15mm | No | - | ROHS3 Compliant | - | ||
![]() ERX-1SJR91 Panasonic Electronic Components | 1843 |
| Datasheet | 13 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Bulk | 2011 | ERX | 0.110Diax0.354L 2.80mmx9.00mm | ±5% | e3 | yes | Not For New Designs | Not Applicable | 2 | - | EAR99 | ±350ppm/°C | 910mOhm | - | - | - | Metal Film | - | FLAME PROOF, STANDARD: IEC60115-4 | 1W | 350V | AMMO PACK | 1W | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 30mm | - | - | Flame Proof, Safety | 2.8mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() ERO-S2PHF5R23 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.23Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF57R6 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 57.6Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | - | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5230 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 523Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF61R9 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 61.9Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | - | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF6341 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.34kOhm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5R60 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.6Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF6192 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 61.9kOhm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF3743 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 374kOhms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5R36 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.36Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | - | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF3R74 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 3.74Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5R11 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.11Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5R90 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.9Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF5R62 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 5.62Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | - | - | - | - | 30mm | - | - | - | 1.7mm | 3.2004mm | - | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF6041 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.04kOhm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250V | AMMO PACK | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 30mm | 450 μm | - | - | 1.7mm | - | - | - | RoHS Compliant | Lead Free |