- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Material | Insert Material | Number of Terminals | Backshell Material, Plating | Package Quantity | Product Weight (g) | Automotive | Base Product Number | Case Style | Contact Finish Mating | Contact Materials | ECCN (US) | EU RoHS | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | PPAP | Primary Material | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Frequency | Frequency Stability | Base Part Number | Military Standard | Output | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Rated Power Dissipation (P) | Output Type | Lead Length | Working Voltage | Failure Rate | Current - Supply (Disable) (Max) | Lead Diameter | Rated Temperature | Number of Circuits | Shell Size, MIL | Spread Spectrum Bandwidth | Cable Opening | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Size | Voltage - Input Offset | Absolute Pull Range (APR) | Resistance Tolerance | Features | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERD25TJ103V Panasonic | In Stock | - | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | 0.228 | No | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | PANASONIC CORP | 0.6 | 20 | Panasonic Electronic Components | ERD25TJ103V | 155 | 300 | - | -55 | Through Hole | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.35 mm | Cylindrical | Axial | Obsolete | No | - | 2.3 | - | - | 10K | 5.84 | Compliant | Yes | -350 to -150 | 70 to 155 | - | Not Formed | - | - | Ammo | ERD25T | - | 5% | e3 | - | Obsolete | - | Axial | EAR99 | 350 ppm/°C | - | - | 10 kΩ | - | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | - | - | - | 8533.10.00.65 | - | Fixed Resistors | - | - | AMMO PACK | - | - | - | - | - | Film | FIXED RESISTOR | unknown | - | - | - | Not | - | - | IEC60115-2 | - | Axial | - | - | - | 0.25 W | - | 20 mm | 300 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.35 | - | 6.35 mm | - | - | - | ||
![]() ERG12SJ202V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 0.26 | Yes | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | - | 0.65 | 30 | - | - | 130 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | Unknown | - | 2.3 | - | - | 2K | - | - | - | ±350 | 70 to 130 | - | Not Formed | - | - | Ammo | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG12SJ121 Panasonic | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | 0.26 | Yes | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | PANASONIC CORP | 0.65 | 30 | Panasonic Electronic Components | ERG12SJ121 | 130 | 300 | - | -55 | Through Hole | 130 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.35 mm | Cylindrical | Axial | End Of Life | Unknown | - | 2.3 | - | - | 120 | 5.8 | - | Yes | ±350 | 70 to 130 | - | Not Formed | - | - | Bulk | - | - | 5% | e3 | Yes | Obsolete | - | - | EAR99 | 350 ppm/°C | - | - | 120 Ω | - | Tin (Sn) | - | - | - | - | - | - | IEC60115-4, FLAME PROOF | - | - | - | - | - | - | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | IEC60115-2 | - | Axial | - | - | - | 0.5 W | - | 30 mm | 300 V | - | - | 0.65 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG12SJ330E Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 0.26 | Yes | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | - | 0.65 | - | - | - | 130 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | Unknown | - | 2.3 | - | - | 33 | - | - | - | ±350 | 70 to 130 | 5 | Formed | - | - | Ammo | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG5SJ683 Panasonic | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | 3.54 | Yes | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | PANASONIC CORP | 0.8 | 38 | Panasonic Electronic Components | ERG5SJ683 | 200 | 500 | - | -55 | Through Hole | 235 °C | -55 °C | - | AXIAL LEADED | 8 mm | 24 mm | Cylindrical | Axial | End Of Life | Unknown | - | 8 | - | - | 68K | 6.71 | - | Yes | ±200 | 70 to 235 | - | Not Formed | - | - | Bulk | - | - | 5% | e3 | - | Obsolete | - | - | - | 200 ppm/°C | - | - | 68000 Ω | - | Tin (Sn) | - | - | - | - | - | - | IEC60115-4, FLAME PROOF | - | - | - | - | - | - | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | IEC60115-2 | - | Axial | - | - | - | 5 W | - | 38 mm | 500 V | - | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 24 | - | - | - | - | - | ||
![]() ERG12SJ331E Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 0.26 | Yes | - | Conformal Coated | - | - | EAR99 | Compliant | No | No | - | 0.65 | - | - | - | 130 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | Unknown | - | 2.3 | - | - | 330 | - | - | - | ±350 | 70 to 130 | 5 | Formed | - | - | Tape and Box | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.35 | - | - | - | - | - | ||
![]() ERG-1SJS153H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | - | 2 | - | - | ±350ppm/°C | - | - | 15 kOhms | - | - | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1SJS151H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Burndy | U257 | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | CC | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | - | 2 | - | - | ±350ppm/°C | - | - | 150 Ohms | - | - | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1FJS123D Panasonic | In Stock | - | - | - | - | Surface Mount | 12-WFDFN Exposed Pad | - | - | - | - | 12-DFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tube | -- | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±5% | - | - | Active | 2 | - | - | ±350ppm/°C | - | - | 12 kOhms | - | - | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT6600 | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | 1 | - | - | - | 28mA | -- | Differential | 15µA | 3 V ~ 11 V, ±1.5 V ~ 5.5 V | - | 5mV | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2ANJ102V Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | ERG | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | - | - | - | 2 | - | - | - | - | - | 1 kOhms | - | - | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERX-2SG3R9V Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | ERX | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±2% | - | - | - | 2 | - | - | ±350ppm/°C | - | - | 3.9 Ohms | - | - | - | - | Metal Oxide Film | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-12SJ470E Panasonic | In Stock | - | - | NRND (Last Updated: 2 years ago) | Through Hole | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERG12SJ470E | - | - | Panasonic Electronic Components | - | - | 130 °C | -55 °C | Bulk | AXIAL LEADED | 2.3 mm | 6.35 mm | - | Axial | End Of Life | - | - | - | Obsolete | - | - | 5.34 | Compliant | Yes | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | 5 % | e3 | Yes | - | 2 | Radial | EAR99 | 350 ppm/°C | - | - | 47 Ω | - | Tin (Sn) | 130 °C | -55 °C | Metal Oxide Film | - | - | 0.5W, 1/2W | IEC60115-4, FLAME PROOF | - | - | - | - | - | AMMO PACK | METAL OXIDE FILM | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | IEC60115-2 | - | - | - | - | - | 0.5 W | - | - | 300 V | - | - | 0.65 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-2FJ240 Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | Woven Polyethylene | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harpster of Philipsburg | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | - | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | - | 2 | - | - | ±350ppm/°C | - | Tarp | 24 Ohms | - | - | - | - | Metal Oxide Film | Forest Green | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 x 40 | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG5SJ391 Panasonic | In Stock | - | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ERG5SJ391 | - | - | PEI-Genesis | - | - | 235 °C | -55 °C | Bulk | AXIAL LEADED | 8 mm | 24 mm | - | Axial | End Of Life | - | - | - | Active | - | - | 6.71 | - | Yes | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±5% | e3 | - | - | 2 | - | EAR99 | ±200ppm/°C | - | - | 390 Ohms | - | Tin (Sn) | - | - | Metal Oxide Film | - | - | 5W | IEC60115-4, FLAME PROOF | - | - | - | - | - | - | METAL OXIDE FILM | - | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | - | IEC60115-2 | - | - | - | - | - | 5 W | - | 38 mm | 500 V | - | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERX5SJR82 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 500V | - | - | * | - | - | - | - | - | - | - | - | ± 200ppm/°C | - | - | 0.82ohm | - | - | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | - | 24mm | - | - | - | - | - | - | - | - | ||
![]() ERG-3SJ473AP Panasonic | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | MS27467E25A | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | - | Crimp | - | - | Plug, Male Pins | - | - | 46 (44 + 2 Coax) | - | - | - | - | - | Aviation, Marine, Military | - | - | - | Bayonet Lock | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | - | - | - | Cadmium over Nickel | - | 25-46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() ERG-12SJS472H Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Panasonic Electronic Components | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | CC | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | - | 2 | - | - | ±350ppm/°C | - | - | 4.7 kOhms | - | - | - | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERX-12SJR39V Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 130°C | - | * | 0.091 Dia x 0.250 L (2.30mm x 6.35mm) | ±5% | - | - | - | 2 | - | - | ±350ppm/°C | - | - | 390 mOhms | - | - | - | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1ANJ330V Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | - | * | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | - | - | - | 2 | - | - | - | - | - | 33 Ohms | - | - | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | ||
![]() ERG-1SG221A Panasonic | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Axial | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | ±2% | - | - | - | 2 | - | - | ±350ppm/°C | - | XO (Standard) | 220 Ohms | - | - | - | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | - | 111.111 MHz | ±15ppm | - | - | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | 0.055 (1.40mm) | - | - | - | - |