- Composition
- Resistance
- RoHS Status
- Temperature Coefficient
- Tolerance
- Number of Terminations
- Factory Lead Time
- Lead Diameter
- Package / Case
- Mount
- Power Rating
- Features
Attribute column
Manufacturer
Panasonic Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Resistor Type | Reach Compliance Code | Lead Length | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERO-S2PHF3R32 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 3.32Ohms | - | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF3R48 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 3.48Ohms | - | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF7R32 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 7.32Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF8R87 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 8.87Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF8R45 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 8.45Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF4R75 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 4.75Ohms | - | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF3R01 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 3.01Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF7R87 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 7.87Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF6R81 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | - | - | Axial | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 6.81Ohms | - | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | - | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF4R22 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 4.22Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF6R98 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | - | - | - | Axial | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | - | Obsolete | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | 6.98Ohms | - | 150°C | -55°C | Metal Film | 0.25W 1/4W | 250mW | 250V | - | 250mW | - | - | 30mm | 450 μm | 1.7mm | 3.2004mm | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF39R2 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | 250V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 39.2Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF51R1 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 51.1Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF36R5 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 36.5Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF28R0 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 28Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF43R2 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 43.2Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF37R4 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 37.4Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF28R7 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 28.7Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF52R3 Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Axial | - | WIRE | - | - | - | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 52.3Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | - | 1.7mm | - | RoHS Compliant | Lead Free | ||
![]() ERO-S2PHF44R2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500V | -55°C~150°C | Tape & Box (TB) | 2006 | ERO | 0.067Diax0.126L 1.70mmx3.20mm | ±1% | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 44.2Ohm | Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | 250mW | 250V | AMMO PACK | 250mW | FIXED RESISTOR | unknown | 30mm | 450 μm | 1.7mm | - | RoHS Compliant | Lead Free |