- Packaging
- RoHS Status
- Impedance
- Part Status
- Construction
- JESD-609 Code
- RF/Microwave Device Type
- VSWR-Max
- Attenuation Value
- Input Power-Max (CW)
- Moisture Sensitivity Level (MSL)
- Number of Pins
Attribute column
Manufacturer
Panasonic Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Attenuation Tolerance (dB) | ECCN (US) | Impedance (Ohm) | Lead Shape | Manufacturer Type | Maximum Attenuation (dB) | Maximum Frequency (GHz) | Maximum Operating Temperature (°C) | Maximum Power Rating (W) | Maximum VSWR | Minimum Frequency (GHz) | Minimum Operating Temperature (°C) | Module/IC Classification | Mounting | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Height | Package Length | Package Width | PCB changed | Standard Package Name | Supplier Package | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Construction | Pin Count | Impedance | Max Frequency | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXB-24AB2ER8X Panasonic Electronic Components | 36 |
| Datasheet | - | - | - | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | 70°C | -55°C | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 40mW | 40mW | COMPONENT | - | 200Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 2dB | 350μm | 1mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24ABAG2RX Panasonic Electronic Components | 27 |
| Datasheet | - | - | - | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | 70°C | -55°C | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 40mW | 40mW | COMPONENT | - | 300Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 10dB | 350μm | 1mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24AB3GR8X Panasonic Electronic Components | 27 |
| Datasheet | - | - | - | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | 70°C | -55°C | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 40mW | 40mW | COMPONENT | - | 300Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 3dB | 350μm | 1mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() EXB-24ABAC2RX Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | 70°C | -55°C | - | - | - | - | - | - | Cut Tape (CT) | 2007 | e3 | yes | Discontinued | 1 (Unlimited) | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 40mW | 40mW | COMPONENT | - | 100Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 10dB | 350μm | 1mm | No | ROHS3 Compliant | Contains Lead | ||
![]() EXB-24AB1CR8X Panasonic Electronic Components | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 125°C | -55°C | 40mW | 40mW | COMPONENT | - | 100Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 1dB | 350μm | 1mm | - | ROHS3 Compliant | - | ||
![]() EXB-24AB2CR8X Panasonic Electronic Components | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | 0404 (1010 Metric), Concave | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500MHz | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | 125°C | -55°C | 40mW | 40mW | COMPONENT | - | 100Ohm | 2.5GHz | 0Hz~2.5GHz | FIXED ATTENUATOR | 1.5 | 16.02dBm | 2dB | 350μm | 1mm | - | ROHS3 Compliant | Contains Lead | ||
![]() EXB-14AT3AR3X Panasonic Electronic Components | 27 |
| Datasheet | 15 Weeks | Tin | - | 0302 (0805 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | COMPONENT | - | 50Ohm | 3GHz | - | FIXED ATTENUATOR | 1.3 | 16.02dBm | 3dB | - | - | - | ROHS3 Compliant | - | ||
![]() EXB24AT6AR5 Panasonic | In Stock | - | - | - | - | - | - | - | ±0.5 | EAR99 | 50 | - | Chip Attenuator | 6(Typ) | 3 | 125 | 0.04 | 1.3 | 0 | -55 | IC | Surface Mount | - | - | - | - | 1 | 1 | 4 | SMD | Case 0404(1010Metric) | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() EXB24ATAAR5 Panasonic | In Stock | - | - | - | - | - | - | - | ±0.5 | EAR99 | 50 | No Lead | Chip Attenuator | 10(Typ) | 3 | 125 | 0.04 | 1.3 | 0 | -55 | IC | Surface Mount | - | - | - | - | 1 | 1 | 4 | SMD | Case 0404(1010Metric) | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() EXB24AT3AR5 Panasonic | In Stock | - | - | - | - | - | - | - | ±0.3 | EAR99 | 50 | - | Chip Attenuator | 3(Typ) | 3 | 125 | 0.04 | 1.3 | 0 | -55 | IC | Surface Mount | - | - | - | 0.35 | 1 | 1 | 4 | SMD | SMD | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - |