- Frequency
- Interface
- Mounting Type
- Operating Temperature
- Package / Case
- Standards
- Supplier Device Package
- Type
- Voltage - Supply
- Factory Lead Time
- Lead Free
- Max Operating Temperature
Attribute column
Manufacturer
Panasonic RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Logic Function | Max Frequency | Standards | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN63Y1208-E1 Panasonic Electronic Components | 290 | - | - | 25 Weeks | Surface Mount | Surface Mount | 16-VFQFN | 16 | 16-QFN (4.2x3.2) | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2013 | - | Active | 3 (168 Hours) | RFID Reader/Transponder | 85°C | -20°C | 1.7V~3.6V | 13.56MHz | UART | 3.6V | 1.7V | 512B | 12mA | - | 13.56MHz | ISO 14443 | 770μm | 4.2mm | 3.2mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MN63Y1213-E1 Panasonic Electronic Components | 3300 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-XFDFN Exposed Pad | 8 | 8-SON (2x2) | 75.891673mg | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | - | Active | 3 (168 Hours) | RFID Reader/Transponder | 85°C | -20°C | 1.7V~3.6V | 13.56MHz | I2C, UART | 3.6V | 1.7V | 512B | - | AND | - | ISO 14443 | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MN63Y1214-E1 Panasonic | 22732 | - | - | - | - | Surface Mount | 8-XFDFN Exposed Pad | - | 8-SON (2x2) | - | MN63Y1214 | Cutler Hammer, Div of Eaton Co | XTAE032C01W016 | Panasonic Electronic Components | Tape & Reel (TR) | Obsolete | -20°C ~ 85°C | - | - | - | - | - | RFID Reader/Transponder | - | - | 3.6V | 13.56MHz | I²C, UART | - | - | - | - | - | - | ISO 14443 | - | - | - | - | - | - | ||
![]() MN63Y1212-E1 Panasonic Electronic Components | 5000 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-XFDFN Exposed Pad | 8 | 8-SON (2x2) | 75.891673mg | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | - | Active | 3 (168 Hours) | RFID Reader | 85°C | -20°C | 1.7V~3.6V | 13.56MHz | UART | 3.6V | 1.7V | 512B | - | - | - | ISO 14443 | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MN63Y1210AF Panasonic Electronic Components | 30 | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | 16 | 16-SSOP | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | - | Active | 3 (168 Hours) | RFID Reader/Transponder | 85°C | -20°C | 1.8V~3.6V | 13.56MHz | UART | 3.6V | 1.8V | 512B | 12mA | - | 13.56MHz | ISO 14443 | - | - | - | No SVHC | RoHS Compliant | Lead Free |