- Circuit
- Impedance
- Operating Temperature
- Package / Case
- RF Type
- Topology
- Frequency Range
- Isolation
- Test Frequency
- Series
- VSWR
- Voltage - Supply
Attribute column
Manufacturer
Panasonic RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Body Length or Diameter | Body Breadth | Physical Dimension | Circuit | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Test Frequency | Impedance | Throw Configuration | Topology | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Max Frequency | Coil Power | Frequency Range | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Insertion Loss | Coil Voltage (DC) | Coil/Input Supply Type | Isolation | VSWR | Insertion Loss (dB) | RF Type | Input Power-Max (CW) | Coil Current(DC)-Max | Test Voltage | Switching Time | Body Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARD15105C Panasonic Electric Works | 2732 |
| Datasheet | 10 Weeks | Screw | Module, Pin Contacts | - | - | - | - | - | Gold | 5000000 Cycle(s) | -55°C~85°C | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 3.5mm | - | 18GHz | 34mm | - | - | SPDT | 0.1A | 30V | - | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | 0.1A | .1A@30VAC | 15 ms | - | .1A@30VDC | - | - | DC~18GHz | 30V | AC/DC | LATCHED | 0.5dB (max) | 5V | - | 60dB (min) | 1.5 | 0.5 dB | General Purpose | - | - | - | 15 ms | 39mm | RoHS Compliant | - | ||
![]() ARV12A4HQ Panasonic Electric Works | 501 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 28.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.3dB (max) | 4.5V | DC | 70dB (min) | 1.35 | - | General Purpose | 30W | 0.156A | - | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARD22012Q Panasonic Electric Works | 962 |
| Datasheet | 10 Weeks | Screw | Module, Pin Contacts | - | - | - | - | - | Gold | - | -55°C~85°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Solder | - | 2 | 85°C | -55°C | - | 12V | 5.08mm | - | 18GHz | - | - | - | - | - | - | - | 18GHz | 50Ohm | SPDT | Reflective | - | - | - | - | - | - | 18GHz | - | DC~18GHz | - | - | - | 0.5dB (max) | 12V | - | 60dB (min) | - | 0.5 dB | General Purpose | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARD65124Q Panasonic Electric Works | 813 |
| Datasheet | 10 Weeks | - | Module, Pin Contacts | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | 24V | - | - | - | - | - | - | - | - | - | - | 26.5GHz | 50Ohm | - | Reflective | - | - | - | - | - | - | - | - | DC~26.5GHz | - | - | - | 0.8dB (max) | - | - | 55dB (min) | - | - | General Purpose | - | - | - | - | - | RoHS Compliant | - | ||
![]() ARD15105 Panasonic Electric Works | 2861 |
| Datasheet | 10 Weeks | Screw | Module, Pin Contacts | - | - | - | - | - | Gold | - | -55°C~85°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | 2 | 85°C | -55°C | - | 5V | 3.5mm | - | 18GHz | - | - | - | SPDT | - | - | - | 18GHz | 50Ohm | SPDT | Reflective | - | - | - | - | - | - | 18GHz | - | DC~18GHz | - | - | - | 0.5dB (max) | 5V | - | 60dB (min) | - | 0.5 dB | General Purpose | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARV22N4H Panasonic Electric Works | 994 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 28.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 4.5V | DC | 40dB (min) | 1.7 | - | General Purpose | 30W | - | 500V | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV22A24 Panasonic Electric Works | 518 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 822.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 24V | DC | 60dB (min) | 1.7 | - | General Purpose | 30W | 0.029A | 500V | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV22A12Q Panasonic Electric Works | 781 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 205.7Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 12V | DC | 60dB (min) | 1.7 | - | General Purpose | 30W | 0.058A | 500V | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV12N4H Panasonic Electric Works | 2413 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 28.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.4dB (max) | 4.5V | DC | 60dB (min) | 1.4 | - | General Purpose | 30W | - | - | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV12N24Q Panasonic Electric Works | 2092 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 822.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.4dB (max) | 24V | DC | 60dB (min) | 1.4 | - | General Purpose | 30W | 0.029A | - | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV12N12Q Panasonic Electric Works | 2773 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 205.7Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.4dB (max) | 12V | DC | 60dB (min) | 1.4 | - | General Purpose | 30W | 0.058A | - | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV22N4HQ Panasonic Electric Works | 582 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 28.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 4.5V | DC | 40dB (min) | 1.7 | - | General Purpose | 30W | - | 500V | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV22N24 Panasonic Electric Works | 972 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 822.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 24V | DC | 40dB (min) | 1.7 | - | General Purpose | 30W | 0.029A | 500V | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV22N12 Panasonic Electric Works | 997 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | Module | - | Gold | - | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | 12V | - | - | 18GHz | - | - | - | SPDT | - | - | - | 18GHz | 50Ohm | SPDT | Reflective | - | - | - | - | - | - | 18GHz | - | DC~18GHz | - | - | - | 0.7dB (max) | 12V | - | 40dB (min) | - | - | General Purpose | - | - | 500V | - | - | RoHS Compliant | - | ||
![]() ARV22N24Q Panasonic Electric Works | 688 |
| Datasheet | 10 Weeks | Surface Mount | Module, Pin Contacts | - | - | 6 | - | 822.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 15.9mm | 15.9 mm | 15.9mm x 15.9mm x 11.2mm | SPDT | - | - | SOLDER | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 24V | DC | 40dB (min) | 1.7 | - | General Purpose | 30W | 0.029A | 500V | 30 ms | 11.2mm | RoHS Compliant | - | ||
![]() ARV12A4H Panasonic Electric Works | 522 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 28.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.3dB (max) | 4.5V | DC | 70dB (min) | 1.35 | - | General Purpose | 30W | 0.156A | - | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV12A12Q Panasonic Electric Works | 633 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 205.7Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.3dB (max) | 12V | DC | 70dB (min) | 1.35 | - | General Purpose | 30W | 0.058A | - | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV12A12 Panasonic Electric Works | 526 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 205.7Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.3dB (max) | 12V | DC | 70dB (min) | 1.35 | - | General Purpose | 30W | 0.058A | - | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV12A24 Panasonic Electric Works | 578 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 822.9Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 8GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 8GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~8GHz | - | - | LATCHED | 0.3dB (max) | 24V | DC | 70dB (min) | 1.35 | - | General Purpose | 30W | 0.029A | - | 30 ms | 13.3mm | RoHS Compliant | - | ||
![]() ARV22A12 Panasonic Electric Works | 911 |
| Datasheet | 10 Weeks | - | Module, SMA Connectors | NO | PANEL MOUNT | - | - | 205.7Ohm | Gold | 300000 Cycle(s) | -55°C~85°C | Bulk | 2010 | ARV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | BOX | - | - | unknown | 18GHz | 18mm | 17.8 mm | 18mm x 17.8mm x 13.3mm | SPDT | - | - | - | 18GHz | 50Ohm | - | Reflective | RF COAXIAL RELAY | - | - | 15 ms | 15 ms | - | - | 700mW | DC~18GHz | - | - | LATCHED | 0.7dB (max) | 12V | DC | 60dB (min) | 1.7 | - | General Purpose | 30W | 0.058A | 500V | 30 ms | 13.3mm | RoHS Compliant | - |