- Frequency
- Packaging
- Data Rate
- Operating Temperature
- Series
- Mounting Type
- Package / Case
- Power - Output
- RF Family/Standard
- Antenna Type
- Voltage - Supply
- Serial Interfaces
Attribute column
Manufacturer
Panasonic RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Data Rate | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Rad Hardened | Receiver Sensitivity | RoHS | Shipping Restrictions | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Number of Functions | Supply Voltage | Frequency | Pin Count | JESD-30 Code | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Max Supply Current | Number of Resistors | Output Power | Data Rate | Circuit Type | Utilized IC / Part | Power Per Element | Product Type | Protocol | Max Frequency | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Resistor-Ratio-Drift | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Resistance (Ohms) | Resistor Matching Ratio | Ambient Temperature Range High | Product | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENW-89829A3KF Panasonic Electronic Components | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | PAN1325B | - | - | Not For New Designs | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | 1.7V~4.8V | - | - | - | 2.4GHz | - | - | 4.8V | - | UART | 4.8V | 1.7V | - | - | 40mA | - | - | 3Mbps | - | Si1000 | - | - | Bluetooth v4.0 | 2.48GHz | - | - | - | 10dBm | Bluetooth | Integrated, Chip | -93dBm | - | I2S, UART | 39.2mA | 39.2mA | GFSK | -93 dBm | - | - | 85°C | - | - | 2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ENW-49A01C3EF Panasonic Electronic Components | 626 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2015 | PAN9310 | - | - | Not For New Designs | 3 (168 Hours) | - | - | 70°C | -30°C | - | - | - | 3V~3.6V | - | - | - | 2.4GHz | - | - | - | - | SDIO, SPI, UART | - | - | 1MB Flash | - | - | - | - | 150Mbps | - | 88W8782 | - | - | 802.11b/g/n | - | - | - | - | 18dBm | WiFi | Antenna Not Included | -98dBm | - | JTAG, SDIO, SPI, UART | 150mA~160mA | 350mA~430mA | CCK, DSSS, OFDM | -98 dBm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ENW-89835C3KF Panasonic Electronic Components | 512 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PAN1711 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | 2.4GHz | - | - | - | - | I2C | - | - | 256kB Flash 8kB RAM | - | - | - | - | 10kbps | - | CC2541 | - | - | Bluetooth v4.0 | - | - | - | TELECOM CIRCUIT | 0dBm | Bluetooth | Antenna Not Included | -93dBm | - | SPI, UART | 14.7mA | 14.3mA | - | -96 dBm | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ENW-89820A1KF Panasonic Electronic Components | 29 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | PCB Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PAN1720 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | - | 2V~3.6V | UNSPECIFIED | 1 | 3.3V | 2.4GHz | - | R-XXMA-N | - | - | SPI, UART, USB | - | - | 256kB Flash 8kB RAM | - | - | - | - | 10kbps | - | CC2540 | - | - | Bluetooth v4.0 | - | - | - | TELECOM CIRCUIT | 4dBm | Bluetooth | Integrated, Chip | - | - | SPI, UART, USB | 18mA | 18.2mA | - | -93 dBm | - | - | - | - | - | 3mm | - | 14.5mm | 8.2mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ENW-C9A25A4EF Panasonic Electronic Components | 500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | PCB Module | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | PAN4561M | - | - | Active | 2 (1 Year) | - | - | 85°C | -40°C | - | - | - | 2.7V~3.4V | - | - | - | 2.4GHz | - | - | - | - | I2C, UART | - | - | 60kB Flash 4kB RAM | - | - | - | - | 250kbps | - | MC13213 | - | - | - | - | - | - | - | 10dBm | 802.15.4 | Integrated, Chip | -102dBm | - | I2C, UART | 47mA | 72mA | - | -102 dBm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ENW-89823C2KF Panasonic Electronic Components | 29 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Module | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PAN1316 | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | 8542.39.00.01 | - | 1.7V~4.8V | - | - | - | 2.4GHz | - | - | - | - | I2C, UART | - | - | - | - | - | - | - | 3Mbps | - | CC2564 | - | - | Bluetooth v4.0 | - | - | - | TELECOM CIRCUIT | 10dBm | Bluetooth | Antenna Not Included | - | - | I2S, UART | 33mA | - | GFSK | -93 dBm | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PAN1325B-HCI-85 Panasonic | 618 |
| - | - | - | Surface Mount | 0804, Concave, Long Side Terminals | 8 | 0804 | - | - | - | - | - | - | 9 x 9.5 x 1.8mm | - | - | - | - | +70 °C | 4dBm | - | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -93dBm | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RACF | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±5% | Active | - | ±200ppm/°C | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 100 | -- | - | - | - | 1.8mm | 0.020 (0.50mm) | 9.5mm | 9mm | - | - | - | - | ||
![]() ENW-89815A5KF Panasonic | 12 |
| - | - | - | - | - | 34 | - | - | - | - | - | Class 2 | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | Bluetooth 2.0 + EDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-49D02A1KF Panasonic | 591 |
| - | - | - | Surface Mount | 87-SMD Module | - | - | - | - | ENW-49 | - | - | - | 24 x 13 x 3.1mm | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | PAN9520 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 3.3V | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash, 128kB ROM, 320kB SRAM | - | - | - | - | 150Mbps | - | ESP32-S2 | - | - | 802.11b/g/n | - | - | - | - | 19.5dBm | WiFi | PCB Trace | -97dBm | - | ADC, DAC, GPIO, I²C, I²S, LCD, RMT, SPI, PWM, UART, USB | 73mA ~ 76mA | 175mA ~ 260mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW89852A1KF Panasonic | 535 |
| - | - | - | Surface Mount | 28-SMD Module | - | - | Chip Antenna | - | ENW-89 | Panasonic | Bluetooth Low Energy (BLE) | - | 9.5 mm x 9 mm x 1.8 mm | 500 | I2C, SPI, UART | Panasonic | 400 Kbps | + 85 C | 0dBm | PEI-Genesis | - 40 C | Yes | Surface Mount | - | 3.3(V) | 1.8(V) | 85C | -40C | Bulk | SMD Module | Active | - | - | - | No | -93dBm | Details | - | SMD | 4.9 mA | 4.9 mA | 3.3 V | 3.3 V | Industrial grade | -40 to 85 °C | Tape and Reel | - | * | - | - | - | - | - | Bluetooth Low Energy Module | - | - | - | - | Wireless & RF Modules | 1.8V ~ 3.3V | - | - | - | 2.4 GHz | 28 | - | 274 V | 4 | - | - | - | 128 kB | 520 nA | - | - | - | - | - | PAN1740A | - | Bluetooth Modules | Bluetooth 5.0 | - | - | Industrial | - | - | Bluetooth | Integrated, Chip | - 93 dBm | - | ADC, GPIO, I²C, I²S, PDM, SPI, UART | 5.3mA | 4.9mA | - | - | - | - | - | Bluetooth Modules | Bluetooth Modules - 802.15.1 | 1.8 mm | - | 9.5 mm | 9 mm | - | - | - | - | ||
![]() ENW-89857A1KF Panasonic | 618 |
| - | - | - | Surface Mount | 59-SMD Module | - | - | - | - | ENW-89 | - | - | ARM Cortex M4 | - | 500 | GPIO, I2C, SPI, UART, USB | - | - | + 85 C | 8dBm | Panasonic Electronic Components | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 92 dBm, - 95 dBm, - 103 dBm | Details | - | - | 4.7 mA | 4.9 mA, 9.4 mA | 5.5 V | 1.7 V | - | -40°C ~ 85°C | Cut Tape | - | PAN1781 | - | - | - | - | - | - | - | - | - | - | - | 1.7V ~ 5.5V | - | - | - | 2.44 GHz | - | - | 1.7 V to 5.5 V | - | - | - | - | 32 kB, 256 kB | - | - | - | 8 dBm | 125 kb/s, 500 kb/s, 1 Mb/s, 2 Mb/s | - | nRF52820 | - | - | Bluetooth 5.1 | - | 2.402 GHz to 2.48 GHz | - | - | 8dBm | 802.15.4, Bluetooth | PCB Trace | -103dBm | - | COMP, GPIO, I²C, SPI, nRESET, QDEC, UART, USB | 4.7mA | 4.9mA | - | - | - | - | - | Bluetooth Modules | - | 2 mm | - | 15.6 mm | 8.7 mm | - | - | - | - | ||
![]() ENW-C9A31A4EF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Ceramic | - | - | - | - | 29.8 mm x 19 mm x 2.55 mm | 500 | SPI, UART | - | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 17 mA | 20 mA | 3 V | 3 V | - | - | Reel | - | PAN4580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | 3 V | - | - | - | - | - | - | - | - | 3 dBm | 2 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - 98 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW89858A1KF Panasonic | 1081 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6u2009mm × 8.7u2009mm × 2u2009mm | - | I2C, I2S, SPI, UART | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | -103u2009dBm | - | - | - | 4.7 mA | 4.9 mA | 5.5 V | 1.7 V | - | - | - | - | PAN1782 | - | - | - | - | - | USB Adapter | - | - | - | - | Wireless & RF Modules | - | - | - | - | 2402 MHz to 2480 MHz | - | - | 1.7 V to 3.6 V | - | - | - | - | 512u2009kB | - | - | - | - | 2 Mb/s | - | - | - | Bluetooth Modules | - | - | 2402 MHz to 2480 MHz | - | - | - | - | - | -96u2009dBm | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | 2 mm | - | 15.6 mm | 8.7 mm | - | - | - | - | ||
![]() ENW-89854A4KF Panasonic Electronic Components | 17 |
| Datasheet | - | - | Surface Mount | 74-SMD Module | - | - | - | - | ENW-89854 | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | PAN1780 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | nRF52840 | - | - | Bluetooth v5.1 | - | - | - | - | 8dBm | Bluetooth | Antenna Not Included | -95dBm | - | - | 4.8mA | 4.8mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-F9408A1EF Panasonic | 763 | - | - | - | - | Surface Mount | 64-SMD Module | - | - | - | - | - | - | - | - | 24 x 12 x 2.8mm | 500 | - | - | - | + 85 C | - | Panasonic Electronic Components | - 30 C | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac | - | - | Details | This product may require additional documentation to export from the United States. | - | 70 mA | 320 mA | 3.3 V | 3.3 V | - | -30°C ~ 85°C (TA) | MouseReel | - | PAN9028 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 3.3V | 2.4 GHz, 5 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | - | 16 dBm | 200Mbps | - | 88W8987, PAN9028 | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | - | - | 16dBm | Bluetooth, WiFi | Antenna Not Included | -97dBm | - | SDIO, JTAG, PCM, UART | 60mA | 320mA | 16QAM, 64QAM, BPSK, CCK, DPSK, DQPSK, DSSS, GFSK, QPSK, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-F9408A2EF Panasonic | 1114 |
| - | - | - | Surface Mount | 64-SMD Module | - | - | - | - | - | - | - | - | 24 x 12 x 2.8mm | 500 | - | - | - | + 85 C | - | Panasonic Electronic Components | - 30 C | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 802.11 a/b/g/n/ac | 802.11 a/b/g/n/ac | - | - | Details | This product may require additional documentation to export from the United States. | - | 70 mA | 320 mA | 3.3 V | 3.3 V | - | -30°C ~ 85°C (TA) | MouseReel | - | PAN9028 | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | 3.3V | 2.4 GHz, 5 GHz | - | - | 3.3 V | - | - | - | - | - | - | - | - | 16 dBm | 200Mbps | - | 88W8987, PAN9028 | - | - | 802.11a/b/g/n/ac, Bluetooth v5.0 | - | - | - | - | 16dBm | Bluetooth, WiFi | Antenna Not Included | -97dBm | - | SDIO, JTAG, PCM, UART | 60mA | 320mA | 16QAM, 64QAM, BPSK, CCK, DPSK, DQPSK, DSSS, GFSK, QPSK, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-89809M5A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Class 2 | - | - | 500 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth 2.0 + EDR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ENW-89854A3KF Panasonic | 1512 | - | - | - | - | Surface Mount | 74-SMD Module | - | - | - | - | ENW-89 | - | - | - | 15.6 mm x 8.7 mm x 2 mm | 500 | GPIO, UART, USB | - | - | + 85 C | 8dBm | Panasonic Electronic Components | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | - | - | - | - 92 dBm | Details | This product may require additional documentation to export from the United States. | - | - | - | 5.5 V | 1.7 V | - | -40°C ~ 85°C | Cut Tape | - | PAN1780-AT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6 GHz | - | - | 1.7 V to 5.5 V | - | - | - | - | 1MB Flash, 256kB RAM | - | - | - | 8 dBm | 2 Mb/s | - | nRF52840 | - | - | Bluetooth 5.0 | - | 2.4 GHz to 2.8 GHz | - | - | 8dBm | 802.15.4, Bluetooth | Integrated, Ceramic Patch | -103dBm | - | ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB | 4.8mA | 4.8mA | - | - | - | - | - | Bluetooth Modules | - | 2 mm | - | 15.6 mm | 8.7 mm | - | - | - | - | ||
![]() ENW-89854C1KF Panasonic | 334 | - | - | - | - | Surface Mount | 74-SMD Module | - | - | - | U.FL | ENW-89854 | - | - | ARM Cortex M4F | 15.6 mm x 8.7 mm x 2.05 mm | 500 | I2C, SPI, UART, USB | - | - | + 85 C | 8dBm | Panasonic Electronic Components | - 40 C | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | WiFi | - | - | - 95 dBm | Details | - | - | - | - | 5.5 V | 1.7 V | - | -40°C ~ 85°C (TA) | Reel | - | PAN1770 | - | - | - | - | - | USB Adapter | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | 64 MHz | - | - | - | - | - | - | - | 1MB Flash, 256kB RAM | - | - | - | 8 dBm | 2 Mb/s | - | nRF52840 | - | - | Bluetooth v5.1 | - | 2.402 GHz to 2.48 GHz | - | - | 8dBm | Bluetooth | Antenna Not Included, U.FL | -103dBm | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.8mA | 2.3mA ~ 14.8mA | - | - | - | - | - | Bluetooth Modules | - | 2.05 mm | - | 15.6 mm | 8.7 mm | - | - | - | - | ||
![]() ENW-89854C2KF Panasonic | 810 |
| - | - | - | Surface Mount | 74-SMD Module | - | - | - | U.FL | ENW-89854 | - | - | ARM Cortex M4F | 15.6 mm x 8.7 mm x 2.05 mm | 500 | I2C, SPI, UART, USB | - | - | + 85 C | 8dBm | Panasonic Electronic Components | - 40 C | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | NFC | WiFi | - | - | - 95 dBm | Details | - | - | - | - | 5.5 V | 1.7 V | - | -40°C ~ 85°C (TA) | Reel | - | PAN1770 | - | - | - | - | - | USB Adapter | - | - | - | - | - | 1.7V ~ 3.6V | - | - | - | 64 MHz | - | - | - | - | - | - | - | 1MB Flash, 256kB RAM | - | - | - | 8 dBm | 2 Mb/s | - | nRF52840 | - | - | Bluetooth v5.1 | - | 2.402 GHz to 2.48 GHz | - | - | 8dBm | Bluetooth | Antenna Not Included, U.FL | -103dBm | - | GPIO, I²C, I²S, PWM, SPI, UART, USB | 4.8mA | 2.3mA ~ 14.8mA | - | - | - | - | - | Bluetooth Modules | - | 2.05 mm | - | 15.6 mm | 8.7 mm | - | - | - | - |