- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Sensors/Transducers Type
- Mounting Feature
- Number of Channels
- Operating Current-Max
- Operating Temperature-Max
- Operating Temperature-Min
- Surface Mount
- Additional Feature
- Body Height
Attribute column
Manufacturer
Panasonic Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Number of Channels | Termination Type | Response Time | Output Current-Max | Output Voltage-Max | Sensors/Transducers Type | Output Range | VCEsat-Max | Output Circuit Type | Operating Current-Max | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX-28IR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | - | - | - | ||
![]() CX-24 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | - | - | - | - | - | ||
![]() ON2179 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 5 mm | 5 mm | 80 °C | -25 °C | RECTANGULAR | Obsolete | - | 1.5 V | 1.3 V | - | - | HIGH SENSITIVITY, 0.50V VCE | unknown | 13 mm | 5.2 mm | ANALOG CURRENT | 1 | SOLDER | 20 µs | 1.5 mA | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.18-1.50mA | 0.5 V | Transistor | 50 mA | 8 mm | ||
![]() CX-28IR-PN Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | - | - | - | ||
![]() CX-29 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | - | - | - | - | ||
![]() CX-21 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | ||
![]() ON2153 Panasonic Electronic Components | 2000 | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 3 mm | 3 mm | 100 °C | -30 °C | RECTANGULAR | Obsolete | - | 1.5 V | 1.2 V | - | - | 0.50V VCE | unknown | 10.6 mm | 4 mm | ANALOG CURRENT | 1 | SOLDER | 6 μs | 0.1 mA | 30 V | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.10-1.20mA | 0.5 V | Transistor | 50 mA | 6 mm | ||
![]() ON2170S Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 1 mm | 1 mm | 85 °C | -25 °C | RECTANGULAR | Obsolete | - | 1.5 V | 1.3 V | - | - | HIGH SENSITIVITY, 0.40V VCE, 200NA DARK CURRENT | unknown | 3.4 mm | 2.7 mm | ANALOG CURRENT | 1 | SOLDER | 20 µs | 0.88 mA | 30 V | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.36-0.88mA | 0.4 V | Transistor | 50 mA | 1.5 mm | ||
![]() ON2171 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 4 mm | 4 mm | 75 °C | -25 °C | RECTANGULAR | Obsolete | No | 1.5 V | 1.3 V | e0 | Tin/Lead (Sn/Pb) | 0.50V VCE, 40UA DARK CURRENT | unknown | 4.5 mm | - | ANALOG CURRENT | 1 | SOLDER | 20 μs | - | 30 V | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.80-5.20mA | 0.5 V | Transistor | 50 mA | 4 mm | ||
![]() CX-23 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PANASONIC CORP | - | - | - | - | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | ||
![]() ON2160 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | PANASONIC CORP | - | - | 100 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | unknown | - | - | - | 1 | - | 15 µs | 0.05 mA | 30 V | - | - | 0.4 V | Transistor | 50 mA | - | ||
![]() ON2530 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 6 mm | 1 mm | 60 °C | -10 °C | RECTANGULAR | Obsolete | - | 5.5 V | 4.5 V | - | - | HIGH RELIABILITY, OPEN COLLECTOR OUTPUT | unknown | 10 mm | - | ANALOG VOLTAGE | 1 | SOLDER | - | 30 mA | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.40-4V | - | - | 40 mA | 33 mm | ||
![]() ON2528 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | PANASONIC CORP | 2 mm | - | 60 °C | -10 °C | RECTANGULAR | Obsolete | - | 5.25 V | 4.75 V | - | - | HIGH RELIABILITY, OPEN COLLECTOR OUTPUT | unknown | 10 mm | - | ANALOG VOLTAGE | 1 | SOLDER | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | 0.20-4.90V | - | - | 40 mA | 40.5 mm |