- B.P.F. Center Frequency
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- Voltage - Supply
- Orientation
- Current - Supply
- Sensing Distance
- RoHS Status
Attribute column
Manufacturer
Panasonic Optical Sensors - Photo Detectors - Remote Receiver
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Shape | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Orientation | Number of Functions | Supply Voltage | Reach Compliance Code | Configuration | Operating Supply Current | Optoelectronic Device Type | Current - Supply | Size | Sensing Distance | Wavelength | B.P.F. Center Frequency | Infrared Range | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNA4612M Panasonic Electronic Components | 2000 | - | Datasheet | Surface Mount | Surface Mount | - | ROUND | -20°C~75°C TA | Bulk | 1999 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | HIGH SENSITIVITY | 4.7V~5.3V | - | 1 | - | unknown | COMPLEX | 2.4mA | LOGIC OUTPUT PHOTO IC | - | 2.25mm | - | 940 nm | 38.0kHz | YES | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNA4612M00YB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 3mA | - | 3mA | - | 16m | 940 nm | 38.0kHz | - | 21.4mm | - | 7.6mm | RoHS Compliant | - | ||
![]() PNA4602M Panasonic Electronic Components | 8500 | - | Datasheet | Through Hole | Through Hole | 3 | ROUND | -20°C~75°C TA | Bulk | 1999 | e0 | yes | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | REMOTE CONTROL | - | 4.7V~5.3V | Side View | 1 | 5V | unknown | COMPLEX | 2.4mA | LOGIC OUTPUT PHOTO IC | - | 4.5mm | 10m | 940 nm | 38.0kHz | YES | 8.3mm | 7mm | 5.25mm | RoHS Compliant | Lead Free | ||
![]() PNA4612M00XD Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 3mA | - | 3mA | - | 16m | 940 nm | 38.0kHz | - | 11.4mm | - | 7.6mm | RoHS Compliant | Lead Free | ||
![]() PNA4611M00YB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 2.4mA | - | 2.4mA | - | 16m | - | 36.7kHz | - | 21.4mm | - | 7.6mm | RoHS Compliant | - | ||
![]() PNA4611M00XB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 2.4mA | - | 2.4mA | - | 16m | 940 nm | 36.7kHz | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNA4614M00YB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 3mA | - | 3mA | - | 16m | 940 nm | 56.9kHz | - | 21.4mm | - | 7.6mm | RoHS Compliant | - | ||
![]() PNA4613M00XD Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 3mA | - | 3mA | - | 16m | - | 40.0kHz | - | 11.4mm | - | 7.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() PNA4613M00YB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 3mA | - | 3mA | - | 16m | - | 40.0kHz | - | 21.4mm | - | 7.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() PNA4601M Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | ROUND | -20°C~75°C TA | Bulk | 2008 | e0 | yes | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | REMOTE CONTROL | - | 4.8V~5.2V | Side View | 1 | 5V | unknown | COMPLEX | 3mA | LOGIC IC OUTPUT OPTOCOUPLER | - | 4.5mm | 10m | 940 nm | 36.7kHz | YES | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNA4701M Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | ROUND | -15°C~70°C TA | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | REMOTE CONTROL | - | 2.7V~3.6V | Side View | 1 | 3.3V | unknown | COMPLEX | 1mA | LOGIC IC OUTPUT OPTOCOUPLER | - | 4.5mm | 7m | 940 nm | 36.7kHz | YES | 8mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PNA4701M00LB Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -15°C~70°C TA | Bulk | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 70°C | -15°C | - | - | 2.7V~3.6V | Side View | - | - | - | - | 1mA | - | 1mA | - | 7m | 940 nm | 36.7kHz | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PNA4611M00HD Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 2.4mA | - | 2.4mA | - | 16m | 940 nm | 36.7kHz | - | 0m | 0m | 0m | RoHS Compliant | Lead Free | ||
![]() PNA4611M00HC Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 2.4mA | - | 2.4mA | - | 16m | - | 36.7kHz | - | 0m | 0m | 0m | RoHS Compliant | Lead Free | ||
![]() PNA4611M00XD Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | 75°C | -20°C | - | - | 4.7V~5.3V | Side View | - | - | - | - | 2.4mA | - | 2.4mA | - | 16m | 940 nm | 36.7kHz | - | 11.4mm | - | 7.6mm | RoHS Compliant | - | ||
![]() PNA4658M00YE Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | - | - | -20°C~75°C TA | Bulk | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.4V~5.3V | Side View | - | - | - | - | - | - | 1.9mA | - | 11m | - | 56.9kHz | - | - | - | - | - | - | ||
![]() PNA4612M00XB Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.7V~5.3V | - | - | - | - | - | - | - | 2.4mA | - | - | - | 38.0kHz | - | - | - | - | - | - | ||
![]() PNA4612M00HB Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.7V~5.3V | Side View | - | - | - | - | - | - | 2.4mA | - | - | - | 38.0kHz | - | - | - | - | - | - | ||
![]() PNA4601M00LC Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | - | - | -20°C~75°C TA | Bulk | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.8V~5.2V | Side View | - | - | - | - | - | - | 3mA | - | 10m | - | 36.7kHz | - | - | - | - | - | - | ||
![]() PNA4612M00YA Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | - | - | -20°C~75°C TA | Bulk | 1999 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.7V~5.3V | Side View | - | - | - | - | - | - | 2.4mA | - | - | - | 38.0kHz | - | - | - | - | - | - |