- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Output Type | Operating Supply Current | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FD-HF40Y Panasonic Industrial Automation Sales | 522 |
| Datasheet | 8 Weeks | Standard | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM2-LF10B Panasonic Industrial Automation Sales | 152 | - | - | 8 Weeks | Screw | - | 3 | - | -10°C~55°C | 2002 | PM2 | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | - | unknown | - | - | - | NPN - Open Collector | - | 100mA | - | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Connector | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | 8.4mm | 26mm | 31mm | - | RoHS Compliant | - | IP40 | ||
![]() FX-301P-HS Panasonic Industrial Automation Sales | 2603 |
| - | 8 Weeks | - | - | - | - | -10°C~55°C | 2006 | FX-301 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | - | PNP - Open Collector | - | 100mA | - | 2ms | Adjustable | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-64X Panasonic Industrial Automation Sales | 34 |
| - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | 39.37 1m | - | - | - | - | 11.024 (280mm) | Reflective | - | - | Cable | - | - | - | - | - | - | 22mm | - | - | RoHS Compliant | - | - | ||
![]() HG-C1200 Panasonic Industrial Automation Sales | 200 | - | - | 8 Weeks | - | - | - | - | -10°C~45°C | 2015 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1.5ms | Teaching Method | 7.874 (200mm) | Reflective | - | - | Cable | Red Laser Diode (655nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CX-493-P-J Panasonic Industrial Automation Sales | 74 |
| - | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | - | - | - | 1ms | - | 16.40' (5m) | Retroreflective | - | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CY-122A-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | 600 | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | - | - | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CX-422-Z Panasonic Industrial Automation Sales | 42 |
| - | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2010 | - | Active | 1 (Unlimited) | - | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1ms | - | 31.496 (800mm) | Reflective, Diffuse | - | - | Cable | Infrared (860nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-L30A Panasonic Industrial Automation Sales | 2431 |
| - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | 118.10 3m | - | - | - | - | 1.693 (43mm) | Reflective, Convergent | - | - | Cable | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-S31 Panasonic Industrial Automation Sales | 44 | - | - | 8 Weeks | - | - | - | - | - | 2011 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 4.921 (125mm) | Reflective | - | - | Cable | - | - | - | - | - | - | 10mm | - | Unknown | RoHS Compliant | - | - | ||
![]() FX-102 Panasonic Industrial Automation Sales | 12 | - | - | 8 Weeks | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NPN - Open Collector | 30mA | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-29B-PN Panasonic Industrial Automation Sales | 48 | - | - | 8 Weeks | Screw | 200 | - | PET | -25°C~55°C | 2005 | EX-20 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 1.181 ~ 7.784 (30mm ~ 200mm) | Retroreflective | - | 24V | Cable | Red LED | 12V | - | - | - | 22mm | - | 8.2mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() CX-443-P Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | - | - | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 1ms | - | 3.937 (100mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CX-422 Panasonic Industrial Automation Sales | 500 | - | - | 8 Weeks | - | - | - | Polybutylene | -25°C~55°C | 2008 | - | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | 1 ms | 1ms | - | 31.496 (800mm) | Reflective, Diffuse | - | 24V | Cable | Infrared (860nm) | 12V | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() EX-21A Panasonic Industrial Automation Sales | 2198 |
| - | 8 Weeks | Screw | - | - | Polyethylene | -25°C~55°C | 2003 | EX-20 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | 500 μs | - | - | 39.4 (100cm) 3.3' | Through-Beam | - | 24V | Cable | Red LED | 12V | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EQ-34W Panasonic Industrial Automation Sales | In Stock | - | - | 6 Weeks | Screw | - | - | Plastic | -20°C~55°C | 2003 | EQ-30 | Obsolete | 1 (Unlimited) | Cable | - | 55°C | -20°C | - | 10V~30V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 2ms | Adjustable | 78.7 (2m) 6.6' | Reflective | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-L262-P-C5 Panasonic Industrial Automation Sales | 2081 |
| Datasheet | 8 Weeks | Cable | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 500μs | Adjustable | 0.787 ~ 2.756 (20mm ~ 70mm) ADJ | Reflective, Convergent | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() HL-T1005F Panasonic Industrial Automation Sales | 580 |
| - | 8 Weeks | - | - | - | - | 0°C~50°C | 2007 | HL-T1 | Active | 1 (Unlimited) | - | Cable | 50°C | 0°C | - | - | - | - | - | - | - | Analog | 19.5 50cm | - | - | - | Adjustable | 19.685 (500mm) | Reflective, Diffuse | - | - | Cable | Green LED | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-19B-PN Panasonic Industrial Automation Sales | 2425 | - | - | 8 Weeks | Screw | - | - | Polybutylene | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | 500 μs | - | - | 39.37 (1m) | Through-Beam | - | 24V | Cable | Red LED | 12V | - | - | 0.05 | 14.5mm | - | 3.5mm | No SVHC | RoHS Compliant | - | - | ||
![]() EX-L221-P-C5 Panasonic Industrial Automation Sales | 2821 |
| - | 8 Weeks | Cable | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 500μs | Adjustable | 1.77 ~ 11.811 (45mm ~ 300mm) ADJ | Reflective | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 |