- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Repeatability | Height | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT-R31 Panasonic Industrial Automation Sales | 41 | - | - | 8 Weeks | - | - | - | -55°C~80°C | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | IP67 | - | - | - | - | 78.74 2m | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-13SEA Panasonic Industrial Automation Sales | 41 | - | Datasheet | 8 Weeks | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | ||
![]() EX-19SA-PN Panasonic Industrial Automation Sales | 2181 |
| - | 8 Weeks | Front | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | PNP - Open Collector/Light-ON | 78.74 2m | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | 0.05 | - | - | 19mm | - | RoHS Compliant | - | ||
![]() NA1-5-PN Panasonic Industrial Automation Sales | 2077 | - | - | 8 Weeks | - | - | - | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | - | 12V~24V | IP62 | - | - | - | PNP - Open Collector | 78.74 2m | - | 10ms | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FT-V24W Panasonic Industrial Automation Sales | 2466 |
| - | 8 Weeks | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | 4.331 (110mm) | Through-Beam | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-19B-R Panasonic Industrial Automation Sales | 2987 |
| - | 8 Weeks | Cable | 2 | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-L261 Panasonic Industrial Automation Sales | 2188 | - | Datasheet | 8 Weeks | Standard | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | 500μs | Adjustable | 0.787 ~ 1.969 (20mm ~ 50mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-L262 Panasonic Industrial Automation Sales | 2705 | - | Datasheet | 8 Weeks | Standard | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | 500μs | Adjustable | 0.787 ~ 2.756 (20mm ~ 70mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() PX-26 Panasonic Industrial Automation Sales | 630 |
| Datasheet | 8 Weeks | Screw | - | ABS | -10°C~55°C | - | PX | Active | 1 (Unlimited) | Wire | Cable | 55°C | -10°C | - | 10V~31V | IP65 | - | - | - | NPN - Open Collector | 19.5 50cm | - | 80ms | Adjustable | 196.850 (5m) | Reflective | - | Cable | Infrared | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() EX-19B-PN-CN03-M8 Panasonic Industrial Automation Sales | 45 |
| - | 8 Weeks | Cable | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-L262-C5 Panasonic Industrial Automation Sales | 2409 |
| Datasheet | 8 Weeks | Cable | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | 500μs | Adjustable | 0.787 ~ 2.756 (20mm ~ 70mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-L261-C5 Panasonic Industrial Automation Sales | 2889 |
| Datasheet | 8 Weeks | Cable | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 78.74 2m | - | 500μs | Adjustable | 0.787 ~ 1.969 (20mm ~ 50mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-192VB-P-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | Cable | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | - | 157.480 (4m) | Retroreflective | - | - | Infrared | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-192VA-P-Y Panasonic Industrial Automation Sales | 45 |
| - | 8 Weeks | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | Cable | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | - | 157.480 (4m) | Retroreflective | - | - | Infrared | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-121VA-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-L31A Panasonic Industrial Automation Sales | 2494 |
| - | 8 Weeks | Cable | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 118.10 3m | - | - | - | 0.157 ~ 1.299 (4mm ~ 33mm) ADJ | Reflective, Convergent | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-L10 Panasonic Industrial Automation Sales | 2823 | - | - | 8 Weeks | Cable | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | 0.197 (5mm) | Reflective | - | Cable | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NA1-PK3-PN Panasonic Industrial Automation Sales | 2073 |
| - | 8 Weeks | Through Hole | - | ABS | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | Wire | - | 55°C | -10°C | - | 12V~24V | IP62 | - | - | - | PNP - Open Collector | 78.74 2m | - | 10ms | - | 3.937 (100mm) | Through-Beam | - | Cable | Infrared | - | - | 70mm | 24mm | - | - | RoHS Compliant | IP62 | ||
![]() EX-L262-P Panasonic Industrial Automation Sales | 2397 |
| Datasheet | 8 Weeks | Standard | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 78.74 2m | 50mA | 500μs | Adjustable | 0.787 ~ 2.756 (20mm ~ 70mm) ADJ | Reflective, Convergent | 24V | Cable | Red Laser Diode (650nm) | 12V | - | - | - | - | No SVHC | RoHS Compliant | IP67 | ||
![]() EX-L261-J Panasonic Industrial Automation Sales | 2251 |
| Datasheet | 8 Weeks | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | 9.13 232.00mm | - | 500μs | Adjustable | 0.787 ~ 1.969 (20mm ~ 50mm) ADJ | Reflective, Convergent | - | Cable | Red Laser Diode (650nm) | - | - | - | - | - | - | RoHS Compliant | IP67 |