- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Thread Size | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EX-L291-P Panasonic Industrial Automation Sales | 2848 | - | - | 8 Weeks | - | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | - | 55°C | -10°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 78.74 2m | 50mA | - | 500μs | - | Adjustable | 157.480 (4m) | Retroreflective | - | 24V | Cable | Red Laser Diode (650nm) | 12V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() EX-19A Panasonic Industrial Automation Sales | 2384 |
| - | 8 Weeks | Screw | - | - | Polybutylene | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | 500 μs | - | - | - | 39.37 (1m) | Through-Beam | - | 24V | Cable | Red LED | 12V | - | - | 0.05 | - | 19mm | - | RoHS Compliant | - | - | ||
![]() HL-G125-A-C5 Panasonic Industrial Automation Sales | 714 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~45°C | 2014 | HL-G1 | Active | 1 (Unlimited) | - | - | - | - | - | 24V | IP67 | - | - | - | NPN/PNP | 196.85 5m | - | - | - | - | - | 9.843 (250mm) | Reflective, Diffuse | - | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FD-61 Panasonic Industrial Automation Sales | 94 | - | - | 8 Weeks | Panel | - | - | - | - | 2011 | FX-500 | Active | 1 (Unlimited) | Cable | - | 80°C | -55°C | - | - | - | - | - | - | - | 78.74 2m | - | - | - | M6 | - | 17.717 (450mm) | Reflective | - | - | Cable | - | - | - | - | - | 17mm | - | No SVHC | RoHS Compliant | Lead Free | IP64 | ||
![]() EX-26A Panasonic Industrial Automation Sales | 50 |
| - | 8 Weeks | Screw | - | - | - | -25°C~55°C | 2007 | EX-20 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | - | 500μs | - | - | 0.236 ~ 0.551 (6mm ~ 14mm) | Reflective, Convergent | - | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() FT-31 Panasonic Industrial Automation Sales | 500 |
| - | 8 Weeks | Panel | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | Cable | Cable | 80°C | -55°C | - | - | - | - | - | - | - | 78.74 2m | - | - | - | M3 | - | 12.402 (315mm) | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FD-L22A Panasonic Industrial Automation Sales | 2820 |
| - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 0.945 (24mm) | Reflective, Convergent | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-122B-Z Panasonic Industrial Automation Sales | 43 |
| - | 8 Weeks | - | 600 | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | - | 1ms | - | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() CY-111B-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Through Hole | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | - | 1ms | - | - | 590.551 (15m) | Through-Beam | - | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() FT-31S Panasonic Industrial Automation Sales | 41 | - | - | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 12.402 (315mm) | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-21A-PN Panasonic Industrial Automation Sales | 2707 |
| - | 8 Weeks | Screw | - | - | PET | -25°C~55°C | 2003 | EX-20 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | - | - | 39.4 (100cm) 3.3' | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CY-191A-P-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | Cable | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector | 78.74 2m | - | - | 1ms | - | - | 78.7 (2m) 6.6' | Retroreflective | - | - | - | Red LED | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-192A-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | IP67 | unknown | - | - | NPN - Open Collector | 78.74 2m | - | - | 1ms | - | - | 157.480 (4m) | Retroreflective | - | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FT-H13-FM2 Panasonic Industrial Automation Sales | 2710 |
| - | 8 Weeks | Panel | - | - | - | - | 2006 | FX-500 | Active | 1 (Unlimited) | - | Cable | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | - | Through-Beam | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HG-C1200-P Panasonic Industrial Automation Sales | 2314 | - | - | 8 Weeks | - | - | - | - | -10°C~45°C | 2015 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | 78.74 2m | - | - | 1.5ms | - | Teaching Method | 7.874 (200mm) | Reflective | - | - | Cable | Red Laser Diode (655nm) | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() FD-Z40HBW Panasonic Industrial Automation Sales | 2349 |
| - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflective | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM2-LH10B-C1 Panasonic Industrial Automation Sales | 50 |
| - | 8 Weeks | Screw | - | 3 | PC | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | Wire | - | - | - | - | 5V~24V | - | unknown | - | - | NPN - Open Collector | 39.37 1m | 100mA | - | 800ns | - | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Infrared (880nm) | - | 8 mm | 2.5 mm | 0.08 | - | - | - | RoHS Compliant | - | - | ||
![]() FD-L11 Panasonic Industrial Automation Sales | 2382 | - | - | 8 Weeks | Cable | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | - | 0.374 (9.5mm) | Reflective, Convergent | - | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() NA1-PK3-J Panasonic Industrial Automation Sales | 2285 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2003 | - | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | - | 12V~24V | IP62 | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 10ms | - | - | 3.937 (100mm) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | IP62 | ||
![]() FX-411P Panasonic Industrial Automation Sales | 2097 |
| - | 8 Weeks | DIN Rail | - | - | - | -10°C~55°C | 2006 | FX-410 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | - | 12V~24V | - | - | - | - | PNP - Open Collector | - | - | - | 500μs | - | Adjustable | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | - | - | - | RoHS Compliant | - | - |