- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Connection Method | Light Source | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EX-13SEB-PN Panasonic Industrial Automation Sales | 34 |
| - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 4.5 mm | PNP - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | - | 0.05 | - | - | - | 19mm | RoHS Compliant | - | ||
![]() FD-V30W Panasonic Industrial Automation Sales | 2811 |
| - | 8 Weeks | - | - | - | - | - | - | -40°C~60°C | - | FX-500 | Active | 1 (Unlimited) | Cable | - | 60°C | -40°C | - | - | - | - | - | - | - | 78.74 2m | - | - | - | 0.787 (20mm) | Reflective | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NA40-6 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -10°C~50°C | 2003 | NA40 | Active | 1 (Unlimited) | - | Connector | 50°C | -10°C | - | 12V~24V | IP65 | - | - | - | NPN - Open Collector | - | - | 12ms | - | 196.85 (5m) 16.405' | Through-Beam | - | Connector | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() FD-L21 Panasonic Industrial Automation Sales | 2883 |
| - | 8 Weeks | Cable | - | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | 0.059 ~ 0.63 (1.5mm ~ 16mm) ADJ | Reflective, Convergent | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-11B-PN-CN03-M8 Panasonic Industrial Automation Sales | 47 |
| - | 8 Weeks | Cable | - | - | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector/Dark-ON | 118.10 3m | - | 500μs | - | 5.9 (15cm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-11B-R Panasonic Industrial Automation Sales | 41 |
| - | 8 Weeks | Cable | - | - | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector/Dark-ON | 78.74 2m | - | 500μs | - | 5.9 (15cm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-122VB-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-111VB-P Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | unknown | - | - | PNP - Open Collector | 78.74 2m | - | 1ms | - | 590.551 (15m) | Through-Beam | - | Cable | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-121VB-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FT-140 Panasonic Industrial Automation Sales | 2691 | - | - | 8 Weeks | Cable | - | - | - | - | - | - | 2007 | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | 393.701 10m | - | - | - | 771.654 (19.6m) 64.3' | Through-Beam | - | Cable | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-122VA-P-Z Panasonic Industrial Automation Sales | 50 |
| - | 12 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM2-LL10B Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | - | 100 | NO | PANEL MOUNT | - | - | -10°C~55°C | 2002 | PM2 | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | - | unknown | - | - | NPN - Open Collector | - | 100mA | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | Connector | Infrared (880nm) | 8 mm | 2.5 mm | 0.08 | 14.4mm | 14mm | 31mm | - | RoHS Compliant | IP40 | ||
![]() EX-13B-R Panasonic Industrial Automation Sales | 35 | - | - | 8 Weeks | Cable | - | - | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | Cable | Red LED | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-111VB-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | - | 590.551 (15m) | Through-Beam | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-192VB-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | -25°C~55°C | - | CY-100 | Active | 1 (Unlimited) | - | Cable | - | - | - | 12V~24V | IP67 | unknown | - | - | NPN - Open Collector | 78.74 2m | - | 1ms | - | 157.480 (4m) | Retroreflective | - | - | Infrared | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EX-19SA Panasonic Industrial Automation Sales | 2432 |
| - | 8 Weeks | Front | - | - | - | - | - | -25°C~55°C | 2013 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | unknown | 10mm | 3.5 mm | NPN - Open Collector/Light-ON | 78.74 2m | - | 500μs | - | 39.37 (1m) | Through-Beam | - | Cable | Red LED | - | - | 0.05 | - | - | - | 19mm | RoHS Compliant | - | ||
![]() FT-R43 Panasonic Industrial Automation Sales | 2717 | - | - | 8 Weeks | - | - | - | - | - | - | -55°C~80°C | - | FX-500 | Active | 1 (Unlimited) | - | - | - | - | - | - | IP67 | - | - | - | - | 78.74 2m | - | - | - | - | Through-Beam | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY-121B-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | 100 | - | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-122B-P-Z Panasonic Industrial Automation Sales | 34 | - | - | 8 Weeks | - | 600 | - | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | PNP - Open Collector | - | - | 1ms | Adjustable | 23.6 (60cm) 2.0' | Reflective, Diffuse | - | Connector, M12, 4POS | Infrared | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CY-191A-Z-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | - | 4 | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Cable | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | NPN - Open Collector | - | - | 1ms | - | 78.7 (2m) 6.6' | Retroreflective | - | Connector, M12, 4POS | Red LED | - | - | - | - | - | - | - | RoHS Compliant | IP67 |