- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Configuration | Cable Length | Output Current | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Touchscreen | Min Supply Voltage (AC) | Measurement Range-Max | Measurement Range-Min | Repeatability | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX-412-P-Z Panasonic Industrial Automation Sales | 23 | - | Datasheet | 8 Weeks | - | - | 4 | - | -25°C~55°C | 2009 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | PNP - Open Collector | - | - | - | 1ms | - | 15m | Through-Beam | - | 24V | Connector, M8, 4POS | Infrared | 12V | - | - | - | - | - | - | 31mm | - | 11.2mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() EX-Z13FA-P Panasonic Industrial Automation Sales | 49 |
| Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() CY-192B-P-Y Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | - | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector | 78.74 2m | - | - | 1ms | - | 157.480 (4m) | Retroreflective | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EX-Z11FB-P Panasonic Industrial Automation Sales | 174 |
| Datasheet | 8 Weeks | - | - | - | Plastic | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | Fixed | 1.969 (50mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FD-42GW Panasonic Industrial Automation Sales | 12 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | - | - | - | 78.74 2m | - | - | - | - | 5.9 (15cm) | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() HG-C1100 Panasonic Industrial Automation Sales | 2035 | - | Datasheet | 8 Weeks | Brackets | - | - | Aluminium | -10°C~45°C | 2014 | HG-C | Active | 1 (Unlimited) | - | Cable | 45°C | -10°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | 50mA | - | 1.5ms | Teaching Method | 3.937 (100mm) | Reflective | - | 24V | Cable | Red Laser Diode (655nm) | 12V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() CX-421 Panasonic Industrial Automation Sales | 100 |
| Datasheet | 8 Weeks | - | 300 | - | Polybutylene | -25°C~55°C | 2008 | - | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | 100mA | 1 ms | 1ms | - | 11.811 (300mm) | Reflective, Diffuse | - | 24V | Cable | Infrared (860nm) | 12V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() NX5-M30A Panasonic Industrial Automation Sales | 2701 | - | Datasheet | 8 Weeks | Through Hole | - | - | PC | -20°C~55°C | - | NX5 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~240V 24V~240V | IP66 | - | - | - | - | Light-On | 78.74 2m | - | - | 10ms | - | 1181.1 (30m) 98.4' | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP66 | ||
![]() EX-Z13FB-P Panasonic Industrial Automation Sales | 28 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EX-Z11B-P Panasonic Industrial Automation Sales | 19 | - | Datasheet | 8 Weeks | - | - | - | Plastic | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | Fixed | 1.969 (50mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EX-Z11A-P Panasonic Industrial Automation Sales | 42 |
| Datasheet | 8 Weeks | - | - | - | Plastic | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | Fixed | 1.969 (50mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() NA1-11 Panasonic Industrial Automation Sales | 502 | - | Datasheet | 8 Weeks | - | - | - | - | -10°C~55°C | - | - | Active | 1 (Unlimited) | - | - | 55°C | -10°C | - | 12V~24V | IP62 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 5ms | - | 39.37 (1m) | Through-Beam | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CY-121A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | 100 | - | PBT | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Connector | Cable | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector | 78.74 2m | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | - | Cable | Infrared | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EQ-502T Panasonic Industrial Automation Sales | 2234 | - | Datasheet | 8 Weeks | Screw | - | - | ABS | -20°C~55°C | 2004 | EQ-500 | Active | 1 (Unlimited) | - | - | - | - | - | 12V~240V 24V~240V | IP67 | - | - | - | - | Relay - Dark-ON/Light-ON - Selectable | - | 3A | 20 ms | - | Adjustable | 3.937 ~ 39.370 (100mm ~ 1m) ADJ | Reflective | - | - | Cable | Infrared | - | 240.24kV | Infrared (IR) | 1.212kV | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() EX-Z13A-P Panasonic Industrial Automation Sales | 42 |
| Datasheet | 8 Weeks | - | - | - | Plastic | -10°C~55°C | 2015 | EX-Z | Active | 1 (Unlimited) | - | - | - | - | - | 12V~24V | IP67 | - | unknown | - | - | PNP - Open Collector/Light-ON | 78.74 2m | - | - | 500μs | Fixed | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() FD-F71 Panasonic Industrial Automation Sales | 2955 | - | Datasheet | 8 Weeks | Cable | - | - | - | -20°C~60°C | 2004 | FX-500 | Active | 1 (Unlimited) | Wire | - | 60°C | -20°C | - | - | IP67 | 10mm | - | - | - | - | 196.85 5m | - | - | - | - | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | - | - | 30mm | 20mm | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-22A Panasonic Industrial Automation Sales | 500 |
| Datasheet | 8 Weeks | - | - | - | Polyethylene | -25°C~55°C | 2007 | EX-20 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | - | 12V~24V | IP67 | - | - | - | - | NPN - Open Collector/Light-ON | 78.74 2m | 50mA | 500 μs | 500μs | - | 0.197 ~ 6.299 (5mm ~ 160mm) | Diffuse | - | 24V | Cable | Red LED | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() EX-17E Panasonic Industrial Automation Sales | 2601 | - | Datasheet | 8 Weeks | Screw | - | - | - | -25°C~55°C | 2005 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 3.5 mm | NPN - Open Collector | 78.74 2m | 100mA | - | 500μs | - | 19.7 (50cm) 1.6' | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | 0.05 | - | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() EX-11EB Panasonic Industrial Automation Sales | 680 | - | - | 8 Weeks | Screw | - | - | - | -25°C~55°C | 2008 | EX-10 | Active | 1 (Unlimited) | - | - | - | - | IP 67, SHORT-CIRCUIT PROTECTION, REVERSE POLARITY PROTECTION | 12V~24V | IP67 | - | unknown | 10mm | 4.5 mm | NPN - Open Collector/Dark-ON | 78.74 2m | - | - | 500μs | - | 5.9 (15cm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | - | - | 0.05 | - | - | - | 19mm | - | RoHS Compliant | - | - | ||
![]() PM2-LF10-C1 Panasonic Industrial Automation Sales | 46 | - | Datasheet | 8 Weeks | Screw | - | 3 | PC | -10°C~55°C | 2008 | PM2 | Active | 1 (Unlimited) | - | - | - | - | - | 5V~24V | - | - | unknown | - | - | NPN - Open Collector | 39.37 1m | 100mA | - | 800ns | - | 0.197 (5mm) | Reflective, Convergent | LINEAR POSITION SENSOR,PHOTOELECTRIC,RETROREFLECTIVE | - | Cable | Infrared (880nm) | - | - | - | - | 8 mm | 2.5 mm | 0.08 | - | - | - | - | - | RoHS Compliant | - | - |