- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Sensing Method
- Series
- Connection Method
- Operating Temperature
- Sensing Distance
- Output Configuration
- Voltage - Supply
- Cable Length
Attribute column
Manufacturer
Panasonic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Reach Compliance Code | Output Configuration | Cable Length | Turn On Delay Time | Response Time | Adjustment Type | Sensing Distance | Sensing Method | Sensors/Transducers Type | Max Supply Voltage (DC) | Connection Method | Light Source | Min Supply Voltage (DC) | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY-192B-P-Z-Y Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | 3 | Polybutylene | -25°C~55°C | 2011 | CY-100 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | 12V~24V | IP67 | - | PNP - Open Collector | - | 1 ms | 1ms | - | 157.480 (4m) | Retroreflective | - | 24V | Connector, M12, 4POS | Infrared | 12V | - | - | - | RoHS Compliant | IP67 | ||
![]() ST4-A1-J1V Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | - | - | -10°C~55°C | 2008 | ST4 | Active | 1 (Unlimited) | - | - | - | - | - | IP67 | - | - | 39.37 1m | - | - | - | 3.937 ~ 590.551 (100mm ~ 15m) | Through-Beam | - | - | Cable with Connector | Infrared (870nm) | - | - | - | - | RoHS Compliant | - | ||
![]() FX-301-F7 Panasonic Industrial Automation Sales | 2042 |
| - | 8 Weeks | - | - | - | -10°C~55°C | 2006 | FX-301 | Active | 1 (Unlimited) | - | Connector | 55°C | -10°C | 12V~24V | - | - | NPN - Open Collector | - | - | 2ms | Adjustable | - | Through-Beam | - | - | Connector | Red LED | - | - | - | - | RoHS Compliant | - | ||
![]() CX-442-Z Panasonic Industrial Automation Sales | 50 | - | - | 8 Weeks | - | 4 | Polybutylene | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | Connector | - | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector | - | 1 ms | 1ms | - | 3.937 (100mm) | Reflective | - | 24V | Connector, M8, 4POS | Red LED | 12V | - | - | - | RoHS Compliant | IP67 | ||
![]() FD-V50 Panasonic Industrial Automation Sales | 48 | - | - | 8 Weeks | - | - | - | -55°C~80°C | - | FX-500 | Active | 1 (Unlimited) | Cable | - | 80°C | -55°C | - | - | - | - | 78.74 2m | - | - | - | 4.724 (120mm) | Reflective | - | - | Cable | - | - | - | - | - | RoHS Compliant | - | ||
![]() FD-41S Panasonic Industrial Automation Sales | 41 | - | - | 8 Weeks | - | - | - | - | - | FX-500 | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | 78.74 2m | - | - | - | 4.921 (125mm) | Reflective | - | - | Cable | - | - | - | 12mm | - | RoHS Compliant | - | ||
![]() EX-L212-P-J Panasonic Industrial Automation Sales | 2844 |
| - | 8 Weeks | - | - | - | -10°C~55°C | - | EX-L200 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | 12V~24V | IP67 | - | PNP - Open Collector | 9.13 232.00mm | - | 500μs | - | 118.1 (3m) 9.8' | Through-Beam | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-L211-P-J Panasonic Industrial Automation Sales | 2941 |
| - | 8 Weeks | Through Hole | - | - | -10°C~55°C | 2010 | EX-L200 | Active | 1 (Unlimited) | Cable | Cable | 55°C | -10°C | 12V~24V | IP67 | - | PNP - Open Collector | 9.13 232.00mm | - | 500μs | Adjustable | 39.370 (1m) | Through-Beam | - | - | Cable | Red Laser Diode (650nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() CX-424-P-Z Panasonic Industrial Automation Sales | 41 |
| - | 8 Weeks | - | 4 | - | -25°C~55°C | 2010 | CX-400 | Active | 1 (Unlimited) | - | Connector | 55°C | -25°C | 12V~24V | IP67 | - | PNP - Open Collector | - | - | 1ms | - | 3.937 (100mm) | Reflective, Diffuse | - | - | Connector, M8, 4POS | Infrared (860nm) | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-24A-C5 Panasonic Industrial Automation Sales | 50 |
| - | 8 Weeks | Cable | - | - | -25°C~55°C | - | EX-20 | Active | 1 (Unlimited) | Cable | - | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Light-ON | 196.85 5m | - | 500μs | - | 0.079 ~ 0.984 (2mm ~ 25mm) | Reflective, Convergent | - | - | Cable | Red LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() EX-13EA-C5 Panasonic Industrial Automation Sales | 2501 |
| - | 8 Weeks | - | - | - | -25°C~55°C | - | EX-10 | Active | 1 (Unlimited) | - | Cable | 55°C | -25°C | 12V~24V | IP67 | - | NPN - Open Collector/Light-ON | 196.85 5m | - | 500μs | - | 19.685 (500mm) | Through-Beam | - | - | Cable | Red LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() SW-101 Panasonic Industrial Automation Sales | 2665 | - | - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105mm | 80mm | 80mm | RoHS Compliant | IP65 | ||
![]() HL-C211F5E Panasonic Industrial Automation Sales | 760 |
| - | 9 Weeks | - | - | - | 0°C~45°C | 2007 | HL-C2 | Active | 1 (Unlimited) | Cable | Cable | 45°C | 0°C | - | IP67 | - | Analog | 19.5 50cm | - | - | - | 0.394 (10mm) | Reflective, Diffuse | - | - | Cable | Green LED | - | - | - | - | RoHS Compliant | IP67 | ||
![]() RX-M10 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | - | - | -25°C~60°C TA | 2008 | RX | Active | 1 (Unlimited) | - | - | - | - | 12V~24V | IP67 | unknown | NPN - Open Collector | 78.74 2m | - | 1ms | - | 393.7 (10m) 32.8' | Transmissive | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | Cable | Infrared | - | - | - | - | RoHS Compliant | - | ||
![]() RT-610-10-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | LINEAR POSITION SENSOR,PHOTOELECTRIC,THROUGH BEAM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MQ-W70A-DC12-24VEM Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | -25°C~55°C | 2017 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 9.6V~30V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 2ms | Adjustable | 27.559 (700mm) | Reflective | - | - | Cable | Infrared | - | - | - | - | - | - | ||
![]() MQ-W20CR-DC12-24VEM Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | -25°C~55°C | 2017 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 9.6V~30V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 2ms | Adjustable | - | Reflective | - | - | Cable | - | - | - | - | - | - | - | ||
![]() MQ-W20A-DC12-24VEM Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | -25°C~55°C | 2017 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 9.6V~30V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 2ms | Adjustable | 7.874 (200mm) | Reflective | - | - | Cable | Infrared | - | - | - | - | - | - | ||
![]() MQ-W20AR-DC12-24VEM Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | -25°C~55°C | 2017 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 9.6V~30V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 2ms | Adjustable | 7.874 (200mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - | ||
![]() MQ-W20AR-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | - | -25°C~55°C | 2017 | MQ-W | Obsolete | 1 (Unlimited) | - | - | - | - | 9.6V~30V | IP67 | - | NPN - Open Collector/Light-ON | 78.74 2m | - | 2ms | Adjustable | 7.874 (200mm) | Reflective | - | - | Cable | Red LED | - | - | - | - | - | - |