- Moisture Sensitivity Level (MSL)
- Mounting Type
- Orientation
- Package / Case
- Part Status
- Published
- Current - Dark (Id) (Max)
- Power - Max
- Viewing Angle
- Mount
- RoHS Status
- Collector-Emitter Breakdown Voltage
Attribute column
Manufacturer
Panasonic Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Shape | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Max Power Dissipation | Orientation | Number of Functions | Reach Compliance Code | Configuration | Viewing Angle | Power - Max | Optoelectronic Device Type | Size | Rise Time | Max Collector Current | Voltage - Collector Emitter Breakdown (Max) | On-State Current-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Dark Current | Infrared Range | Current - Dark (Id) (Max) | Light Current-Nom | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNA1801L Panasonic Electronic Components | 1419 | - | Datasheet | Through Hole | Through Hole | T-1 | - | ROUND | 30V | - | 85°C | -25°C | - | 2009 | - | Obsolete | 1 (Unlimited) | HIGH SENSITIVITY | 8541.40.70.80 | 100mW | Top View | 1 | unknown | SINGLE | 60° | 100mW | PHOTO TRANSISTOR | 3mm | 4μs | 20mA | - | 0.02A | - | - | 500nA | YES | 500nA | 3mA | Non-RoHS Compliant | Contains Lead | ||
![]() PNA1608L Panasonic Electronic Components | In Stock | - | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | Side View | - | - | - | - | - | - | - | 4μs | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() PNZ109F Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | ROUND | 20V | - | 85°C | -25°C | - | 2004 | no | Obsolete | 1 (Unlimited) | HIGH RELIABILITY | 8541.40.70.80 | 150mW | Top View | 1 | unknown | SINGLE | 80° | 150mW | PHOTO TRANSISTOR | 4.6mm | 8μs | 30mA | - | 0.03A | - | - | 2μA | YES | 2μA | 0.3mA | RoHS Compliant | - | ||
![]() PNA1801L00NC Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | - | - | - | 20mA | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | Top View | - | - | - | 60° | 100mW | - | - | - | - | 30V | - | - | - | - | - | 500nA | - | - | - | ||
![]() PNZ14700S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Axial, Flat Leads | - | - | - | 20mA | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | Top View | - | - | - | 48° | 50mW | - | - | - | - | 20V | - | - | - | - | - | 500nA | - | - | - | ||
![]() PNZ107 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | TO-18-2 Metal Can | NO | ROUND | - | 30mA | 85°C | -25°C | 0.15W | 2008 | yes | Obsolete | 1 (Unlimited) | - | 8541.40.70.80 | - | Top View | 1 | - | SINGLE | 20° | 150mW | PHOTO TRANSISTOR | 4.6mm | - | - | 20V | 0.03A | 2000nA | 20V | - | YES | 2μA | 5mA | - | - | ||
![]() PNZ14700R Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Axial, Flat Leads | - | - | - | 20mA | - | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | Top View | - | - | - | 48° | 50mW | - | - | - | - | 20V | - | - | - | - | - | 500nA | - | - | - | ||
![]() PNA1801LS Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | - | ROUND | - | 20mA | 85°C | -25°C | - | 2009 | yes | Obsolete | 1 (Unlimited) | HIGH SENSITIVITY | 8541.40.70.80 | - | Top View | 1 | unknown | SINGLE | 60° | 100mW | PHOTO TRANSISTOR | 3mm | - | - | 30V | - | 500nA | 30V | - | YES | 500nA | 3.2mA | - | - | ||
![]() PNZ108CLS Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | TO-206AA, TO-18-3 Metal Can | NO | ROUND | - | 20mA | 85°C | -25°C | 0.1W | 2009 | yes | Obsolete | 1 (Unlimited) | - | 8541.40.70.80 | - | Top View | 1 | unknown | SINGLE | 160° | 100mW | PHOTO TRANSISTOR | 4.2mm | - | - | 20V | 0.02A | 2000nA | 20V | - | YES | 2μA | 7.5mA | - | - | ||
![]() PNA1801LS0NC Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | T-1 | - | - | - | 20mA | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | Top View | - | - | - | 60° | 100mW | - | - | - | - | 30V | - | - | - | - | - | 500nA | - | - | - |