- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Capacitor Type | Output Voltage | Output Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Max Supply Voltage | Ripple Current | Min Supply Voltage | Tan Delta | Nominal Supply Current | Positive Tolerance | Negative Tolerance | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | ESR | Linearity | Maximum Pressure | Sensors/Transducers Type | Load Current | Housing | Pressure Range-Max | Pressure Sensing Mode | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPH-101-M3-R-C5 Panasonic Industrial Automation Sales | 48 |
| - | 8 Weeks | Module | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | - | - | 12V~24V | unknown | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±14.5PSI (±100kPa) | Compound | Threaded | Male -M3 | - | 0.5 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PBT | 14.5 Psi | GAGE | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-103-M3-R-C5 Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Module | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M3 | - | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-101-M3-C5 Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | Module | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | - | - | 12V~24V | unknown | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±14.5PSI (±100kPa) | Compound | Threaded | Male -M3 | - | 0.5 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PBT | 14.5 Psi | GAGE | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-101-M3 Panasonic Industrial Automation Sales | 50 |
| - | 8 Weeks | Module | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | - | - | 12V~24V | unknown | 1 V ~ 5 V | Connector | - | 5V | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±0.5% | - | ±14.5PSI (±100kPa) | Compound | Threaded | Male -M3 | - | 0.5 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | PBT | 14.5 Psi | GAGE | - | - | - | RoHS Compliant | - | - | ||
![]() DP4-50P Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | - | - | - | 0°C~50°C | 2002 | DP4 | Obsolete | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | - | - | 12V~24V | - | - | Connector | - | - | PNP - Open Collector | - | - | - | - | 24V | - | 12V | - | - | - | - | - | 512 ms | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 | - | - | -71.07PSI (-490kPa) | - | 100μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() DP4-50 Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | - | - | - | 0°C~50°C | 2002 | DP4 | Obsolete | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | - | - | 12V~24V | - | - | Connector | - | - | NPN - Open Collector | - | - | - | - | 24V | - | 12V | - | - | - | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 | - | - | -71.07PSI (-490kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-A12 Panasonic Industrial Automation Sales | In Stock | - | - | - | Module | - | - | - | - | 0°C~50°C | - | DPH | Obsolete | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | 24V | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | 5V | Analog Voltage | - | - | - | - | 24V | - | 12V | - | 15mA | - | - | ±1% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | 217.56PSI (1500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PE-22 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Module Box with Display | YES | FLAT | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 0°C~50°C | - | PE | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Board Mount | - | 220μF | - | TR, 15 INCH | 12V~24V | - | - | Cable/Wire Leads | ALUMINUM ELECTROLYTIC CAPACITOR | - | NPN - Open Collector | POLARIZED | 6.3V | 2121 | 0.5mA | - | 157.5mA | - | 0.12 | - | 20% | 20% | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/4 6.35mm BSPT | 13 mΩ | - | 213.21PSI (1470kPa) | - | - | - | - | - | 5.9mm | 6mm | 5.3mm | RoHS Compliant | - | - | ||
![]() DPH-102-M5 Panasonic Industrial Automation Sales | 42 |
| - | 8 Weeks | Module | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | 5V | Analog Voltage | - | - | - | - | 24V | - | 12V | - | - | - | - | ±0.5% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male -M5 | - | - | 217.56PSI (1500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DP2-21F-P Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | - | Connector | - | - | Analog Voltage, PNP - Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm NPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2-61 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | - | Connector | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP2-62 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP2 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | - | Connector | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DPH-A10 Panasonic Industrial Automation Sales | In Stock | - | - | - | Module | - | - | - | - | 0°C~50°C | - | DPH | Obsolete | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | 5V | Analog Voltage | - | - | - | - | 24V | - | 12V | - | - | - | - | ±1% | - | -14.69PSI (-101.3kPa) | Vacuum | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-A17 Panasonic Industrial Automation Sales | In Stock | - | - | - | Module | - | - | - | - | 0°C~50°C | - | DPH | Obsolete | 1 (Unlimited) | - | Connector | - | 50°C | 0°C | Industrial Automation | - | - | 24V | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | 15mA | - | - | ±1% | - | ±14.5PSI (±100kPa) | Compound | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | ±72.52PSI (±500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-A20 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module | - | - | - | - | 0°C~50°C | 2001 | DPH | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | -14.69PSI (-101.3kPa) | Vacuum | Threaded | Female - 10-32 UNF Male - 1/8 3.18mm NPT | - | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP3-22 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | - | Cable | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP3-41 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP3 | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | - | Cable | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP3-20 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module Box with Display | - | - | - | - | -10°C~50°C | 2003 | DP3 | Obsolete | 1 (Unlimited) | - | Cable | - | 50°C | -10°C | Industrial Automation | - | - | - | - | 12V~24V | - | - | Cable | - | - | NPN - Open Collector | - | - | - | - | 24V | - | 12V | - | - | - | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female - 1/8 3.18mm BSPT | - | - | -71.07PSI (-490kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-A00 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Module | - | - | - | - | 0°C~50°C | 2001 | DPH | Obsolete | 1 (Unlimited) | - | - | - | - | - | Industrial Automation | - | - | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | -14.69PSI (-101.3kPa) | Vacuum | Threaded | Male -M5 | - | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP-101-J Panasonic Industrial Automation Sales | 31 |
| - | 8 Weeks | Module | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | -10°C~50°C | 2008 | DP-100 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Industrial Automation | - | 100μF | - | - | 12V~24V | unknown | - | Connector | ALUMINUM ELECTROLYTIC CAPACITOR | - | NPN - Open Collector | POLARIZED | 200V | - | 0.2mA | - | 800mA | - | 0.1 | - | 20% | 20% | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | ±72.52PSI (±500kPa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |