- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Output Type | Operating Supply Voltage | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE-20E Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Module Box with Display | PBT | 0°C~50°C | - | PE | Active | 1 (Unlimited) | - | 50°C | 0°C | Board Mount | - | 12V~24V | - | - | Cable/Wire Leads | PNP - Open Collector | 24V | 1 % | 10 ms | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 Male - 1/8 3.18mm BSPP | - | 71.07PSI (490kPa) | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() DP4-52Z Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | 0°C~50°C | - | DP4 | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | 12V~24V | - | - | Connector | NPN - Open Collector | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | ||
![]() DP4-52P Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | 0°C~50°C | - | DP4 | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | 12V~24V | - | - | Connector | PNP - Open Collector | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | ||
![]() DP4-52 Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | 0°C~50°C | - | DP4 | Obsolete | 1 (Unlimited) | - | - | - | Industrial Automation | - | 12V~24V | - | - | Connector | NPN - Open Collector | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | ||
![]() DP4-50Z Panasonic Industrial Automation Sales | In Stock | - | - | 6 Weeks | Module Box with Display | - | 0°C~50°C | 2002 | DP4 | Obsolete | 1 (Unlimited) | Connector | 50°C | 0°C | Industrial Automation | - | 12V~24V | - | - | Connector | NPN - Open Collector | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 | - | -71.07PSI (-490kPa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() DPH-102-M5-R Panasonic Industrial Automation Sales | 47 |
| - | 8 Weeks | Module | - | 0°C~50°C | - | DPH-100 | Active | 1 (Unlimited) | Connector | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | 12V~24V | unknown | 1 V ~ 5 V | Cable with Connector | Analog Voltage | - | ±0.5% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male -M5 | 0.5 % | 217.56PSI (1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | 217.56 PSI | 145.03 Psi | GAGE | RoHS Compliant | - | ||
![]() DPH-103-M3-C5 Panasonic Industrial Automation Sales | 11 |
| - | 8 Weeks | Module | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | 12V~24V | unknown | 1 V ~ 5 V | Connector | Analog Voltage | - | ±0.5% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M3 | 0.5 % | -72.52PSI (-500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | - | -14.64 Psi | GAGE | RoHS Compliant | - | ||
![]() DP-101ZL3-M-P Panasonic Industrial Automation Sales | 118 |
| Datasheet | 8 Weeks | Module Box with Display | - | -10°C~50°C | - | DP-100L | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | 12V~24V | - | - | Cable | PNP - Open Collector | - | - | - | -14.5 ~ 14.5PSI (-100 ~ 100kPa) | Gauge | Threaded | Female -M5 | - | 72.52PSI (500kPa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() DPH-103-C5 Panasonic Industrial Automation Sales | 32 |
| - | 8 Weeks | Module | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | Connector | 50°C | 0°C | Industrial Automation | - | 12V~24V | - | 1 V ~ 5 V | Connector | Analog Voltage | - | ±0.5% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | -72.52PSI (-500kPa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() DPH-103-M5-C5 Panasonic Industrial Automation Sales | 32 |
| - | 8 Weeks | Module | - | 0°C~50°C | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | 12V~24V | unknown | 1 V ~ 5 V | Connector | Analog Voltage | - | ±0.5% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M5 | 0.5 % | -72.52PSI (-500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | - | -14.64 Psi | GAGE | RoHS Compliant | - | ||
![]() DP-M2ZA Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE-21E Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Module Box with Display | - | 0°C~50°C | - | PE | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 12V~24V | - | - | Cable/Wire Leads | PNP - Open Collector | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPP | - | 71.07PSI (490kPa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() DP-M2Z Panasonic Industrial Automation Sales | In Stock | - | - | - | Module Box with Display | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PE-21 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Module Box with Display | - | 0°C~50°C | - | PE | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 12V~24V | - | - | Cable/Wire Leads | NPN - Open Collector | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/4 6.35mm BSPT | - | 71.07PSI (490kPa) | - | - | - | - | - | RoHS Compliant | - |