- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Voltage - Rated DC | Voltage - Supply | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Nominal Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Body Height | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP5121 Panasonic Electronic Components | 80 |
| Datasheet | 12 Weeks | Through Hole | 8-DIP Module | - | - | 6 | Commercial grade | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | PC Pin | Board Mount | 5V | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | - | 10mA | ±1.25% | 3.63PSI (25kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 7.25PSI (50kPa) | PRESSURE SENSOR,STRAIN GUAGE | 7.25 PSI | - | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP5240 Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | Board Mount | - | 5V | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,STRAIN GUAGE | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() ADP5250 Panasonic Electronic Components | 36 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | Board Mount | - | 5V | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,STRAIN GUAGE | 58.02 PSI | 29 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() ADP42210 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2000 | PS | Active | 1 (Unlimited) | Through Hole | Board Mount | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | 100mV | Wheatstone Bridge | - | 1.5mA | ±0.3% | 4.97PSI (34.3kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 9.95PSI (68.6kPa) | PRESSURE SENSOR,STRAIN GUAGE | 9.95 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5171 Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Through Hole | Board Mount | 5V | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.5V | Analog Voltage | - | 10mA | ±1.25% | 145.04PSI (1000kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 217.56PSI (1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | 217.56 PSI | 145.03 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP1221 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2000 | PF | Active | 1 (Unlimited) | Through Hole | Board Mount | - | 5V | 0 mV ~ 100 mV | PC Pin | 10mm | - | 100mV | Wheatstone Bridge | - | 1.5mA | ±0.3% | 4.97PSI (34.3kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 0.3 % | 9.95PSI (68.6kPa) | PRESSURE SENSOR,STRAIN GUAGE | 9.95 PSI | 4.97 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() ADP1191 Panasonic Electronic Components | 134 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2000 | PF | Active | 1 (Unlimited) | Through Hole | Board Mount | - | 5V | 0 mV ~ 100 mV | PC Pin | 10mm | - | 100mV | Wheatstone Bridge | - | - | ±0.6% | 142.24PSI (980.7kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 213.36PSI (1471.05kPa) | PRESSURE SENSOR,STRAIN GUAGE | 213.36 PSI | 142.23 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5200 Panasonic Electronic Components | 94 |
| Datasheet | 12 Weeks | - | 6-SMD Module | YES | SURFACE MOUNT | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | Board Mount | - | 5V | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Analog Voltage | - | - | ±1.25% | ±14.5PSI (±100kPa) | Compound | Barbless | Male - 0.12 3mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() ADP51A11 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 6 | - | -5°C~50°C | - | 2008 | PS-A | Active | 1 (Unlimited) | PC Pin | Board Mount | 5V | 3V | 0.3 V ~ 2.7 V | PC Pin | 7.2mm | 7 mm | 4.5V | Analog Voltage | 5V | 3mA | ±4% | 5.8PSI (40kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 11.6PSI (80kPa) | PRESSURE SENSOR,STRAIN GUAGE | 11.6 PSI | 5.8 Psi | GAGE | 0.3V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP42A23 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -5°C~50°C | Bulk | 2000 | PS | Active | 1 (Unlimited) | Through Hole | Board Mount | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | 43.5mV | Wheatstone Bridge | 5V | 1.5mA | ±0.3% | 5.8PSI (40kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 11.6PSI (80kPa) | PRESSURE SENSOR,STRAIN GUAGE | 11.6 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5201 Panasonic Electronic Components | 115 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | Board Mount | - | 5V | 0 V ~ 4.5 V | Gull Wing | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | ±14.5PSI (±100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP42413 Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | - | 2000 | PS | Active | 1 (Unlimited) | Through Hole | Board Mount | - | - | 0 mV ~ 65 mV | PC Pin | 7.2mm | 7.2 mm | - | Wheatstone Bridge | - | 1mA | ±1% | 14.23PSI (98.1kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 28.46PSI (196.22kPa) | PRESSURE SENSOR,STRAIN GUAGE | 28.46 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP1141 Panasonic Electronic Components | 120 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | - | 2004 | PF | Active | 1 (Unlimited) | Through Hole | Board Mount | - | 5V | 0 mV ~ 100 mV | PC Pin | 10mm | - | - | Wheatstone Bridge | - | - | ±0.3% | 14.23PSI (98.1kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 0.3 % | 28.46PSI (196.22kPa) | PRESSURE SENSOR,STRAIN GUAGE | 28.46 PSI | 14.22 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | - | ||
![]() ADP5151 Panasonic Electronic Components | 47 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Through Hole | Board Mount | 5V | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | - | 10mA | ±1.25% | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,STRAIN GUAGE | 58.02 PSI | 29 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP42710 Panasonic Electronic Components | 53 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2000 | PS | Active | 1 (Unlimited) | Through Hole | Board Mount | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | 100mV | Wheatstone Bridge | - | 1.5mA | ±0.5% | 71.11PSI (490.3kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.5 % | 142.22PSI (980.57kPa) | PRESSURE SENSOR,STRAIN GUAGE | 142.22 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5141 Panasonic Electronic Components | 89 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Through Hole | Board Mount | 5V | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | - | 10mA | ±1.25% | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,STRAIN GUAGE | 29.01 PSI | 14.5 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP5161 Panasonic Electronic Components | 151 |
| Datasheet | 12 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Through Hole | Board Mount | 5V | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | 7 mm | 4.55V | Analog Voltage | 5V | 10mA | ±1.25% | 72.52PSI (500kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,STRAIN GUAGE | 145.04 PSI | 72.51 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP1101 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2000 | PF | Active | 1 (Unlimited) | Through Hole | Board Mount | - | 5V | 0 mV ~ 40 mV | PC Pin | 10mm | - | 40mV | Wheatstone Bridge | - | - | ±0.7% | 0.71PSI (4.9kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 0.7 % | 1.42PSI (9.8kPa) | PRESSURE SENSOR,STRAIN GUAGE | 1.42 PSI | 0.71 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() ADP41A23 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -5°C~50°C | - | 2000 | PS | Active | 1 (Unlimited) | Through Hole | Board Mount | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | - | Wheatstone Bridge | - | - | ±0.3% | 5.8PSI (40kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 11.6PSI (80kPa) | PRESSURE SENSOR,STRAIN GUAGE | 11.6 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP1181 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | - | 2004 | PF | Active | 1 (Unlimited) | Through Hole | Board Mount | - | 5V | 0 mV ~ 100 mV | PC Pin | 10mm | - | - | Wheatstone Bridge | - | - | ±0.6% | 120.9PSI (833.6kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 181.36PSI (1250.4kPa) | PRESSURE SENSOR,STRAIN GUAGE | 181.36 PSI | 120.9 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | - |