- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Ihs Manufacturer | Part Life Cycle Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Nominal Supply Current | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Body Height | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP1171 Panasonic Electronic Components | 100 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | Bulk | 2004 | PF | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | 5V | - | 0 mV ~ 100 mV | PC Pin | - | 10mm | - | 100mV | Wheatstone Bridge | - | - | ±0.5% | 71.11PSI (490.3kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | 0.5 % | 142.22PSI (980.57kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 142.22 PSI | 71.11 Psi | GAGE | 0MV | Temperature Compensated | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5160 Panasonic Electronic Components | 28 |
| Datasheet | 12 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | - | 7.2mm | 7 mm | 4.55V | Analog Voltage | 5V | 10mA | ±1.25% | 72.52PSI (500kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 145.04 PSI | 72.51 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP5241 Panasonic Electronic Components | 104 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | - | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 29.01PSI (200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 29.01 PSI | 14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP5260 Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | - | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | 72.52PSI (500kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 145.04 PSI | 72.51 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() ADP4932 Panasonic Electronic Components | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | - | - | - | -20°C~100°C | - | 2015 | PS | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | - | - | 0 mV ~ 65 mV | Gull Wing | - | - | - | - | Wheatstone Bridge | - | - | ±1% | 14.23PSI (98.1kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 28.46PSI (196.22kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 28.46 PSI | - | - | - | Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() ADP5130 Panasonic Electronic Components | 80 |
| Datasheet | 12 Weeks | PCB, Through Hole | 6-DIP Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | - | 7.2mm | 7 mm | 4.55V | Analog Voltage | 5V | 10mA | ±1.25% | 7.25PSI (50kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 14.5PSI (100kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 14.5 PSI | 7.25 Psi | GAGE | 0.5V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() DP-Y28 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | PANASONIC CORP | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | - | - | - | ||
![]() ADP5251 Panasonic Electronic Components | 1499 | - | Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | - | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | 29.01PSI (200kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 58.02PSI (400kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 58.02 PSI | 29 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP4933 Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | - | - | - | -20°C~100°C | - | 2015 | PS | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | - | unknown | 0 mV ~ 65 mV | Gull Wing | - | - | - | - | Wheatstone Bridge | - | - | ±1% | 142.24PSI (980.7kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 213.36PSI (1471.05kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 213.36 PSI | - | - | - | Temperature Compensated | - | - | RoHS Compliant | - | ||
![]() DPH-L154 Panasonic Industrial Automation Sales | 2990 |
| Datasheet | 8 Weeks | - | Cylinder, Threaded | - | - | - | - | - | -20°C~80°C | - | - | DPH-L100 | Active | 1 (Unlimited) | Connector | 125°C | -20°C | Industrial Automation | - | - | 9V~36V | - | 1 V ~ 5 V | Connector | - | - | - | - | Analog Voltage | - | - | ±2% | 7251.89PSI (50000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSPT | - | 10877.83PSI (75000kPa) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADP41510 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | - | 2000 | PS | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | 7.2mm | 7.2 mm | - | Wheatstone Bridge | - | - | ±0.3% | 28.44PSI (196.1kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 56.88PSI (392.2kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 56.88 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP41710 Panasonic Electronic Components | 37 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | Bulk | 2000 | PS | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | 7.2mm | 7.2 mm | 100mV | Wheatstone Bridge | - | - | ±0.5% | 71.11PSI (490.3kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.5 % | 142.22PSI (980.57kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 142.22 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | Lead Free | ||
![]() ADP5100 Panasonic Electronic Components | 114 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | THROUGH HOLE MOUNT | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | - | 7.2mm | 7 mm | 4.55V | Analog Voltage | - | 10mA | ±1.25% | ±14.5PSI (±100kPa) | Compound | Barbless | Male - 0.12 3mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 29.01 PSI | 14.5 Psi | GAGE | 2.50V | Amplified Output, Temperature Compensated | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() ADP5271 Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | 6-SMD Module | YES | SURFACE MOUNT | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | - | 7mm | 7.2 mm | 4.55V | Analog Voltage | - | - | ±1.25% | 145.04PSI (1000kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | 217.56PSI (1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 217.56 PSI | 145.03 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP41910 Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | - | 2000 | PS | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 65 mV | PC Pin | - | 7.2mm | 7.2 mm | - | Wheatstone Bridge | - | - | ±1% | 142.24PSI (980.7kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 213.36PSI (1471.05kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 213.36 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP5211 Panasonic Electronic Components | 1517 | - | Datasheet | 12 Weeks | Surface Mount | 6-SMD Module | - | - | 6 | - | - | -10°C~60°C | - | 2004 | PS-A | Active | 1 (Unlimited) | Gull Wing | - | - | Board Mount | - | - | 5V | - | 0 V ~ 4.5 V | Gull Wing | - | 7mm | 7.2 mm | 4.55V | Wheatstone Bridge | - | - | ±1.5% | -14.5PSI (-100kPa) | Vented Gauge | Barbless | Male - 0.12 3mm Tube | - | -29.01PSI (-200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | -29.01 PSI | -14.5 Psi | GAGE | 0.50V | Amplified Output, Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP42910 Panasonic Electronic Components | 156 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | -20°C~100°C | - | 2000 | PS | Active | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 65 mV | PC Pin | - | 7.2mm | 7.2 mm | - | Wheatstone Bridge | - | 1mA | ±1% | 142.24PSI (980.7kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 213.36PSI (1471.05kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 213.36 PSI | - | GAGE | 0MV | Temperature Compensated | 8.5mm | - | RoHS Compliant | - | ||
![]() ADP51B62 Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | 8-DIP Module | - | - | 8 | - | - | -5°C~50°C | - | 2008 | PS-A | Active | 1 (Unlimited) | PC Pin | - | - | Board Mount | - | 5V | - | unknown | 0 V ~ 5 V | PC Pin | - | - | - | 4.5V | Analog Voltage | 5V | 10mA | ±1.25% | 0.87PSI (6kPa) | Vented Gauge | Barbless | Male - 0.22 5.45mm Tube | - | 1.74PSI (12kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 1.74 PSI | - | - | - | Amplified Output, Temperature Compensated | - | No SVHC | RoHS Compliant | - | ||
![]() DP-101A-N-P Panasonic Industrial Automation Sales | 55 |
| - | 8 Weeks | Screw | Module | - | - | 4 | - | - | -10°C~50°C | - | 2006 | DP-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | - | 12V~24V | unknown | - | Connector | 2 | 30mm | - | 5V | Analog Current/Voltage, PNP - Open Collector | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm NPT | 1 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | - | - | GAGE | - | - | 30mm | - | RoHS Compliant | - | ||
![]() DPH-102 Panasonic Industrial Automation Sales | 79 |
| - | 8 Weeks | - | Module | - | - | - | - | - | 0°C~50°C | - | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | 12V~24V | unknown | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | - | ±0.5% | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | 0.5 % | 217.56PSI (1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | - | 145.03 Psi | GAGE | - | - | - | - | RoHS Compliant | Lead Free |