- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Capacitor Type | Output Voltage | Output Type | Polarity | Rated (DC) Voltage (URdc) | Leakage Current | Max Supply Voltage | Ripple Current | Min Supply Voltage | Tan Delta | Nominal Supply Current | Positive Tolerance | Negative Tolerance | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | ESR | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Diameter | Length | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-101 Panasonic Industrial Automation Sales | 267 |
| - | 8 Weeks | - | Module | NO | - | PANEL MOUNT | - | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP 40; SHORT CIRCUIT PROTECTION | - | - | 12V~24V | - | unknown | - | Connector | 30mm | 25.5 mm | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | 14.5 Psi | GAGE | - | - | - | - | 30mm | - | RoHS Compliant | - | - | ||
![]() DPH-103-M5-R Panasonic Industrial Automation Sales | 90 |
| - | 8 Weeks | - | Module | - | - | - | - | Stainless Steel | - | 0°C~50°C | 2008 | DPH-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±0.5% | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M5 | - | 0.5 % | -72.52PSI (-500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | -14.64 Psi | GAGE | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP-102A-N-J Panasonic Industrial Automation Sales | 48 |
| Datasheet | 8 Weeks | - | Module | - | - | - | - | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Current/Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm NPT | - | - | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-41 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADP41320 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | 6-DIP Module | NO | - | - | 6 | - | - | -20°C~100°C | 2004 | PS | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | - | - | Board Mount | - | - | - | - | - | - | 0 mV ~ 100 mV | PC Pin | 7.2mm | 7.2 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | - | - | ±0.3% | 7.11PSI (49kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | - | 0.3 % | 14.21PSI (98kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | 14.21 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | 8.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() DPH-103-M3-R Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | - | Module | - | - | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±0.5% | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M3 | - | 0.5 % | -72.52PSI (-500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | -14.64 Psi | GAGE | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DP-102A-N-P-J Panasonic Industrial Automation Sales | 12 |
| - | 8 Weeks | - | Module | - | - | - | - | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | - | - | - | - | - | - | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm NPT | - | - | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-61N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm NPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-21 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | -10°C~50°C | 2003 | DP2 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Industrial Automation | - | 220μF | - | 12V~24V | 10mm | unknown | - | Connector | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 5V | Analog Voltage, NPN - Open Collector | POLARIZED | 200V | 0.62929mA | - | 870mA | - | 0.15 | - | 20% | 20% | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | 904 mΩ | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | 25mm | 20mm | - | - | RoHS Compliant | - | - | ||
![]() DP-101-N Panasonic Industrial Automation Sales | 39 | - | - | 11 Weeks | Screw | Module | - | - | - | 4 | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | 30mm | 25.5 mm | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm NPT | - | - | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | 26.4V | 10.8V | PBT | - | - | GAGE | - | - | - | - | 30mm | Unknown | RoHS Compliant | - | IP40 | ||
![]() DP-101A-N Panasonic Industrial Automation Sales | 52 |
| - | 8 Weeks | Panel | Module | - | - | - | 4 | - | - | -10°C~50°C | 2001 | DP-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | - | - | - | 12V~24V | - | unknown | - | Connector | 30mm | 25.5 mm | - | 5V | Analog Current/Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm NPT | - | 1 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | - | GAGE | - | - | - | - | 30mm | - | RoHS Compliant | - | IP40 | ||
![]() DP-002-P-J Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | - | Module Box with Display | - | - | - | - | - | - | 0°C~50°C | - | DP-0 | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | 50°C | 0°C | Industrial Automation | - | - | 24V | 12V~24V | - | - | - | Cable/Wire Leads | - | - | - | - | PNP - Open Collector | - | - | - | - | - | - | - | 30mA | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | - | 217.56PSI (1500kPa) | - | - | - | - | 217.56 PSI | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DPH-103-M5-R-C5 Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | - | Module | - | - | - | - | - | - | 0°C~50°C | 2008 | DPH-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | - | 12V~24V | - | unknown | 1 V ~ 5 V | Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | ±0.5% | -14.65PSI (-101kPa) | Vacuum | Threaded | Male -M5 | - | 0.5 % | -72.52PSI (-500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | -14.64 Psi | GAGE | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-21F Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm NPT | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP-101-M Panasonic Industrial Automation Sales | 51 |
| - | 8 Weeks | - | Module | NO | - | PANEL MOUNT | - | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Industrial Automation | IP 40; SHORT CIRCUIT PROTECTION | - | - | 12V~24V | - | unknown | - | Connector | 30mm | 25.5 mm | - | - | NPN - Open Collector | - | - | - | - | - | - | - | - | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 | - | - | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | PBT | - | 14.5 Psi | GAGE | - | - | - | - | 30mm | - | RoHS Compliant | - | - | ||
![]() DP-101ZA-P Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | - | Module | - | - | - | - | - | - | -10°C~50°C | 2008 | DP-100 | - | - | Active | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | - | - | - | - | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | - | ±72.52PSI (±500kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-42N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Screw | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | 5V | Analog Voltage, NPN - Open Collector | - | - | - | 24V | - | 12V | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm NPT | - | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-22 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Screw | Module Box with Display | - | SNAP-IN | - | - | - | ALUMINUM (WET) | -10°C~50°C | 2003 | DP2 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Industrial Automation | - | 2200μF | - | 12V~24V | 10mm | unknown | - | Connector | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 5V | Analog Voltage, NPN - Open Collector | POLARIZED | 200V | 1.98997mA | - | 4920mA | - | 0.15 | - | 20% | 20% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | 98 mΩ | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | 35mm | 50mm | - | - | RoHS Compliant | - | - | ||
![]() DP2-61E Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | - | Analog Voltage, PNP - Open Collector | - | - | - | - | - | - | - | - | - | - | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPP | - | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-42 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | - | - | -10°C~50°C | 2003 | DP2 | - | - | Obsolete | 1 (Unlimited) | - | Connector | - | - | 50°C | -10°C | Industrial Automation | - | - | - | 12V~24V | - | - | - | Connector | - | - | - | 5V | Analog Voltage, NPN - Open Collector | - | - | - | 24V | - | 12V | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |