- Operating Pressure
- Output Type
- Package / Case
- Pressure Type
- Series
- Applications
- Maximum Pressure
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Port Size
- Port Style
Attribute column
Manufacturer
Panasonic Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Nominal Supply Current | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Offset-Nom | Features | Port Type | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP-002-P Panasonic Industrial Automation Sales | 117 |
| - | 8 Weeks | - | Module Box with Display | - | - | - | - | 0°C~50°C | - | - | DP-0 | Active | 1 (Unlimited) | Wire Leads | 50°C | 0°C | Industrial Automation | - | 24V | 12V~24V | - | - | Cable/Wire Leads | 1 | - | - | - | PNP - Open Collector | - | - | - | - | 30mA | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | 217.56PSI (1500kPa) | - | - | 217.56 PSI | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() DPH-A07 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Module | - | - | - | PBT | 0°C~50°C | - | - | DPH | Obsolete | 1 (Unlimited) | Connector | 50°C | 0°C | Industrial Automation | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | 24V | 12V | - | - | ±1% | 512 ms | ±14.5PSI (±100kPa) | Compound | Threaded | Male -M5 | - | ±72.52PSI (±500kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() DP-111A-E-P-J Panasonic Industrial Automation Sales | 2808 |
| - | 8 Weeks | - | Module | NO | PANEL MOUNT | 4 | PBT | -10°C~50°C | - | 2008 | DP-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | - | 24V | 12V~24V | - | - | Connector | 2 | - | - | 5V | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | 1 % | 2.5 ms | ±14.5PSI (±100kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPP | 1 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | GAGE | - | - | - | 30mm | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() DP2-20F Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | -10°C~50°C | - | 2003 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | 5V | Analog Voltage, NPN - Open Collector | - | 24V | 12V | - | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female - 1/8 3.18mm NPT | - | -71.07PSI (-490kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-20F-P Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | -10°C~50°C | - | 2003 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | 5V | Analog Voltage, PNP - Open Collector | - | 24V | 12V | - | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female - 1/8 3.18mm NPT | - | -71.07PSI (-490kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-102-M5-R-C5 Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | - | Module | - | - | - | - | 0°C~50°C | - | - | DPH-100 | Active | 1 (Unlimited) | Connector | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | 12V~24V | unknown | 1 V ~ 5 V | Cable with Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | ±0.5% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male -M5 | 0.5 % | 217.56PSI (1500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | 217.56 PSI | 145.03 Psi | GAGE | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP-102Z-P Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | - | Module | - | - | - | - | -10°C~50°C | - | 2008 | DP-100 | Active | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | - | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | - | - | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-L113 Panasonic Industrial Automation Sales | 2311 |
| - | 8 Weeks | - | Cylinder, Threaded | - | - | - | - | -20°C~70°C | - | - | DPH-L100 | Active | 1 (Unlimited) | Connector | 70°C | -20°C | Industrial Automation | - | - | 9V~36V | - | 1 V ~ 5 V | Connector | - | - | - | - | Analog Voltage | 12.151824MV | 36V | 9V | - | - | ±2% | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSPT | - | 290.08PSI (2000kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-A30 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module | - | - | - | - | 0°C~50°C | - | 2001 | DPH | Obsolete | 1 (Unlimited) | Connector | 50°C | 0°C | Industrial Automation | - | 24V | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | 24V | 12V | - | 15mA | ±1% | - | -14.69PSI (-101.3kPa) | Vacuum | Threaded | Male - 10-32 UNF | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP-002 Panasonic Industrial Automation Sales | 241 |
| - | 8 Weeks | - | Module Box with Display | - | - | - | - | 0°C~50°C | - | - | DP-0 | Active | 1 (Unlimited) | Wire Leads | 50°C | 0°C | Industrial Automation | - | 24V | 12V~24V | - | - | Cable/Wire Leads | 1 | - | - | - | NPN - Open Collector | - | - | - | - | 30mA | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female -M5 | - | 217.56PSI (1500kPa) | - | - | 217.56 PSI | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ADP42320 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | 6-DIP Module | NO | - | 6 | - | -20°C~100°C | Bulk | 2004 | PS | Obsolete | 1 (Unlimited) | Through Hole | - | - | Board Mount | - | - | - | - | 0 mV ~ 100 mV | PC Pin | - | 7.2mm | 7.2 mm | 85mV | Wheatstone Bridge | - | - | - | - | - | ±0.3% | - | 7.11PSI (49kPa) | Vented Gauge | Barbless | Male - 0.1 2.5mm Tube | 0.3 % | 14.21PSI (98kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | 14.21 PSI | - | GAGE | 0MV | Temperature Compensated | - | - | 8.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() DP2-42Z Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | -10°C~50°C | - | 2003 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADPW11 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Flanged, Right Angle, Bottom Port | NO | PANEL MOUNT | 3 | - | -10°C~80°C | - | 2008 | PS-A | Obsolete | 1 (Unlimited) | - | - | - | Board Mount | - | - | 5V | unknown | - | - | - | - | - | - | Analog Voltage | - | - | - | CONNECTOR | - | ±0.5% | - | -2.84PSI ~ 7.11PSI (-19.6kPa ~ 49kPa) | Compound | - | - | - | -13.05PSI ~ 50.76PSI (-90kPa ~ 350kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 7.11 Psi | GAGE | 2V | Amplified Output, Temperature Compensated | STRAIGHT | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-22Z Panasonic Industrial Automation Sales | In Stock | - | - | - | - | Module Box with Display | - | - | - | - | -10°C~50°C | - | 2003 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | - | Analog Voltage, NPN - Open Collector | - | - | - | - | - | - | - | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPT | - | 213.21PSI (1470kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-60N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Module Box with Display | - | - | - | - | -10°C~50°C | - | 2003 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | 5V | Analog Voltage, NPN - Open Collector | - | 24V | 12V | - | - | - | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female - 1/8 3.18mm NPT | - | -71.07PSI (-490kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP2-41E Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Screw | Module Box with Display | - | - | - | ABS | -10°C~50°C | - | 1998 | DP2 | Obsolete | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | 5V | Analog Voltage, PNP - Open Collector | - | 24V | 12V | - | - | 1 % | 2.5 ms | 14.5PSI (100kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPP | - | 71.07PSI (490kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() DPH-103-R Panasonic Industrial Automation Sales | 45 |
| - | 8 Weeks | - | Module | - | - | - | - | 0°C~50°C | - | 2008 | DPH-100 | Active | 1 (Unlimited) | Connector | 50°C | 0°C | Industrial Automation | - | - | 12V~24V | - | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | 24V | 12V | - | - | ±0.5% | - | -14.65PSI (-101kPa) | Vacuum | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | - | -72.52PSI (-500kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DP-102A-E-P-J Panasonic Industrial Automation Sales | 14 |
| Datasheet | 8 Weeks | - | Module | - | - | - | - | -10°C~50°C | - | 2008 | DP-100 | Active | 1 (Unlimited) | Connector | 50°C | -10°C | Industrial Automation | - | - | 12V~24V | - | - | Connector | - | - | - | - | Analog Current/Voltage, PNP - Open Collector | - | - | - | - | - | - | - | -14.5PSI ~ 145.04PSI (-100kPa ~ 1000kPa) | Vented Gauge | Threaded | Female -M5 Male - 1/8 3.18mm BSPP | - | -21.76PSI ~ 217.56PSI (-150kPa ~ 1500kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-101 Panasonic Industrial Automation Sales | 16 |
| - | 8 Weeks | - | Module | - | - | - | - | 0°C~50°C | - | 2008 | DPH-100 | Active | 1 (Unlimited) | - | - | - | Industrial Automation | IP40; IT ALSO HAVE MATERIAL PRESSURE PORT: STAINLESS STEEL, PRESSURE ELEMENT: SILICON DIAPHRAGM, PPS | - | 12V~24V | unknown | 1 V ~ 5 V | Connector | - | - | - | 5V | Analog Voltage | - | - | - | - | - | ±0.5% | - | ±14.5PSI (±100kPa) | Compound | Threaded | Female -M5 Male - 1/8 3.18mm BSPT | 0.5 % | ±72.52PSI (±500kPa) | PRESSURE SENSOR,STRAIN GUAGE | PBT | - | 14.5 Psi | GAGE | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DPH-L133 Panasonic Industrial Automation Sales | 2820 |
| Datasheet | 8 Weeks | - | Cylinder, Threaded | - | - | - | - | -20°C~70°C | - | - | DPH-L100 | Active | 1 (Unlimited) | Connector | 70°C | -20°C | Industrial Automation | - | - | 9V~36V | - | 1 V ~ 5 V | Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | ±2% | - | 507.63PSI (3500kPa) | Vented Gauge | Threaded | Male - 1/4 6.35mm BSPT | - | 1015.26PSI (7000kPa) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |