- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Cable Length | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Current | Output Range | Output Interface Type | Measurement Range-Max | Measurement Range-Min | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-8MB Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Panel | Cylinder, Threaded - M8 | - | - | - | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 30V | - | M8 | 0.031 (0.8mm) | Inductive | - | LED | - | - | - | - | 15mA | - | 3-WIRE INTERFACE | 0.8 mm | - | - | 33mm | - | - | - | RoHS Compliant | - | - | ||
![]() GX-HL15AI-P Panasonic Industrial Automation Sales | 24 |
| Datasheet | 8 Weeks | - | Module | - | - | - | - | Plastic | - | -25°C~70°C | 2010 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 26mm | 15 mm | PNP-NO, 3-Wire | - | - | - | 0.264 (6.7mm) | Inductive | - | LED | 150Hz | - | - | PBT | - | - | - | 6.7 mm | - | - | - | - | 16.5mm | - | RoHS Compliant | - | - | ||
![]() GX-F15AI-P Panasonic Industrial Automation Sales | 22 |
| - | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | 2010 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 15mm | 8 mm | PNP-NO, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | - | - | PBT | - | - | - | 4.2 mm | - | - | - | - | 31.5mm | - | RoHS Compliant | - | - | ||
![]() GX-F12A-C5 Panasonic Industrial Automation Sales | 47 |
| - | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP68 | ||
![]() GX-F12B-P Panasonic Industrial Automation Sales | 47 | - | - | 8 Weeks | Panel, Screw | Module | - | - | 3 | PBT | Plastic | 500Hz | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 7.1mm | unknown | Cable Leads | - | - | PNP-NC, 3-Wire | 24V | 1m | - | 0.13 (3.3mm) | Inductive | - | LED | - | 24V | 12V | - | 15mA | - | - | - | - | 7.1mm | 27.8mm | 12mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GX-5MB Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Panel | Cylinder, Threaded - M5 | - | - | - | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Cable Leads | - | - | 12V~24V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | - | M5 | 0.024 (0.6mm) | Inductive | - | LED | - | - | - | - | 15mA | - | 3-WIRE INTERFACE | 0.6 mm | - | - | 30mm | - | - | - | RoHS Compliant | - | - | ||
![]() GX-30MU Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Cylinder, Threaded - M30 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | 0.315 (8mm) | Inductive | Inductive | LED | 350Hz | 24V | 12V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() GX-30MUB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M30 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2002 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | - | 0.315 (8mm) | Inductive | Inductive | LED | 350Hz | 24V | 12V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() GXL-8FU Panasonic Industrial Automation Sales | 400 | - | - | 8 Weeks | Panel | Module | - | - | - | PBT | Plastic | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | 7.4mm | - | Cable Leads | - | - | NPN-NO, 2-Wire | 24V | - | - | 0.071 (1.8mm) | Inductive | - | LED | - | - | - | - | 800μA | - | - | - | - | - | 24mm | 8mm | - | Unknown | RoHS Compliant | - | - | ||
![]() GL-18HLI Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Module | NO | PANEL MOUNT | - | - | Plastic | - | -25°C~70°C | 2003 | GL | Active | 1 (Unlimited) | Cable | - | - | 10V~30V | Unshielded | IP67 | - | unknown | Cable Leads | 28mm | 18 mm | NPN-NO, 3-Wire | - | - | - | 0.394 (10mm) | Inductive | - | LED | 1kHz | - | - | ALUMINIUM | - | 100mA | - | 12 mm | 12 mm | - | - | - | 18mm | - | RoHS Compliant | - | - | ||
![]() GX-H6A Panasonic Industrial Automation Sales | 57 |
| - | 8 Weeks | Cable | Module | - | - | - | PBT | Plastic | 400Hz | -25°C~70°C | 2009 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 6mm | unknown | Cable Leads | - | - | NPN-NO, 3-Wire | 24V | - | M6 | 0.051 (1.3mm) | Inductive | - | LED | - | - | - | - | 15mA | - | - | - | - | - | 25mm | 6mm | - | - | RoHS Compliant | - | - | ||
![]() GX-12MU-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M12 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | - | 0.094 (2.4mm) | Inductive | Inductive | LED | 1.2kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GX-M8A Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Flush | Cylinder, Threaded - M8 | - | - | - | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NO, 3-Wire | 24V | - | M8 | 0.059 (1.5mm) | Inductive | - | LED | - | - | - | - | 10mA | - | - | - | - | - | 33mm | - | - | - | RoHS Compliant | - | - | ||
![]() GX-N12MB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | - | 0.094 (2.4mm) | Inductive | Inductive | LED | 450Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GL-18HLB Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Module | NO | PANEL MOUNT | - | - | Plastic | - | -25°C~70°C | 2003 | GL | Active | 1 (Unlimited) | Cable Leads | - | - | 10V~30V | Unshielded | IP67 | - | unknown | Cable Leads | 28mm | 18 mm | NPN-NC, 3-Wire | - | - | - | 0.394 (10mm) | Inductive | - | LED | 500Hz | - | - | ALUMINIUM | - | 100mA | - | 12 mm | 12 mm | - | - | - | 18mm | - | RoHS Compliant | - | - | ||
![]() GX-H12B Panasonic Industrial Automation Sales | 36 |
| - | 8 Weeks | Cable | Module | - | - | - | PBT | Plastic | 500Hz | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 13mm | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | M12 | 0.13 (3.3mm) | Inductive | - | LED | - | - | - | - | 15mA | - | - | 3.3 mm | - | - | 31.8mm | 12mm | - | - | RoHS Compliant | - | - | ||
![]() GS-12M Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M12 | - | - | - | - | Nickel-Plated Brass | - | -10°C~60°C | 2010 | GS | Active | 1 (Unlimited) | Cable | 60°C | -10°C | - | Unshielded | IP67 | - | - | Cable Leads | - | - | Requires Amplifier | - | - | - | 0.118 (3mm) | Inductive | Inductive | No Indicator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GX-4SB-R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder | - | - | - | Stainless Steel | Stainless Steel | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | - | 0.024 (0.6mm) | Inductive | - | LED | - | - | - | - | 15mA | - | - | - | - | - | 30mm | - | - | - | RoHS Compliant | - | - | ||
![]() GX-N18M Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Cylinder, Threaded - M18 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | 0.22 (5.6mm) | Inductive | Inductive | LED | 300Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() GX-F15A-P-R Panasonic Industrial Automation Sales | 51 |
| Datasheet | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP68 |