- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Cable Length | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Current | Measurement Range-Max | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-F8AI-P-C5 Panasonic Industrial Automation Sales | 7 |
| Datasheet | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15AI-C5 Panasonic Industrial Automation Sales | 6 |
| - | 12 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F8B-R Panasonic Industrial Automation Sales | 35 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F12AI Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 12mm | 7.1 mm | NPN-NO, 3-Wire | - | - | - | 0.13 (3.3mm) | Inductive | - | LED | 500Hz | - | - | PBT | - | 3.3 mm | - | - | - | 27.8mm | - | RoHS Compliant | - | ||
![]() GX-FL15BI Panasonic Industrial Automation Sales | 28 |
| Datasheet | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | - | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 15mm | 8 mm | NPN-NC, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | - | LED | 150Hz | - | - | PBT | - | 6.7 mm | - | - | - | 31.5mm | - | RoHS Compliant | - | ||
![]() GX-F12B-C5 Panasonic Industrial Automation Sales | 99 |
| - | 8 Weeks | Cable | Module | PBT | Plastic | 500Hz | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | 7.1mm | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | M12 | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | 15mA | - | - | 32.2mm | 12mm | - | - | RoHS Compliant | IP68 | ||
![]() GX-F6BI Panasonic Industrial Automation Sales | 11 |
| Datasheet | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | 2009 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 24.5mm | 6 mm | NPN-NC, 3-Wire | - | - | - | 0.051 (1.3mm) | Inductive | - | LED | 400Hz | - | - | PBT | - | 1.3 mm | - | - | - | 6mm | - | RoHS Compliant | - | ||
![]() GX-H15BI-P Panasonic Industrial Automation Sales | 6 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | 2010 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 26mm | 15 mm | PNP-NC, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | - | - | PBT | - | 4.2 mm | - | - | - | 16.5mm | - | RoHS Compliant | - | ||
![]() GX-F15A-R Panasonic Industrial Automation Sales | 34 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() US-N300-P Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Rectangular | - | Polycarbonate (PC) | - | 0°C~50°C | Bulk | 2000 | US-N300 | Active | 1 (Unlimited) | - | 50°C | 0°C | 12V~24V | - | IP62 | - | - | 220kHz | Cable Leads | - | - | PNP | - | - | - | 11.811 (300mm) | Ultrasonic | - | LED | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-F12B Panasonic Industrial Automation Sales | 398 | - | - | 8 Weeks | Panel | Module | PBT | Plastic | 500Hz | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 7.1mm | unknown | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | - | 0.13 (3.3mm) | Inductive | - | LED | - | - | - | - | 15mA | 3.3 mm | - | 32.2mm | 12mm | 27.8mm | - | RoHS Compliant | - | ||
![]() GX-M12A-P Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | - | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | - | Cable Leads | - | - | PNP-NO, 3-Wire | 24V | - | M12 | 0.063 (1.6mm) | Inductive | - | LED | - | - | - | - | 10mA | - | - | 35mm | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F8BI-P Panasonic Industrial Automation Sales | 29 |
| - | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 8mm | 7.4 mm | PNP-NC, 3-Wire | - | - | - | 0.083 (2.1mm) | Inductive | - | LED | 500Hz | - | - | PBT | - | 2.1 mm | - | - | - | 23mm | - | RoHS Compliant | - | ||
![]() GX-M8B-U Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M8 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | - | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | - | M8 | 0.059 (1.5mm) | Inductive | Inductive | LED | 1kHz | - | - | - | 500μA | - | - | 33mm | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-3SB-R Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Cylinder | Stainless Steel | Stainless Steel | 1kHz | -25°C~70°C | - | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | unknown | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | - | 0.024 (0.6mm) | Inductive | - | LED | - | - | - | - | 15mA | - | - | 30mm | - | - | - | RoHS Compliant | - | ||
![]() GX-M30B Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | - | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | M30 | 0.315 (8mm) | Inductive | - | LED | - | - | - | - | 10mA | - | - | 43mm | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F12A-P Panasonic Industrial Automation Sales | 46 | - | - | 8 Weeks | Panel | Module | PBT | Plastic | 500Hz | -25°C~70°C | - | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 7.1mm | unknown | - | Cable Leads | - | - | PNP-NO, 3-Wire | 24V | 1m | - | 0.13 (3.3mm) | Inductive | - | LED | - | 24V | 12V | - | 15mA | 3.3 mm | 7.1mm | 32.2mm | 12mm | - | No SVHC | RoHS Compliant | - | ||
![]() GXL-15HLUIB-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | - | 0.157 (4mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GS-8S Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Cylinder | - | Stainless Steel | - | -10°C~60°C | - | - | GS | Active | 1 (Unlimited) | Cable | 60°C | -10°C | - | Unshielded | IP67 | - | - | - | Cable Leads | - | - | Requires Amplifier | - | - | - | 0.079 (2mm) | Inductive | Inductive | No Indicator | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-MK30A Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | Brass | Nickel-Plated Brass | 500Hz | -25°C~70°C | - | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68, IP69K | - | unknown | - | Cable Leads | - | - | NPN-NO, 3-Wire | 24V | - | M30 | 0.693 (17.6mm) | Inductive | - | LED | - | - | - | - | 10mA | - | - | 63mm | - | - | - | RoHS Compliant | IP68 |