- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Switching Current | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-F6B-P Panasonic Industrial Automation Sales | 39 |
| Datasheet | 8 Weeks | Brackets | Module | PBT | Plastic | 400Hz | -25°C~70°C | 2009 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 6mm | unknown | Cable Leads | PNP-NC, 3-Wire | 24V | - | 0.051 (1.3mm) | Inductive | - | LED | - | 15mA | 24.5mm | 6mm | RoHS Compliant | - | ||
![]() GX-F8B-P-R Panasonic Industrial Automation Sales | 30 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F6AI-P-R Panasonic Industrial Automation Sales | 7 |
| Datasheet | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6BI-R Panasonic Industrial Automation Sales | 14 |
| Datasheet | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15B-P-R Panasonic Industrial Automation Sales | 43 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8AI-P-C5 Panasonic Industrial Automation Sales | 6 |
| Datasheet | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F15BI-C5 Panasonic Industrial Automation Sales | 6 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15BI-C5 Panasonic Industrial Automation Sales | 7 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F6B-P-R Panasonic Industrial Automation Sales | 7 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8A-R Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8BI-P-C5 Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F6A-C5 Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | 2009 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NO, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6B-C5 Panasonic Industrial Automation Sales | 7 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F8AI-R Panasonic Industrial Automation Sales | 6 |
| Datasheet | 8 Weeks | Front | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H12AI-C5 Panasonic Industrial Automation Sales | 7 |
| Datasheet | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15AI-P-R Panasonic Industrial Automation Sales | 7 |
| Datasheet | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8AI-R Panasonic Industrial Automation Sales | 37 |
| Datasheet | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H12BI-R Panasonic Industrial Automation Sales | 33 |
| Datasheet | 8 Weeks | - | Module | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | NPN-NC, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F12A-P-C5 Panasonic Industrial Automation Sales | 147 |
| - | 8 Weeks | Cable | Module | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | PNP-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-M30A Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | Cable Leads | NPN-NO, 3-Wire | 24V | M30 | 0.315 (8mm) | Inductive | - | LED | - | 10mA | 43mm | - | RoHS Compliant | IP68 |