- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Housing | Switching Current | Measurement Range-Max | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-M12A Panasonic Industrial Automation Sales | 50 | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | - | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | Cable Leads | - | - | NPN-NO, 3-Wire | 24V | M12 | 0.063 (1.6mm) | Inductive | - | LED | - | - | 10mA | - | 35mm | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8BI Panasonic Industrial Automation Sales | 16 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 25mm | 8 mm | NPN-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | - | LED | 500Hz | PBT | - | 2.1 mm | - | - | 8.2mm | RoHS Compliant | - | ||
![]() GX-FL15A-P Panasonic Industrial Automation Sales | 34 | - | - | 8 Weeks | Cable | Module | - | PBT | Plastic | 150Hz | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 8mm | unknown | Cable Leads | - | - | PNP-NO, 3-Wire | 24V | - | 0.165 (4.2mm) | Inductive | - | LED | - | - | 15mA | - | 31.5mm | 15mm | - | RoHS Compliant | - | ||
![]() GX-M18A-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 2kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67, IP69K | - | - | Connector | - | - | PNP-NO, 3-Wire | 24V | M18 | 0.157 (4mm) | Inductive | Inductive | LED | 2kHz | - | 10mA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-M12B-P-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | 4 | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67, IP69K | - | - | Connector | - | - | PNP-NC, 3-Wire | 24V | M12 | 0.063 (1.6mm) | Inductive | Inductive | LED | 5kHz | - | 10mA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-H8B-P-C5 Panasonic Industrial Automation Sales | 12 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F12BI-C5 Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Cable | Module | - | PBT | Plastic | 500Hz | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | 7.1mm | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | M12 | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | 15mA | - | 32.2mm | 12mm | - | RoHS Compliant | IP68 | ||
![]() GX-M12B-U Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | - | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68, IP69K | - | unknown | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | M12 | 0.063 (1.6mm) | Inductive | - | LED | 5kHz | - | 500μA | - | 35mm | - | - | RoHS Compliant | IP68 | ||
![]() GX-M18B-U-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 1.2kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | - | Connector | - | - | NPN-NC, 2-Wire | 24V | M18 | 0.157 (4mm) | Inductive | Inductive | LED | 1.2kHz | - | 500μA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-M12B-P Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | - | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | 2005 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | Cable Leads | - | - | PNP-NC, 3-Wire | 24V | M12 | 0.063 (1.6mm) | Inductive | - | LED | - | - | 10mA | - | 35mm | - | - | RoHS Compliant | IP68 | ||
![]() GX-H8B Panasonic Industrial Automation Sales | 107 |
| - | 8 Weeks | Panel | Module | - | PBT | Plastic | 500Hz | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 9.1mm | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | - | 0.083 (2.1mm) | Inductive | - | LED | - | - | 15mA | 2.1 mm | 26mm | 8mm | 8.2mm | RoHS Compliant | - | ||
![]() GX-FL15AI Panasonic Industrial Automation Sales | 28 |
| - | 8 Weeks | Front | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 15mm | 8 mm | NPN-NO, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | - | LED | 150Hz | PBT | - | 6.7 mm | - | - | 31.5mm | RoHS Compliant | - | ||
![]() GX-F12BI-P Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | Front | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 12mm | 7.1 mm | PNP-NC, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | - | LED | 500Hz | PBT | - | 3.3 mm | - | - | 27.8mm | RoHS Compliant | - | ||
![]() GX-H15BI Panasonic Industrial Automation Sales | 44 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | 2010 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 26mm | 15 mm | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | PBT | - | 4.2 mm | - | - | 16.5mm | RoHS Compliant | - | ||
![]() GX-HL15BI-P Panasonic Industrial Automation Sales | 18 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2010 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 26mm | 15 mm | PNP-NC, 3-Wire | - | - | 0.264 (6.7mm) | Inductive | - | LED | 150Hz | PBT | - | 6.7 mm | - | - | 16.5mm | RoHS Compliant | - | ||
![]() GX-H12BI Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 27.4mm | 12 mm | NPN-NC, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | - | LED | 500Hz | PBT | - | 3.3 mm | - | - | 12mm | RoHS Compliant | - | ||
![]() GXL-8HUB-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-F8B-P Panasonic Industrial Automation Sales | 34 | - | - | 8 Weeks | Cable | Module | - | PBT | Plastic | 500Hz | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 7.4mm | unknown | Cable Leads | - | - | PNP-NC, 3-Wire | 24V | M8 | 0.083 (2.1mm) | Inductive | - | LED | - | - | 15mA | 2.1 mm | 24mm | 8mm | 23mm | RoHS Compliant | - | ||
![]() GXL-8FUIB-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-ML8B-U Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M8 | - | Brass | Nickel-Plated Brass | 1.1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68, IP69K | - | unknown | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | M8 | 0.098 (2.5mm) | Inductive | - | LED | - | - | 500μA | - | 33mm | - | - | RoHS Compliant | IP67, IP68 |