- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Housing | Switching Current | Output Range | Output Interface Type | Measurement Range-Max | Measurement Range-Min | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GXL-8HU-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GXL-8HUI-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GS-3S Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Cylinder | - | - | - | - | Stainless Steel | - | -10°C~60°C | - | GS | Active | 1 (Unlimited) | Cable | - | - | - | Unshielded | IP67 | - | - | Cable Leads | - | - | Requires Amplifier | - | - | 0.031 (0.8mm) | Inductive | - | No Indicator | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-M18A-P Panasonic Industrial Automation Sales | 23 |
| - | 8 Weeks | Flush | Cylinder, Threaded - M18 | - | - | - | Brass | Nickel-Plated Brass | 2kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP68, IP69K | - | unknown | Cable Leads | - | - | PNP-NO, 3-Wire | 24V | M18 | 0.157 (4mm) | Inductive | - | LED | - | - | 10mA | - | - | - | - | 39mm | - | - | RoHS Compliant | IP68 | ||
![]() GX-N12MB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M12 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.094 (2.4mm) | Inductive | Inductive | LED | 450Hz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-12MUB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M12 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.094 (2.4mm) | Inductive | Inductive | LED | 1.2kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-8MUB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M8 | - | - | - | - | Stainless Steel | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.063 (1.6mm) | Inductive | Inductive | LED | 1.2kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-30MUB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M30 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.315 (8mm) | Inductive | Inductive | LED | 350Hz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GL-18HI Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Module | NO | PANEL MOUNT | - | - | Plastic | - | -25°C~70°C | 2003 | GL | Active | 1 (Unlimited) | Cable | - | - | 10V~30V | Unshielded | IP67 | - | unknown | Cable Leads | 28mm | 18 mm | NPN-NO, 3-Wire | - | - | 0.157 (4mm) | Inductive | - | LED | 1kHz | ALUMINIUM | - | 100mA | - | 5 mm | 5 mm | - | - | 18mm | RoHS Compliant | - | ||
![]() GX-5SB Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Cylinder | - | - | - | Brass | Nickel-Plated Brass | 1.5kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 30V | - | 0.031 (0.8mm) | Inductive | - | LED | - | - | 15mA | - | 3-WIRE INTERFACE | 0.8 mm | - | 30mm | - | - | RoHS Compliant | - | ||
![]() GX-M18B-P-Z Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | Flush | Cylinder, Threaded - M18 | - | - | 4 | Brass | Nickel-Plated Brass | 2kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67, IP69K | - | - | Connector | - | - | PNP-NC, 3-Wire | 24V | M18 | 0.157 (4mm) | Inductive | Inductive | LED | 2kHz | - | 10mA | - | - | - | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-30MLU-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M30 | - | - | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.693 (17.6mm) | Inductive | Inductive | LED | 220Hz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-M8A-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M8 | - | - | 4 | Brass | Nickel-Plated Brass | 5kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | - | Connector | - | - | NPN-NO, 3-Wire | 24V | M8 | 0.059 (1.5mm) | Inductive | Inductive | LED | 5kHz | - | 10mA | - | - | - | - | 45mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-3S-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Cylinder | - | - | - | - | Stainless Steel | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.024 (0.6mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-8MLB Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Panel | Cylinder, Threaded - M8 | - | - | - | Brass | Nickel-Plated Brass | 500Hz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Unshielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 30V | - | 0.063 (1.6mm) | Inductive | - | LED | - | - | 15mA | - | 3-WIRE INTERFACE | 1.6 mm | - | 33mm | - | - | RoHS Compliant | - | ||
![]() GX-M30B-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | - | - | 4 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67, IP69K | - | - | Connector | - | - | NPN-NC, 3-Wire | 24V | M30 | 0.315 (8mm) | Inductive | Inductive | LED | 1kHz | - | 10mA | - | - | - | - | 55mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-ML8A-U Panasonic Industrial Automation Sales | 41 |
| - | 8 Weeks | Flush | Cylinder, Threaded - M8 | - | - | - | Brass | Nickel-Plated Brass | 1.1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68, IP69K | - | unknown | Cable Leads | - | - | NPN-NO, 2-Wire | 24V | M8 | 0.098 (2.5mm) | Inductive | - | LED | - | - | 500μA | - | - | - | - | 33mm | - | - | RoHS Compliant | IP67, IP68 | ||
![]() GXL-8FUB-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-F12AI-P Panasonic Industrial Automation Sales | 28 |
| - | 8 Weeks | Front | Module | - | - | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 12mm | 7.1 mm | PNP-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | - | LED | 500Hz | PBT | - | - | - | 3.3 mm | - | - | - | 27.8mm | RoHS Compliant | - | ||
![]() GX-HL15A Panasonic Industrial Automation Sales | 178 | - | - | 8 Weeks | Cable, Screw | Module | - | - | 4 | PBT | Plastic | 150Hz | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 16.5mm | unknown | Cable Leads | - | - | NPN-NO, 3-Wire | 24V | - | 0.264 (6.7mm) | Inductive | - | LED | - | - | 15mA | - | - | - | - | 29.5mm | 15mm | - | RoHS Compliant | - |