- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Housing | Switching Current | Measurement Range-Max | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-H6B Panasonic Industrial Automation Sales | 485 |
| - | 8 Weeks | Cable | Module | - | PBT | Plastic | 400Hz | -25°C~70°C | 2009 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 6mm | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | M6 | 0.051 (1.3mm) | Inductive | - | LED | - | - | 15mA | - | 25mm | 6mm | - | RoHS Compliant | - | ||
![]() GX-H8AI-P Panasonic Industrial Automation Sales | 16 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 25mm | 8 mm | PNP-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | - | LED | 500Hz | PBT | - | 2.1 mm | - | - | 8.2mm | RoHS Compliant | - | ||
![]() GX-F12AI-P-C5 Panasonic Industrial Automation Sales | 37 |
| - | 8 Weeks | Front | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6B-R Panasonic Industrial Automation Sales | 14 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6AI-R Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H12A-P-R Panasonic Industrial Automation Sales | 16 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H12B-P-C5 Panasonic Industrial Automation Sales | 17 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F8BI-R Panasonic Industrial Automation Sales | 43 |
| - | 8 Weeks | Front | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15B-C5 Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F6B-R Panasonic Industrial Automation Sales | 21 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-5SB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.031 (0.8mm) | Inductive | - | LED | 1.5kHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-ML30B-U-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | 4 | Brass | Nickel-Plated Brass | 800Hz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | - | Connector | - | - | NPN-NC, 2-Wire | 24V | M30 | 0.472 (12mm) | Inductive | Inductive | LED | 800Hz | - | 500μA | - | 55mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-3S Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder | - | Stainless Steel | Stainless Steel | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NO, 2-Wire | 24V | - | 0.024 (0.6mm) | Inductive | - | LED | - | - | 15mA | - | 30mm | - | - | RoHS Compliant | - | ||
![]() GX-ML12B-U-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | 4 | Brass | Nickel-Plated Brass | 1.3kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | - | Connector | - | - | NPN-NC, 2-Wire | 24V | M12 | 0.126 (3.2mm) | Inductive | Inductive | LED | 1.3kHz | - | 500μA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-8M-R Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Panel | Cylinder, Threaded - M8 | - | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | unknown | Cable Leads | - | - | NPN-NO, 3-Wire | 30V | M8 | 0.024 (0.6mm) | Inductive | - | LED | - | - | 15mA | - | 33mm | - | - | RoHS Compliant | - | ||
![]() GX-MK30B Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | - | Brass | Nickel-Plated Brass | 500Hz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68, IP69K | - | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | M30 | 0.693 (17.6mm) | Inductive | - | LED | - | - | 10mA | - | 63mm | - | - | RoHS Compliant | IP68 | ||
![]() GS-14T Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Nickel-Plated Brass | - | -10°C~60°C | 2010 | GS | Active | 1 (Unlimited) | Cable | - | - | - | Unshielded | IP67 | - | - | Cable Leads | - | - | Requires Amplifier | - | - | 0.197 (5mm) | Inductive | - | No Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-ML18A-U-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 1.5kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | - | Connector | - | - | NPN-NO, 2-Wire | 24V | M18 | 0.252 (6.4mm) | Inductive | Inductive | LED | 1.5kHz | - | 500μA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-H8BI-P Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | Cable Leads | 25mm | 8 mm | PNP-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | - | LED | 500Hz | PBT | - | 2.1 mm | - | - | 8.2mm | RoHS Compliant | - | ||
![]() GX-F12BI Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Cable | Module | - | PBT | Plastic | 500Hz | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | 7.1mm | unknown | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | M12 | 0.13 (3.3mm) | Inductive | - | LED | - | - | 15mA | 3.3 mm | 32.2mm | 12mm | 27.8mm | RoHS Compliant | - |