- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Current | Measurement Range-Max | Length | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-12MUB-J Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M12 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67 | - | Cable with Connector | - | - | NPN-NC, 2-Wire | - | - | 0.094 (2.4mm) | Inductive | Inductive | LED | 1.2kHz | 24V | 12V | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() GX-M18A-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 2kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Shielded | IP67, IP69K | - | Connector | - | - | NPN-NO, 3-Wire | 24V | M18 | 0.157 (4mm) | Inductive | Inductive | LED | 2kHz | - | - | - | 10mA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-MK18A-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M18 | 4 | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | Connector | - | - | NPN-NO, 3-Wire | 24V | M18 | 0.378 (9.6mm) | Inductive | Inductive | LED | 1kHz | - | - | - | 10mA | - | 72mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-MK30B-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M30 | 4 | Brass | Nickel-Plated Brass | 500Hz | -25°C~70°C | 2011 | GX-M | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | Connector | - | - | NPN-NC, 3-Wire | 24V | M30 | 0.693 (17.6mm) | Inductive | Inductive | LED | 500Hz | - | - | - | 10mA | - | 74mm | - | - | RoHS Compliant | IP67 | ||
![]() GX-18MU-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Cylinder, Threaded - M18 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.22 (5.6mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GL-8HUBX10 Panasonic Industrial Automation Sales | In Stock | - | - | 6 Weeks | Wire | Module | - | - | Plastic | - | -25°C~70°C | 2017 | GL | Obsolete | 1 (Unlimited) | Cable | - | - | 12V~24V | Unshielded | IP67 | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-5S-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Cylinder | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | 0.031 (0.8mm) | Inductive | Inductive | LED | 1.5kHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-8MB-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Cylinder, Threaded - M8 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | unknown | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.031 (0.8mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-8MB-R-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Cylinder, Threaded - M8 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 10V~30V | Shielded | IP67 | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.031 (0.8mm) | Inductive | Inductive | LED | 1kHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-N30M-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M30 | - | - | Nickel-Plated Brass | - | -25°C~70°C | 2003 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | 0.315 (8mm) | Inductive | Inductive | LED | 300Hz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-H12AI Panasonic Industrial Automation Sales | 29 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | unknown | Cable Leads | 27.4mm | 12 mm | NPN-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | - | LED | 500Hz | - | - | PBT | - | 3.3 mm | - | 12mm | - | RoHS Compliant | - | ||
![]() GX-H6AI-P Panasonic Industrial Automation Sales | 24 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | 2009 | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | unknown | Cable Leads | 25mm | 6 mm | PNP-NO, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | - | LED | 400Hz | - | - | PBT | - | 1.3 mm | - | 6mm | - | RoHS Compliant | - | ||
![]() GX-H12B-C5 Panasonic Industrial Automation Sales | 33 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6A-P-C5 Panasonic Industrial Automation Sales | 29 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F8B-P-C5 Panasonic Industrial Automation Sales | 53 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | 2007 | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GXL-15FLU-R Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | unknown | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.252 (6.4mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-H8AI-C5 Panasonic Industrial Automation Sales | 37 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F15BI-P-R Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H12AI-R Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | NPN-NO, 3-Wire | - | - | 0.13 (3.3mm) | Inductive | Inductive | LED | 500Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15B-R Panasonic Industrial Automation Sales | 6 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | GX | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | - | - | RoHS Compliant | IP68 |