- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Material - Body | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Shielding | Ingress Protection | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Thread Size | Sensing Distance | Sensor Type | Sensing Method | Indicator | Response Frequency | Housing | Switching Current | Measurement Range-Max | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-5M-R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Cylinder, Threaded - M5 | - | Brass | Nickel-Plated Brass | 1kHz | -25°C~70°C | - | 2003 | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Shielded | IP67 | - | unknown | - | Cable Leads | - | - | NPN-NC, 3-Wire | 24V | M5 | 0.024 (0.6mm) | Inductive | - | LED | - | - | 15mA | - | 30mm | - | - | RoHS Compliant | - | ||
![]() GXL-8FU-R-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Module | - | PBT | Plastic | 1kHz | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67 | 7.4mm | - | - | Cable Leads | - | - | NPN-NO, 2-Wire | 24V | - | 0.071 (1.8mm) | Inductive | Inductive | LED | 1kHz | - | 800μA | - | 24mm | 8mm | - | RoHS Compliant | IP67 | ||
![]() GX-F15BI-P-C5 Panasonic Industrial Automation Sales | 11 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | 2010 | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F15AI-P-R Panasonic Industrial Automation Sales | 7 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NO, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H6B-P-R Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-H15AI-P Panasonic Industrial Automation Sales | 40 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 26mm | 15 mm | PNP-NO, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | PBT | - | 4.2 mm | - | - | 16.5mm | RoHS Compliant | - | ||
![]() GX-H15AI Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 26mm | 15 mm | NPN-NO, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | PBT | - | 4.2 mm | - | - | 16.5mm | RoHS Compliant | - | ||
![]() GX-F15BI Panasonic Industrial Automation Sales | 16 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | 2010 | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP68 | - | unknown | - | Cable Leads | 15mm | 8 mm | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | - | LED | 250Hz | PBT | - | 4.2 mm | - | - | 31.5mm | RoHS Compliant | - | ||
![]() GX-ML12A-U-Z Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Flush | Cylinder, Threaded - M12 | 4 | Brass | Nickel-Plated Brass | 1.3kHz | -25°C~70°C | - | 2011 | GX-M | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP67, IP69K | - | - | - | Connector | - | - | NPN-NO, 2-Wire | 24V | M12 | 0.126 (3.2mm) | Inductive | Inductive | LED | 1.3kHz | - | 500μA | - | 50mm | - | - | RoHS Compliant | IP67 | ||
![]() GP-X12ML Panasonic Industrial Automation Sales | 2665 |
| Datasheet | 8 Weeks | - | Cylinder, Threaded - M12 | - | - | Stainless Steel | - | -10°C~55°C | - | 2003 | GP | - | Active | 1 (Unlimited) | Connector | 55°C | -10°C | - | Unshielded | IP67 | - | - | - | Cable with Connector | - | - | Requires Amplifier | - | - | 0.197 (5mm) | Inductive | Inductive | No Indicator | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() GX-30MLU-J Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | Cylinder, Threaded - M30 | - | - | Nickel-Plated Brass | - | -25°C~70°C | - | 2003 | GX | - | Active | 1 (Unlimited) | - | - | - | 12V~24V | Unshielded | IP67 | - | - | - | Cable with Connector | - | - | NPN-NO, 2-Wire | - | - | 0.693 (17.6mm) | Inductive | - | LED | 220Hz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GH-2SE Panasonic Industrial Automation Sales | 66 |
| - | 8 Weeks | - | Cylinder | - | - | Stainless Steel | - | -10°C~60°C | - | - | GH | yes | Active | 1 (Unlimited) | - | - | - | 12V~24V | Unshielded | IP50 | - | - | - | Cable Leads | - | - | NPN-NC/NO, 3-Wire | - | - | 0.047 (1.2mm) | Inductive | - | No Indicator | 3.3kHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GXL-8FU-R Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | - | unknown | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GXL-8FUB-C5 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Module | - | PBT | Plastic | 1kHz | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | 7.4mm | unknown | - | Cable Leads | - | - | NPN-NC, 2-Wire | 24V | - | 0.071 (1.8mm) | Inductive | - | LED | - | - | 800μA | - | 24mm | 8mm | - | RoHS Compliant | - | ||
![]() GXL-8HU-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | - | - | 12V~24V | Unshielded | IP67 | - | unknown | - | Cable Leads | - | - | NPN-NO, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | - | LED | 1kHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GXL-8FUIB-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | - | 2005 | GX | - | Active | 1 (Unlimited) | - | - | - | 12V~24V | Unshielded | IP67 | - | - | - | Cable Leads | - | - | NPN-NC, 2-Wire | - | - | 0.071 (1.8mm) | Inductive | - | LED | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-F8BI Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | - | Module | - | - | Plastic | - | -25°C~70°C | - | 2007 | GX | - | Active | 1 (Unlimited) | - | - | - | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | 8mm | 7.4 mm | NPN-NC, 3-Wire | - | - | 0.083 (2.1mm) | Inductive | - | LED | - | PBT | - | 2.1 mm | - | - | 23mm | RoHS Compliant | - | ||
![]() US-N300-C5 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Cable | Rectangular | - | - | Polycarbonate (PC) | - | 0°C~50°C | Bulk | - | US-N300 | - | Active | 1 (Unlimited) | Cable | - | - | 12V~24V | - | IP62 | - | - | 220kHz | Cable Leads | - | - | NPN | - | - | 11.811 (300mm) | Ultrasonic | - | LED | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GX-F6B-P-C5 Panasonic Industrial Automation Sales | 15 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | - | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | PNP-NC, 3-Wire | - | - | 0.051 (1.3mm) | Inductive | Inductive | LED | 400Hz | - | - | - | - | - | - | RoHS Compliant | IP68 | ||
![]() GX-F15B-C5 Panasonic Industrial Automation Sales | 28 |
| - | 8 Weeks | Cable | Module | - | - | Plastic | - | -25°C~70°C | - | 2010 | GX | - | Active | 1 (Unlimited) | Connector | 70°C | -25°C | 12V~24V | Unshielded | IP68 | - | - | - | Cable Leads | - | - | NPN-NC, 3-Wire | - | - | 0.165 (4.2mm) | Inductive | Inductive | LED | 250Hz | - | - | - | - | - | - | RoHS Compliant | IP68 |