- Indicator
- Ingress Protection
- Material - Body
- Operating Temperature
- Output Type
- Package / Case
- Sensing Distance
- Sensor Type
- Shielding
- Termination Style
- Voltage - Supply
- Mfr
Attribute column
Manufacturer
Panasonic Proximity Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material - Body | Mfr | Package | Product Status | Operating Temperature | Series | Voltage - Supply | Shielding | Ingress Protection | Termination Style | Output Type | Sensing Distance | Sensor Type | Indicator | Response Frequency |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX-318M-A-P Panasonic Industrial Automation Sales | 37 |
| - | Cylinder, Threaded - M18 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | PNP-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 600Hz | ||
![]() GX-305S-A-N-C5 Panasonic Industrial Automation Sales | 40 |
| - | Cylinder | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.028" (0.7mm) | Inductive | LED | 4kHz | ||
![]() GX-330M-A-P Panasonic Industrial Automation Sales | 37 |
| - | Cylinder, Threaded - M30 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | PNP-NO, 3-Wire | 0.315" (8mm) | Inductive | LED | 400Hz | ||
![]() GX-330MLK-A-N-Z Panasonic Industrial Automation Sales | 38 |
| - | Cylinder, Threaded - M30 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Unshielded | IP67, IP69K | Connector | NPN-NO, 3-Wire | 0.945" (24mm) | Inductive | LED | 400Hz | ||
![]() GX-308M-B-P-J Panasonic Industrial Automation Sales | 39 |
| - | Cylinder, Threaded - M8 | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable with Connector | PNP-NC, 3-Wire | 0.047" (1.2mm) | Inductive | LED | 2kHz | ||
![]() GX-304S-B-N-C5 Panasonic Industrial Automation Sales | 10 |
| - | Cylinder | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.033" (0.84mm) | Inductive | LED | 4kHz | ||
![]() GX-318MLK-B-P-Z Panasonic Industrial Automation Sales | 37 |
| - | Cylinder, Threaded - M18 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Unshielded | IP67, IP69K | Connector | PNP-NC, 3-Wire | 0.504" (12.8mm) | Inductive | LED | 600Hz | ||
![]() GX-305M-B-N-C5 Panasonic Industrial Automation Sales | 42 |
| - | Cylinder, Threaded - M5 | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.033" (0.84mm) | Inductive | LED | 4kHz | ||
![]() GX-312MLK-A-N-C5 Panasonic Industrial Automation Sales | 8 |
| - | Cylinder, Threaded - M12 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Unshielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.252" (6.4mm) | Inductive | LED | 1.5kHz | ||
![]() GX-330MLK-A-N Panasonic Industrial Automation Sales | 46 |
| - | Cylinder, Threaded - M30 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Unshielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.945" (24mm) | Inductive | LED | 400Hz | ||
![]() GX-312MK-A-N-C5 Panasonic Industrial Automation Sales | 37 |
| - | Cylinder, Threaded - M12 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.126" (3.2mm) | Inductive | LED | 1.5kHz | ||
![]() GX-318MK-A-N Panasonic Industrial Automation Sales | 46 |
| - | Cylinder, Threaded - M18 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.252" (6.4mm) | Inductive | LED | 600Hz | ||
![]() GX-305M-A-N Panasonic Industrial Automation Sales | 68 |
| - | Cylinder, Threaded - M5 | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.033" (0.84mm) | Inductive | LED | 4kHz | ||
![]() GX-308M-B-N-J Panasonic Industrial Automation Sales | 38 |
| - | Cylinder, Threaded - M8 | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable with Connector | NPN-NC, 3-Wire | 0.047" (1.2mm) | Inductive | LED | 2kHz | ||
![]() GX-308M-A-N-C5 Panasonic Industrial Automation Sales | 15 |
| - | Cylinder, Threaded - M8 | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.047" (1.2mm) | Inductive | LED | 2kHz | ||
![]() GX-304S-B-N-R5 Panasonic Industrial Automation Sales | 42 |
| - | Cylinder | Stainless Steel | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.033" (0.84mm) | Inductive | LED | 4kHz | ||
![]() GX-305S-B-N-C5 Panasonic Industrial Automation Sales | In Stock | - | - | Cylinder | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NC, 3-Wire | 0.028" (0.7mm) | Inductive | LED | 4kHz | ||
![]() GX-305S-A-N Panasonic Industrial Automation Sales | 47 |
| - | Cylinder | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -25°C ~ 70°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67 | Cable Leads | NPN-NO, 3-Wire | 0.028" (0.7mm) | Inductive | LED | 4kHz | ||
![]() GX-318M-A-N Panasonic Industrial Automation Sales | 42 |
| - | Cylinder, Threaded - M18 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Shielded | IP67, IP67G, IP69K | Cable Leads | NPN-NO, 3-Wire | 0.157" (4mm) | Inductive | LED | 600Hz | ||
![]() GX-312MLK-A-P Panasonic Industrial Automation Sales | 47 |
| - | Cylinder, Threaded - M12 | Nickel-Plated Brass | Panasonic Industrial Automation Sales | Box | Active | -40°C ~ 85°C (TA) | GX-300 | 10V ~ 30V | Unshielded | IP67, IP67G, IP69K | Cable Leads | PNP-NO, 3-Wire | 0.252" (6.4mm) | Inductive | LED | 1.5kHz |