- Operating Temperature
- B25/50
- B25/85
- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Resistance Tolerance
- Resistance in Ω @ 25°C
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Interface Type | Memory Types | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Interface | Memory Size | Terminal Placement | Power - Max | Accuracy | Screening Level | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | Form Factor | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERT-J0EA220J Panasonic Electronic Components | 42200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 22Ohm | Tin (Sn) | - | - | DUAL ELEMENT | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | 500μm | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | DUAL ENDED | - | 3 % | - | ±5% | TEMPERATURE COMPENSATION | 22 | - | ±3% | 2700K | - | 2750K | - | 1mm | 500μm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ERT-J1VR153J Panasonic Electronic Components | 667 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | - | - | - | - | 8533.40.80.70 | 100mW | TR, PUNCHED, 7 INCH | 100mW | 800μm | NTC THERMISTOR | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 2 % | - | ±5% | TEMPERATURE COMPENSATION | 15k | - | ±2% | 4300K | - | 4250K | - | 1.6mm | 800μm | - | - | RoHS Compliant | Lead Free | ||
![]() ERT-J1VV104H Panasonic Electronic Components | 6355 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED PAPER, 7 INCH | - | 800μm | NTC THERMISTOR | - | 0.1W | - | - | - | DUAL ENDED | 100mW | 2 % | - | ±3% | TEMPERATURE COMPENSATION | 100k | - | ±2% | 4750K | 4750 K | 4700K | 800μm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() ERT-JZEV104H Panasonic Electronic Components | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | 2 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 100kOhm | Tin (Sn) | - | - | - | - | - | TR, PAPER, 7 INCH | 33mW | 300μm | NTC THERMISTOR | 0603 | 0.033W | 0201 | - | - | DUAL ENDED | - | - | - | ±3% | TEMPERATURE COMPENSATION | 100k | - | ±2% | 4750K | 4750 K | 4700K | - | 600μm | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EA101H Panasonic Electronic Components | 20000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 100Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | - | 500μm | NTC THERMISTOR | - | 0.066W | - | - | - | DUAL ENDED | 66mW | - | - | ±3% | TEMPERATURE COMPENSATION | 100 | - | - | 2750K | - | 2800K | 500μm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EA400H Panasonic Electronic Components | 44 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 40Ohm | Tin (Sn) | - | - | - | - | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | 0.066W | - | - | - | DUAL ENDED | 66mW | - | - | ±3% | TEMPERATURE COMPENSATION | 40 | - | - | 2700K | - | 2750K | 500μm | 1mm | - | - | - | RoHS Compliant | - | ||
![]() ERT-J1VR104FM Panasonic Electronic Components | 9280 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μW | - | - | ±1% | - | 100k | - | ±1% | 4250K | - | 4200K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0ET152J Panasonic Electronic Components | 6 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1.5kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | 66mW | - | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | DUAL ENDED | - | 2 % | - | ±5% | TEMPERATURE COMPENSATION | 1.5k | - | ±2% | 4450K | - | 4500K | - | 1mm | 500μm | - | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0ER153J Panasonic Electronic Components | 35 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 15kOhm | - | - | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | - | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | DUAL ENDED | - | 2 % | - | ±5% | TEMPERATURE COMPENSATION | 15k | - | ±2% | 4300K | 4300 K | 4250K | - | 1mm | 500μm | - | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0EV104FM Panasonic Electronic Components | 136000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 1% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 66mW | - | - | 1005 | - | 0402 | - | - | - | 66mW | - | - | ±1% | - | 100k | - | ±1% | 4750K | - | 4700K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0ET104HM Panasonic Electronic Components | 8035 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μW | - | - | ±3% | - | 100k | - | ±1% | 4550K | - | 4485K | - | - | - | - | - | RoHS Compliant | - | ||
![]() 451-000-012 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT-J0EG103HA/BKN Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | SATA II/III | 3D NAND TLC | - | Commercial grade | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SATA II/III | 480 GB | - | - | - | Commercial | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT-J1VG103GA/BKN Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3D-11 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT-J0ET104H/BKN Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERT-J0ER104GM Panasonic Electronic Components | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, ERTJ | 2% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | - | - | 66mW | - | - | 1005 | - | 0402 | - | - | - | 66mW | - | - | ±2% | - | 100k | - | ±1% | 4300K | - | 4250K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ERT-J0EV334J Panasonic Electronic Components | 8035 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 330kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PAPER, 7 INCH | 66mW | 500μm | NTC THERMISTOR | 1005 | 0.066W | 0402 | - | - | DUAL ENDED | - | 1 % | - | ±5% | TEMPERATURE COMPENSATION | 330k | - | ±2% | 4750K | 4750 K | 4700K | - | 1mm | 500μm | No | - | RoHS Compliant | Lead Free | ||
![]() ERT-J1VR103H Panasonic Electronic Components | 8940 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | ERT-J | 3% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10kOhm | Tin (Sn) | - | - | - | 8533.40.80.70 | 400mW | TR, PUNCHED PAPER, 7 INCH | 100mW | 800μm | NTC THERMISTOR | 1608 | 0.1W | 0603 | - | - | DUAL ENDED | - | 2 % | - | ±3% | TEMPERATURE COMPENSATION | 10k | - | ±2% | 4300K | 4300 K | 4250K | 800μm | 1.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ERT-J0EP104H Panasonic Electronic Components | 6 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ERT-J | 3% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | 8533.40.80.70 | - | TR, PUNCHED, 7 INCH | - | 500μm | NTC THERMISTOR | - | 0.066W | - | - | - | DUAL ENDED | 66mW | - | - | ±3% | TEMPERATURE COMPENSATION | 100k | - | ±2% | 4100K | - | 4050K | 500μm | 1mm | - | - | - | RoHS Compliant | - |