- Manufacturer
- Actuator Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Switch Type
- Body Breadth
- Body Height
- Body Length or Diameter
- ECCN Code
Attribute column
Manufacturer
Panasonic DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Cap Color | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Mfr | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | ON Travel | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact (DC) Max Rating R Load | Overtravel | Actuator Marking | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESE-11MH1 Panasonic | 29101 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-11 | - | Panasonic | - | - | - | - | 50,000 Cycles | 200 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE11MH1 | - | - | - | - | Panasonic Electronic Components | - | - | PCB Mount | - | - | - | - | 70 °C | -10 °C | - | Bulk | - | Active | - | - | Active | 5.21 | Details | Yes | - | 0.007055 oz | - | 5 VDC | -10°C ~ 70°C | - | ESE11 | e2 | Yes | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | Switches | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Pin | 6.4 mm | 6.1 mm | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | - | 0.01 A | - | - | - | 5 V | - | SOLDER | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 350 mN | - | Detector Switches | - | - | - | - | - | - | - | 0.146 (3.7mm) | - | - | - | MOMENTARY | 0.35 N | - | - | - | - | Detector Switches | - | - | 5 mm | - | 7 mm | 4.25 mm | - | - | - | - | - | ||
![]() ESE-22MH28 Panasonic | 18 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-22 | - | Panasonic | - | - | - | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE22MH28 | - | - | - | - | Panasonic Electronic Components | - | - | Chassis Mount | 2.1 mm | - | - | - | 70 °C | -10 °C | Horizontal | Tape & Reel (TR) | - | Active | - | - | Active | 5.79 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 70°C | - | ESE22 | e2 | Yes | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | Switches | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Terminal | 5.7 mm | 5 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | 0.01 A | - | - | - | 5 V | - | SOLDER | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | Detector Switches | - | - | - | - | - | - | - | 0.110 (2.8mm) | - | - | 1.2 mm | MOMENTARY | 0.3 N | - | - | - | - | Detector Switches | - | - | - | - | - | 1.9 mm | - | - | - | - | - | ||
![]() ASQ16410 Panasonic | 341 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ASQ16410 | ASQ1 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 2.37 | - | Yes | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | 13.3 mm | 5.4 mm | PIN PLUNGER | - | SPDT | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9 mm | MOMENTARY | 1.5 N | - | - | - | - | - | - | - | - | - | - | 9.3 mm | - | - | - | - | - | ||
![]() ASQ14418 Panasonic | 160 | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ASQ14418 | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 2.36 | - | Yes | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | 13.3 mm | 5.4 mm | SIMULATED LEAF LEVER | - | SPDT | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.9 mm | MOMENTARY | 1.5 N | - | - | - | - | - | - | - | - | - | - | 9.3 mm | - | - | - | - | - | ||
![]() ESB-6490 Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ESB6490 | ESB64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.31 | - | - | BOX; BULK | - | - | unknown | - | - | 8.5 mm | 8.5 mm | LEVER | - | DPDT | - | - | - | - | 0.2 A | - | - | - | 24 V | - | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | 3.92 N | - | - | - | - | - | - | - | - | - | - | 8.5 mm | - | - | - | - | - | ||
![]() ABS4616319 Panasonic | In Stock | - | - | - | - | Screw, Wire | - | - | - | - | 250 | - | Roller Lever | - | Straight | - | - | Gold | 30 | 1000VRMS | 200 kcycles | - | - | - | - | - | - | 0.5 | - | 2.5 | - | - | 0.8 | Screw | - | -40C to 85C | 85C | -40C | - | - | - | - | - | - | SPDT | 6.4(mm) | - | - | Compliant | - | N.O./N.C. | - | - | - | - | Case | - | - | - | Wire Leads | - | - | - | 85 °C | -40 °C | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | - | - | - | 250 V | - | SPDT | 30 V | 5 Mcycles | - | - | - | 1 N | Wire Lead | - | - | - | - | - | - | - | - | - | 0.02 | 0.1(A) | - | - | - | - | - | - | - | - | IP67 | 24.3(mm) | - | - | - | - | - | 25.4(mm) | - | - | IP67 | ||
![]() CA5-10 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE22MH28T Panasonic | 2978 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-22 | - | Panasonic | - | - | - | - | 50,000 Cycles | 3000 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE22MH28T | - | - | - | - | Panasonic Electronic Components | - | - | Chassis Mount | 2.1 mm | - | - | - | 70 °C | -10 °C | Horizontal | Tape & Reel (TR) | - | Active | - | - | Active | 5.52 | Details | Yes | - | - | - | 5 VDC | -10°C ~ 70°C | Reel | ESE22 | e2 | Yes | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | Switches | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Terminal | 5.7 mm | 5 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | 0.01 A | - | - | - | 5 V | - | SOLDER | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | Detector Switches | - | - | - | - | - | - | - | 0.091 (2.3mm) | - | - | 1.2 mm | MOMENTARY | 0.3 N | - | - | - | Board Guide | Detector Switches | - | - | - | - | - | 1.9 mm | - | - | - | - | - | ||
![]() ASQ10718 Panasonic | 363 | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ASQ10718 | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | 13.3 mm | 9.3 mm | SIMULATED LEAF LEVER | - | SPDT | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7 mm | MOMENTARY | 1.5 N | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | - | - | - | - | ||
![]() ESE-22MH27 Panasonic | 26 |
| - | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | 2 | - | - | - | ESE-22 | - | Panasonic | - | - | - | - | 50 kcycles | 500 | PANASONIC CORP | Non-Illuminated | Panasonic | ESE22MH27 | - | - | - | - | Panasonic Electronic Components | - | - | Chassis Mount | 2.1 mm | - | - | - | 70 °C | -10 °C | Right | Tape & Reel (TR) | - | Active | - | - | Active | 5.79 | Compliant | Yes | - | - | - | 5 VDC | -10°C ~ 70°C | Bulk | ESE22 | e2 | Yes | Solder | EAR99 | - | Tin/Copper (Sn/Cu) | 70 °C | -10 °C | 8536.50.70.00 | Switches | 10mA (DC) | - | Right Angle | - | unknown | 10 mA | Solder Terminal | 5.7 mm | 5 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | 500 mΩ | - | - | 0.01 A | - | - | - | 5 V | - | SOLDER | SPST | 5 V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | Detector Switches | - | - | - | - | - | - | - | 0.110 (2.8mm) | - | - | 1.2 mm | MOMENTARY | 0.3 N | - | - | - | - | Detector Switches | - | - | - | - | - | 1.9 mm | 2.15 mm | - | - | Lead Free | - | ||
![]() ESB-33533 Panasonic | 105 | - | - | 14 Weeks | Silver | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | Plunger | - | - | - | Panasonic | White | - | - | - | - | 300 | PANASONIC CORP | Non-Illuminated | Panasonic | ESB33533 | ESB33 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.79 | Details | Yes | - | 0.105822 oz | - | 3 VDC to 14 VDC | - | Reel | ESB33 | - | Yes | - | EAR99 | Flush | - | - | - | 8536.50.90.31 | Switches | - | TAPE AND REEL | - | - | unknown | 50 A | Gull Wing Lead | 9.85 mm | 8.6 mm | LEVER | - | ON - ON | - | - | - | - | 0.2 A | - | - | - | 14 V | - | SOLDER | - | - | - | PUSHBUTTON SWITCH | - | DPDT | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | 4 N | - | Automotive Switches | - | Low Profile | Pushbutton Switches | - | - | 12.5 mm | 10 mm | 7.5 mm | 6 mm | - | - | - | - | - | ||
![]() ASQ10717 Panasonic | 36 |
| - | - | Gold | Panel, Through Hole | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Lever | Lever | - | - | Panasonic Industrial Devices | - | Gold Plated | - | - | 500 kcycles | 200 | PANASONIC CORP | Non-Illuminated | Panasonic | ASQ10717 | - | - | +85°C | - | - | -40°C | - | PCB Mount | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 2.35 | Details | Yes | - | - | 30 V | 30 VDC | - | Bulk | ASQ1 | e4 | Yes | Solder | EAR99 | Stroke | Gold (Au) | 85 °C | -40 °C | 8536.50.70.00 | Switches | - | - | Right Angle | - | compliant | 100 mA | Solder Pin | 13.3 mm | 9.3 mm | Leaf Lever | - | ON - (OFF), OFF - (ON) | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPDT | 1.7 N | Right Angle PCB | Snap Action Switches | -40 → +85°C | - | - | - | - | - | - | - | - | - | 6.2 mm | MOMENTARY | 1.7 N | SPDT | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | 5.4 mm | - | - | Unknown | - | IP67 | ||
![]() ESE-11SH1 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | 200 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 5 VDC | - | - | ESE11 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 10 mA | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 350 mN | - | Detector Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Detector Switches | - | - | 5 mm | - | 7 mm | - | - | - | - | - | - | ||
![]() ESB-30B133 Panasonic | 50 |
| - | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | ESB-30 | - | Panasonic | - | - | - | - | 30,000 Cycles | 200 | PANASONIC CORP | Non-Illuminated | Panasonic | ESB30B133 | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | Active | 5.8 | Details | Yes | - | - | - | 14 V | - | - | ESB30 | e3 | Yes | - | EAR99 | Standard | Tin (Sn) | - | - | 8536.50.90.31 | Switches | 200mA (DC) | BOX; TRAY | - | - | unknown | - | PC Pin | 10 mm | 8.9 mm | Plunger for Cap | DPDT | On-On | - | - | - | Gray | 0.2 A | - | - | - | 14 V | - | SOLDER | - | - | 30,000 Cycles | PUSHBUTTON SWITCH | - | - | - | - | Pushbutton Switches | - | - | - | - | No Marking | - | - | - | - | - | - | MOMENTARY | 5 N | - | - | - | - | Pushbutton Switches | - | - | - | - | - | 12.5 mm | - | - | - | - | - | ||
![]() ASQ16417 Panasonic | 18 |
| - | - | Gold | Panel, Screw, Solder | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | Gold | - | - | 500 kcycles | - | PANASONIC CORP | - | Panasonic Electronic Components | ASQ16417 | ASQ1 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 5.8 | Compliant | Yes | - | - | 30 V | - | - | - | - | e4 | - | Solder | EAR99 | - | Gold (Au) | 85 °C | -40 °C | 8536.50.70.00 | - | - | - | Straight | - | compliant | 100 mA | - | 13.3 mm | 5.4 mm | LEAF LEVER | - | SPDT | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | 100 mA | - | 1.7 N | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 mm | MOMENTARY | 1.7 N | - | - | - | - | - | - | - | - | - | - | 9.3 mm | - | - | - | - | IP67 | ||
![]() ASQ15417 Panasonic | In Stock | - | - | - | Gold | Panel, Screw, Solder | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | Gold | - | - | 500 kcycles | - | PANASONIC CORP | - | Panasonic Electronic Components | ASQ15417 | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | Active | - | - | - | 2.36 | Compliant | Yes | - | - | 30 V | - | - | - | - | e4 | Yes | Solder | EAR99 | - | Gold (Au) | 85 °C | -40 °C | 8536.50.70.00 | - | - | - | Straight | - | compliant | 100 mA | - | 13.3 mm | 5.4 mm | LEAF LEVER | - | SPDT | - | - | - | - | 0.1 A | - | - | IP67 | 30 V | - | SOLDER | SPDT | 30 V | - | SNAP ACTING/LIMIT SWITCH | 100 mA | - | 1.7 N | - | - | - | - | - | - | - | - | - | - | - | - | 10.4 mm | MOMENTARY | 1.7 N | - | - | - | - | - | - | - | - | - | - | 9.3 mm | - | - | Unknown | - | IP67 | ||
![]() ASQ15410 Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVQ-Q0A03K Panasonic | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | 2500 | - | Non-Illuminated | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 15 VDC | - | Reel | EVQPR/Q0 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 20 mA | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE11MV2 Panasonic | 165 | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ESE11MV2 | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | Obsolete | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | e2 | Yes | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | 6.4 mm | 3 mm | LEVER | - | SPST | - | - | - | - | 0.01 A | - | - | - | 5 V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | 0.35 N | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | - | - | - | - | ||
![]() ESE11SV7 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |