Filters
  • Manufacturer
  • Actuator Type
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Switch Type
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • ECCN Code

Attribute column

Manufacturer

Panasonic DIP Switches

View Mode:
41 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Surface Mount

Mounting Feature

Contact Materials

ElectricalLife

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Manufacturer Series

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Risk Rank

RoHS

Rohs Code

JESD-609 Code

Pbfree Code

Termination

ECCN Code

Terminal Finish

Max Operating Temperature

Min Operating Temperature

HTS Code

Orientation

Reach Compliance Code

Body Length or Diameter

Body Breadth

Actuator Type

Switch Function

Contact Current(DC)-Max

Contact Voltage(DC)-Max

Max Voltage Rating (AC)

Termination Type

Throw Configuration

Max Voltage Rating (DC)

Mechanical Life

Switch Type

Contact Current Rating

Operating Force

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Contact (DC) Max Rating R Load

Contact Voltage(AC)-Max

Actuator Travel

Switch Action

Pre-Travel-Max

Operating Force-Max

Contact Configuration

Body Height

REACH SVHC

AH146261-A
AH146261-A

Panasonic

26

-

-

Through Hole

NO

THROUGH HOLE-STRAIGHT

Gold, Silver

100 kcycles

PANASONIC CORP

Panasonic Electronic Components

AH146261A

AH1

85 °C

-25 °C

Active

5.75

Compliant

Yes

e4

Yes

Solder

EAR99

Gold (Au)

85 °C

-25 °C

8536.50.70.00

Straight

compliant

12.8 mm

6 mm

HINGE LEVER

SPST

2 A

30 V

125 V

SOLDER

SPDT, SPST

30 V

500 kcycles

SNAP ACTING/LIMIT SWITCH

100 mA

490 mN

3 A

-

-

125 V

2.6 mm

MOMENTARY

2.1 mm

0.49 N

SPDT

5 mm

Unknown