- Actuator Type
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Force
- Operating Temperature
- Output
- Packaging
- Part Status
- Published
Attribute column
Manufacturer
Panasonic Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Output | Termination Style | Actuator Type | Switch Function | Max Current Rating | Throw Configuration | Mechanical Life | Contact Current Rating | Operating Force | Illumination Type | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-Q7GA50 Panasonic Electronic Components | 9683 |
| Datasheet | - | Silver | - | Surface Mount | SMD/SMT | 1,000,000 Cycles | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ7 | Obsolete | 1 (Unlimited) | SMD/SMT | Navigation Switch, 2 - Axis | 85°C | -40°C | 15V | 20mA DC | 20mA | Digital (Mechanical Switch) | J Lead | Plunger for Cap | 4-Way Directional, Center Select | - | - | 1,000,000 Cycles | 20mA | 130/260gf | Non-Illuminated | 7.7mm | 7.7mm | No | RoHS Compliant | Lead Free | ||
![]() EVQ-Q5A05K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | SMD/SMT | 1,000,000 Cycles | -40°C~85°C | Cut Tape (CT) | 2006 | EVQQ5 | Obsolete | 1 (Unlimited) | SMD/SMT | Navigation Switch, 2 - Axis | 85°C | -40°C | 15V | 20mA DC | - | Digital (Mechanical Switch) | J Lead | Plunger for Cap | 4-Way Directional, Center Select | 20mA | SPST | 1,000,000 Cycles | 20mA | 160/320gf | - | 10.4mm | 10.4mm | - | RoHS Compliant | Lead Free | ||
![]() EVQ-Q3AA15 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | 1,000,000 Cycles | -40°C~85°C | Cut Tape (CT) | 2006 | EVQQ3 | Obsolete | 1 (Unlimited) | SMD/SMT | Navigation Switch, 2 - Axis | 85°C | -40°C | 15V | 20mA DC | 20mA | Digital (Mechanical Switch) | J Lead | Tactile (5 Button) | 4-Way Directional, Center Select | - | - | 1,000,000 Cycles | 20mA | 160/320gf | - | 10.4mm | 10.4mm | - | Non-RoHS Compliant | Lead Free | ||
![]() EVQ-WHA50K Panasonic Electronic Components | 21900 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | 300,000 Cycles | -20°C~70°C | Cut Tape (CT) | 2010 | EVQWH | Obsolete | 1 (Unlimited) | - | Navigation Switch, 2 - Axis | - | - | 15V | 20mA DC | - | Digital (Mechanical Switch) | J Lead | Pushbutton | 4-Way Directional, Center Select | - | - | 300,000 Cycles | - | 140/270gf | - | - | - | - | Non-RoHS Compliant | - |