- Actuator Type
- Switch Function
- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- ECCN Code
- HTS Code
- Mount
- Packing Method
- Switch Type
Attribute column
Manufacturer
Panasonic Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Contact Materials | Ihs Manufacturer | Part Life Cycle Code | RoHS | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Operating Force | Contact Timing | Contact (DC) Max Rating R Load | Switch Travel | Switch Action | Operating Force-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESD170306 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | PANASONIC CORP | Obsolete | - | - | - | - | - | - | - | EAR99 | OPERATING FORCE: 3.43 N ALSO AVAILABLE | 8536.50.90.50 | - | - | BOX; BULK | - | unknown | - | - | - | 14.5 mm | 4.7 mm | LEVER | - | SP3T | 0.1 A | 30 V | SOLDER | - | - | SLIDE SWITCH | - | - | .1A@30VDC | - | LATCHED | 3.92 N | - | - | - | - | 5 mm | - | - | - | - | ||
![]() ESD165205 Panasonic Electronic Components | 1771 | - | Datasheet | - | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | PANASONIC CORP | Active | - | - | - | - | - | - | - | EAR99 | - | 8536.50.90.50 | - | - | TAPE AND REEL | - | unknown | - | - | - | 11 mm | 3.5 mm | LEVER | - | SPDT | 0.2 A | 5 V | SOLDER | - | - | SLIDE SWITCH | - | - | .2A@5VDC | - | LATCHED | 2.94 N | - | - | - | - | 2 mm | - | - | - | - | ||
![]() ESD11V121 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | PANASONIC CORP | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8536.50.90.50 | - | - | BOX; BULK | - | unknown | - | - | - | 9 mm | 3.5 mm | LEVER | - | SPDT | 0.1 A | 12 V | SOLDER | - | - | SLIDE SWITCH | - | - | .1A@12VDC | - | LATCHED | 3.43 N | - | - | - | - | 3.5 mm | - | - | - | - | ||
![]() ESD177211 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | PANASONIC CORP | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8536.50.90.50 | - | - | BAG; BULK | - | unknown | - | - | - | 12.5 mm | 7 mm | LEVER | - | DPDT | 0.1 A | 30 V | SOLDER | - | - | SLIDE SWITCH | - | - | .1A@30VDC | - | LATCHED | 3.43 N | - | - | - | - | 5 mm | - | - | - | - | ||
![]() ESD11H120 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | PANASONIC CORP | Obsolete | - | - | - | - | - | - | - | EAR99 | - | 8536.50.90.50 | - | - | BOX; BULK | - | unknown | - | - | - | 9 mm | 3.5 mm | LEVER | - | SPDT | 0.1 A | 12 V | SOLDER | - | - | SLIDE SWITCH | - | - | .1A@12VDC | - | LATCHED | 3.43 N | - | - | - | - | 3.5 mm | - | - | - | - | ||
![]() ESD-165235 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | ESD | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | 200mA | - | Gull Wing | 11mm | 3.5 mm | Standard | SPDT | On-Mom | 0.2A | - | - | - | 5V | SLIDE SWITCH | 220gf | Non-Shorting (BBM) | .2A@5VDC | 2.70mm | - | - | Board Guide | - | - | - | 2mm | 2.00mm | No | RoHS Compliant | Lead Free | ||
![]() ESD-165225 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | ESD | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | 200mA | - | Gull Wing | 11mm | 3.5 mm | Standard | SPDT | On-Mom | 0.2A | - | - | - | 5V | SLIDE SWITCH | 220gf | Non-Shorting (BBM) | .2A@5VDC | 2.70mm | - | - | Board Guide | - | - | - | 2mm | 2.00mm | No | RoHS Compliant | Lead Free | ||
![]() ESD165257 Panasonic | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Compliant | Bulk | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() ESD177202 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() ESE-15800 Panasonic Electronic Components | In Stock | - | Datasheet | Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | Tape & Reel (TR) | 2004 | ESE | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | 10V | 1mA DC | - | Right Angle | - | 1mA | Silver | Gull Wing | - | - | Standard | SPDT | Mom-Off-Mom | - | - | - | SPDT, SPST | - | - | 127gf | Not Specified | - | 1.50mm | - | - | - | 3mm | 10.4mm | 2mm | - | 0.90mm | - | RoHS Compliant | Lead Free | ||
![]() ESD-165236 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | ESD | Obsolete | 1 (Unlimited) | - | EAR99 | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | 200mA | - | SMD (SMT) Tab | 11mm | 3.5 mm | Standard | SPDT | On-Mom | 0.2A | - | - | - | 5V | SLIDE SWITCH | 220gf | Non-Shorting (BBM) | .2A@5VDC | 2.70mm | - | - | Board Guide | - | - | - | 2mm | 2.50mm | No | RoHS Compliant | Lead Free | ||
![]() ESD177302 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP3T | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() ESD-165226 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | ESD | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | - | 8536.50.90.50 | - | 200mA DC | TAPE AND REEL | Right Angle | - | 200mA | - | Gull Wing | 11mm | 3.5 mm | Standard | SPDT | On-Mom | 0.2A | - | - | - | 5V | SLIDE SWITCH | 220gf | Non-Shorting (BBM) | .2A@5VDC | 2.70mm | - | - | Board Guide | - | - | - | 2mm | 2.50mm | No | RoHS Compliant | Lead Free | ||
![]() ESE-15700 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | ESE | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | 10V | 1mA DC | - | Right Angle | - | 1mA | - | SMD (SMT) Tab | - | - | Standard | SPDT | Mom-Off-Mom | - | - | - | SPDT, SPST | - | - | 82gf | Not Specified | - | 1.25mm | - | - | Push On Switch | - | - | - | - | 2.60mm | - | RoHS Compliant | Lead Free |