- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVT38029 Panasonic Electric Works | 7 |
| - | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AVT3 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -25°C | - | 30V | 3A AC/DC | Straight | - | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | 50gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 7.546gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AVT34429 Panasonic Electric Works | 7 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AVT3 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -25°C | - | 30V | 3A AC/DC | Straight | - | - | - | 3A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | 16gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 1.530gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABJ141461 Panasonic Electric Works | 16 |
| - | 11 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP50 - Dust Protected | - | - | - | Solder Lug | 125V | - | 12.8mm | 6 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 65gf | 0.1A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.386 (9.8mm) | 5.099gf | 3.5 mm | 3 mm | - | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() ABJ263040 Panasonic Electric Works | In Stock | - | - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 30,000 Cycles | -40°C~85°C | Bulk | 2008 | ABJ | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | Silver (Ag) | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Wire Leads | 125V | - | 13.9mm | 6 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 1A | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 1A | 1A@125VAC | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 15gf | 0.85 mm | 0.6 mm | - | - | - | - | 14.7mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-18R61C Panasonic Electronic Components | 3364 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | 50,000 Cycles | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 500mOhm | 0.01A | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | .01A@5VDC | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | 1.2mm | - | 4mm | - | 2.15mm | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVT34343-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | - | - | 50,000 Cycles | -25°C~85°C | Bulk | 2008 | AVT3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 500,000 Cycles | - | - | 25gf | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 2.500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AVM3715613-A Panasonic Electric Works | 49 |
| - | 12 Weeks | - | Through Hole, Right Angle | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2008 | AVM3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | - | - | - | - | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.032 (0.81mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.345 (8.8mm) | 4.079gf | - | - | Actuator Mounted Left Side | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AZH2044 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Screw Terminal | 125V | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | 5A | IP60; IP64; IP65; IP67 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 5A | 5A@250VAC | - | 0.158 (4.0mm) | 250V | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | 2 mm | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH2013 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | - | 5A | Screw Terminal | 125V | CSA, UL | - | - | Cross Roller Plunger | SPDT | On-Mom | 15mOhm | 5A | IP60; IP64; IP65; IP67 | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | - | 71.2mm | 56mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-2131AT Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | 50,000 Cycles | -10°C~60°C | Tape & Reel (TR) | 2008 | ESE21 | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | 5V | 10mA DC | - | - | - | - | 10mA | SMD (SMT) Tab | - | - | - | - | Overtravel Plunger | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 50,000 Cycles | - | - | 30gf | - | - | - | - | - | - | - | 0.177 (4.5mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZH2212 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Screw Terminal | 125V | - | 44.5mm | 18 mm | Roller Plunger | SPDT | On-Mom | - | - | IP60; IP64; IP65; IP67 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | 4.5 mm | 1.5 mm | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV32549 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | 125V | 3A AC/DC | Straight | - | - | - | 3A | Solder Lug | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 500,000 Cycles | - | - | 40gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.100 (2.5mm) | 0.571 (14.5mm) | 3.500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZH2244 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Screw Terminal | 125V | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | - | IP60; IP64; IP65; IP67 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | 6 mm | 2 mm | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AZH2224 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2010 | AZH | e4 | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Screw Terminal | 125V | - | 44.5mm | 18 mm | Lever, Roller | SPDT | On-Mom | - | - | IP60; IP64; IP65; IP67 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | 0.276 (7.0mm) | - | 0.025 (0.6mm) | 0.157 (4.0mm) | 1.350 (34.3mm) | 40gf | 11 mm | 4 mm | - | - | - | - | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV161651 Panasonic Electric Works | 80 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | Plastic | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | e4 | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | 2 | Gold (Au) | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Wire Leads | 250V | - | 33mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | IP50; IP67 | 250V | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 13gf | 4.4 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AZ46049 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -20°C~60°C | Bulk | 2006 | AZ4 | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | 60°C | -20°C | - | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | - | 5A | Plug In | 125V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 450gf | - | - | - | - | - | 3° | 15° | - | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() ABS1614509 Panasonic Electric Works | 24 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | 55gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() AVL38059 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 2g | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2002 | AVL3 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -25°C | - | 125V | 5A AC/DC | Straight | - | - | - | 5A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | SPDT | 125V | 10,000,000 Cycles | - | 5A | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AV3432619-A Panasonic Electric Works | 531 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 2g | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | - | Solder | - | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 30V | 500,000 Cycles | - | - | 12gf | - | - | - | 0.062 (1.6mm) | - | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 1.224gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ABS1610419 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | Gold | 200,000 Cycles | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | 85°C | -40°C | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | SPDT | 30V | 5,000,000 Cycles | - | - | 100gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof |