- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABV1634619 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 250V | SPST | 24V | 5,000,000 Cycles | - | 180gf | 0.047 (1.2mm) | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AZH1221 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Plastic | - | - | 100,000 Cycles | -10°C~80°C | Bulk | 2006 | AZH | e4 | yes | Active | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP64 - Dust Tight, Water Resistant | 43mm | 100mA | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | IP60; IP64 | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250gf | 0.276 (7.0mm) | 0.025 (0.6mm) | 0.157 (4.0mm) | 0.909 (23.1mm) | 40gf | 11 mm | 4 mm | - | 58.9mm | 18mm | 32.9mm | RoHS Compliant | - | Dust Tight, IP54, IP64, Water Resistant | ||
![]() AV37323-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2008 | AV3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 3A AC/DC | - | - | - | - | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 500,000 Cycles | - | 12gf | 0.062 (1.6mm) | 0.040 (1.0mm) | 0.138 (3.5mm) | 0.345 (8.8mm) | 1.224gf | - | - | Actuator Mounted Left Side | - | - | - | RoHS Compliant | - | - | ||
![]() AM50623D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 15gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50625D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 60gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 10gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50620C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | Straight | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | 250V | SPST | 125V | 10,000,000 Cycles | - | 50gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 12gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50631D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 60gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50643D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 15gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50632C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50632D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50645C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 60gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 10gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50641C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 60gf | 0.035 (0.9mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM51630C53-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | 6.3g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 16A AC 600mA DC | Straight | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 250V | SPST | 125V | 10,000,000 Cycles | - | 200gf | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50646C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50633D33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 15gf | 0.087 (2.2mm) | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AM50652C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1235413R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | 7g | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | - | 1A AC | Straight | IP50 - Dust Protected | - | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 250V | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 110gf | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | RoHS Compliant | - | IP50 | ||
![]() AM50636C33-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2010 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | 125V | 6A AC 500mA DC | - | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | SPST | - | 10,000,000 Cycles | - | 30gf | 0.055 (1.4mm) | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 5.099gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH166061-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Gold | 100,000 Cycles | -25°C~85°C | Tube | 2005 | AH1 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 125V | SPDT, SPST | 30V | 500,000 Cycles | - | 150gf | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH1484619-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | Gold, Silver | 100,000 Cycles | -25°C~85°C | Tube | - | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 125V | SPDT | 30V | 1,000,000 Cycles | - | 26gf | 0.020 (0.5mm) | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 2.039gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |