- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH1882-A Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 1A AC/DC | Right Angle | - | - | 1A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | - | SPDT, SPST | 30V | 1,000,000 Cycles | - | 1A | - | 25gf | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.268 (6.8mm) | 2.500gf | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH17649-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | - | AH1 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 3A AC 2A DC | Right Angle | - | - | 2A | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | SPDT | 30V | 500,000 Cycles | - | - | - | 55gf | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH176461-A Panasonic Electric Works | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2005 | AH1 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Right Angle | - | - | 100mA | PC Pin | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 125V | - | SPDT, SPST | 30V | 500,000 Cycles | - | 100mA | - | 55gf | - | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.083 (2.1mm) | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1225403R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 7g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 110gf | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | 15.9mm | RoHS Compliant | - | IP50 | ||
![]() ABV1215403R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 7g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 110gf | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | 15.9mm | RoHS Compliant | - | IP50 | ||
![]() ABV1215519R Panasonic Electric Works | 7 |
| Datasheet | 12 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 3A AC | - | IP50 - Dust Protected | - | 3A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | - | - | - | 220gf | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP50 | ||
![]() AM51110C43N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | 6.3g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | 125V | 11A AC 600mA DC | Straight | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 125V | 10,000,000 Cycles | - | 11A | - | 100gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | Cadmium Free | - | - | - | RoHS Compliant | - | - | ||
![]() AM1704KF Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 55g | - | - | - | Cadmium | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2010 | AM1 | - | Obsolete | Not Applicable | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 10A AC 500mA DC | Straight | - | - | 10A | Screw Terminal | 125V | 49.2mm | 17.5 mm | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | - | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 160gf | - | - | 10A@250VAC | .5A@125VDC | 0.094 (2.4mm) | - | 0.027 (0.7mm) | 0.178 (4.5mm) | 1.188 (30.2mm) | 43gf | 6.9 mm | - | 4.5 mm | - | - | Cadmium Free | - | - | 24.1mm | RoHS Compliant | - | - | ||
![]() ABS451434 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 2 g | - | - | - | Gold | 200 kcycles | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -40 °C | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 30 V | 5 Mcycles | - | - | - | 1 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | IP50, IP67 | ||
![]() ABS1116409 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1516519 Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 2 g | - | - | - | Gold | 200 kcycles | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Solder | - | - | 85 °C | -40 °C | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 30 V | 5 Mcycles | - | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | IP50, IP67 | ||
![]() AV360619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | Compliant | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | Lead Free | - | ||
![]() ABS1110419 Panasonic | In Stock | - | - | - | - | - | - | - | - | Plunger | Plunger | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1513419 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS5616549 Panasonic | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 200000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ABS5616549 | ABS5 | - | 85 °C | -40 °C | Obsolete | 5.8 | - | Yes | - | - | - | - | e4 | - | - | - | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 16.9 mm | 6.4 mm | ROLLER LEVER | - | SPDT | 0.1 A | ENVIRONMENTALLY SEALED; IP67 | 30 V | - | WIRE | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | 3.3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | 21.2 mm | - | - | - | ||
![]() ABS1514419 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1111519 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1.5 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1513509 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1.5 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1114409 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABS1516409 Panasonic | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - |