- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Contact (AC) Max Rating M Load | Features | Product Category | IP Rating | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABV1235503R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 7g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | Straight | IP50 - Dust Protected | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | IP50 | ||
![]() AH18609-A Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2012 | AH1 | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | - | 30V | 3A AC 2A DC | Right Angle | - | - | 2A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | - | SPDT | 30V | 500,000 Cycles | - | 2A | - | 150gf | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1622503 Panasonic Electric Works | 16 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | - | IP50; IP67 | - | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 120gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 13gf | 4.4 mm | - | 3.2 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1625403R Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | - | IP50; IP67 | 250V | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 110gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABS1110509 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 5,000,000 Cycles | - | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS1410449 Panasonic Electric Works | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 2g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | e4 | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP50 - Dust Protected | - | 100mA | Solder Lug | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | ENVIRONMENTALLY SEALED; IP67 | - | - | - | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | - | .1A@30VDC | 0.015 (0.4mm) | 250V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | 1 mm | - | 0.6 mm | - | - | - | - | - | - | 11.1mm | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABS5510519 Panasonic | In Stock | - | - | - | - | - | - | - | - | Plunger | Plunger | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1.5 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() ABJ1514409 Panasonic | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | 30000 Cycle(s) | - | PANASONIC CORP | - | Panasonic Electronic Components | ABJ1514409 | ABJ | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.21 | - | Yes | - | - | - | - | e4 | - | - | - | EAR99 | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | SPDT | - | - | - | IP50 | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | MOMENTARY | 3 mm | 0.39 N | - | - | - | - | - | 6.5 mm | - | - | - | - | ||
![]() ABS1511419 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | PCB Mount | - | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() ABS1413419 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() ABS1111409 Panasonic | In Stock | - | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | - | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() ABS1116419 Panasonic | In Stock | - | - | - | Screw | - | - | - | 2 g | Roller Lever | Roller Lever | Panasonic Industrial Devices | Gold | 200 kcycles | 100 | - | Non-Illuminated | Panasonic | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | Bulk | - | ABS | - | - | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | Switches | - | - | Straight | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | 250 V | - | - | SPDT | 30 V | 5 Mcycles | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | Lead Free | IP50, IP67 | ||
![]() AVM3235719 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AV16653F Panasonic Electric Works | 17 |
| - | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Cadmium, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | AV1 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | UL, CSA, VDE, SEMKO APPROVED | 8536.50.90.55 | - | - | 10A AC | - | IP40 | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | 29.9974mm | 12.3952 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | - | - | 250V | - | 2500VRMS V | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | - | 500gf | - | - | - | 10A@250VAC | - | 0.083 (2.1mm) | - | - | - | 0.500 (12.7mm) | - | - | - | - | - | - | 3A@250VAC | - | - | - | 34.0106mm | Unknown | RoHS Compliant | - | - | ||
![]() ABS1414509 Panasonic Electric Works | 7 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | 2A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 5,000,000 Cycles | - | - | - | 55gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.500gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() ABV1635503R Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | IP50; IP67 | 250V | - | - | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ABV1635513R Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | Active | 1 (Unlimited) | Wire Leads | EAR99 | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | IP50; IP67 | 250V | - | - | SPST | 24V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 220gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 40gf | 2.4 mm | - | 1.6 mm | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVM32059 Panasonic Electric Works | 16 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AVM3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | - | - | - | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 150gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AV38449 Panasonic Electric Works | 16 |
| - | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 2g | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -25°C | - | - | - | 125V | 3A AC/DC | Straight | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 125V | 500,000 Cycles | - | - | - | 35gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.032 (0.81mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AZ40089 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | P.T.= 15 DEG, D.T.= 3 DEG, T.T= 80 DEG | 8536.50.70.00 | - | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | 5A | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 23.7mm | 15.6 mm | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 5A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 205 ~ 450gf | - | - | 5A | 5A@250VAC | - | - | 250V | 3° | 15° | - | 11 ~ 25gf | - | - | - | - | - | - | - | - | - | 37.2mm | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant |