- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | AC Voltage Rating (Max) | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Switch Function Configuration | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Features | Product Length (mm) | Width | Body Height | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABJ161240 Panasonic Electric Works | 84 |
| Datasheet | - | Screw | Chassis Mount | 125 | - | - | - | - | - | Silver | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | ABJ | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Wire Leads | 125V | - | 6 mm | Lever, Straight | SPDT | On-Mom | 100mOhm | 100MOhm | 1A | - | 30V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 40gf | - | 1A | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | 0.120 (3.0mm) | 0.268 (6.8mm) | 3.059gf | - | 3.5 mm | 3 mm | - | - | 13.9mm | 14.7mm | - | No SVHC | RoHS Compliant | - | IP67 | ||
![]() AV3204619 Panasonic Electric Works | 20 |
| - | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 2g | - | - | Gold | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | AV3 | - | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Straight | - | - | 100mA | Solder Lug | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | SPDT | 30V | 500,000 Cycles | - | - | 100gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1612509 Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | SPDT | - | 5,000,000 Cycles | - | - | 120gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 13gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AZH1032CE Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | AZH | e4 | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Gold (Au) | - | - | 8536.50.70.00 | 30V | 5A AC/DC | - | IP64 - Dust Tight, Water Resistant | - | 5A | Screw Terminal | 125V | 45.1mm | 18 mm | Roller Plunger | SPDT | On-Mom | - | - | 5A | IP60; IP64 | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 600gf | - | 5A | 5A@250VAC | 0.118 (3.0mm) | 250V | 0.004 (0.1mm) | 0.060 (1.5mm) | 0.922 (23.4mm) | 100gf | - | 4.5 mm | 1.5 mm | - | - | - | 32.9mm | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() AV620264 Panasonic Electric Works | 7 |
| - | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | AV6 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | unknown | - | Connector | - | 29.2mm | 7 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 0.1A | - | 30V | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | - | 1 mm | 0.6 mm | - | - | - | 10mm | - | - | RoHS Compliant | - | - | ||
![]() ABS1614409 Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | ABS | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 2A | Wire Leads | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | SPDT | 125V | 5,000,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.460 (11.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ABS1116519 Panasonic | In Stock | - | - | - | Screw | - | - | - | - | 2 g | - | - | Gold | - | - | 200 kcycles | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | 85 °C | -40 °C | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | SPDT | 30 V | 5 Mcycles | - | - | 1.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | IP50, IP67 | ||
![]() ABV1635403R Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | ABV | e4 | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | 33mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | IP50; IP67 | - | 250V | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 110gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AM52130D63-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2008 | AM5 | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | 21A AC | - | - | - | 21A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 300gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 75gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH715669-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 30gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH745679-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 240gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH75504609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH72537559-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.087 (2.2mm) | - | 0.086 (2.2mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH74524609-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 10A AC 600mA DC | - | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AH76543569-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | AH7 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | 125V | 5A AC 500mA DC | - | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 30gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 5.099gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABV1632619 Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | ABV | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | 3A AC | Straight | IP67 - Dust Tight, Waterproof | - | 3A | Wire Leads | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 250V | SPST | - | 5,000,000 Cycles | - | - | 180gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() AH14849A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 125 | Straight | Silver Nickel Alloy | 30 | 600VRMS | 30000 | 0.5 | 2.1 | 0.5 | Through Hole | -25C to 85C | 85C | -25C | SPDT | 6(mm) | - | N.O./N.C. | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | - | - | - | 1000000 | - | - | 0.26(N) | PC Pins | - | - | - | - | - | - | - | 0.02 | 1(A) | - | - | - | 15.65(mm) | - | - | 13.1(mm) | - | - | - | - | ||
![]() ESE-13H01D Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2010 | ESE13 | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | - | SMD (SMT) Tab | - | 4.2mm | 3.6 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01A | - | 5V | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 60° | - | - | 15° | - | - | - | - | - | Board Guide | - | - | 1.2mm | - | - | RoHS Compliant | - | - | ||
![]() ESE-58L11B Panasonic Electronic Components | 3658 |
| Datasheet | 10 Weeks | - | Surface Mount | - | NO | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | 2009 | ESE58 | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin/Copper (Sn/Cu) | - | - | 8536.50.70.00 | 5V | 10mA DC | - | - | - | - | J Lead | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01A | - | 5V | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | - | - | - | - | 0.079 (2.0mm) | - | - | 1.4 mm | - | Board Guide | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() ABV1620503 Panasonic Electric Works | 7 |
| - | 12 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | ABV | e4 | - | Active | - | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 5A AC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Wire Leads | 250V | 33mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | IP50; IP67 | - | 250V | SPST | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | 5A | 5A@250VAC | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 40gf | - | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |