- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51646A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 10,000,000 Cycles | - | 240gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 40gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51642D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51651A73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 420gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 80gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51650C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51651D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 220gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51652C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125V | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51652C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 240gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 40gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51653D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 60gf | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51656C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 120gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.815 (20.7mm) | 20gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51660A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51660C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51660C63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 300gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 75gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51662D63N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 125V | 16A AC 600mA DC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 180gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51662C53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 120gf | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51655C73N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 420gf | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 80gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51660D53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2012 | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | ||
![]() AM51650A53N-A Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | - | - | 100,000 Cycles | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16A AC 600mA DC | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | Cadmium Free | - | - | - | ||
![]() AZ40039 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | 300,000 Cycles | -20°C~60°C | Bulk | 2006 | AZ4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | - | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 23.7mm | 15.6 mm | Cross Roller Plunger | SPDT | On-Mom | 5A | 30V | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 700gf | 5A | 5A@250VAC | 0.158 (4.0mm) | 250V | 0.006 (0.15mm) | 0.040 (1.0mm) | - | 70gf | 5 mm | 1 mm | - | 37.2mm | RoHS Compliant | - | ||
![]() AH71526559-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | 180gf | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 30gf | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH725079-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | AH7 | - | Obsolete | 1 (Unlimited) | Solder | - | 80°C | -25°C | - | 125V | 15A AC 600mA DC | - | - | 15A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | SPST | 10,000,000 Cycles | - | 400gf | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 100gf | - | - | - | - | RoHS Compliant | Lead Free |