- Series
- Switch Function
- Operating Force
- Actuator Type
- Termination Style
- ElectricalLife
- ECCN Code
- Switch Type
- Contact Current(DC)-Max
- HTS Code
- Contact (DC) Max Rating R Load
- JESD-609 Code
Attribute column
Manufacturer
Panasonic Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM51650A53N-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 16A AC 600mA DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 10,000,000 Cycles | - | 200gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | Cadmium Free | - | - | - | - | ||
![]() AZ40039 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 2006 | AZ4 | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.50.70.00 | - | 30V | 5A AC/DC | IP64 - Dust Tight, Water Resistant | compliant | Solder, Quick Connect - 0.110 (2.8mm) | 125V | 23.7mm | 15.6 mm | Cross Roller Plunger | SPDT | On-Mom | 5A | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 700gf | - | - | 5A | 5A@250VAC | 0.158 (4.0mm) | 250V | 0.006 (0.15mm) | 0.040 (1.0mm) | - | 70gf | 5 mm | 1 mm | - | - | - | - | 37.2mm | RoHS Compliant | ||
![]() ABV161461J Panasonic | In Stock | - | - | - | - | - | Simulated Roller Lever | 10.3 | 15.9 | 36 | Straight | - | EAR99 | - | - | - | - | - | 3@250VAC | 1.2 | 85 | 5000000 | -40 | Screw Mount | 1.77 | SPDT | N.O./N.C. | - | Case | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | RoHS Compliant | ||
![]() ABS111140 Panasonic | 21 |
| - | - | - | - | Short Hinge Lever | 6.4 | 11.1 | 19.8 | Straight | Panasonic Industrial Devices | EAR99 | - | 100 | 8536.50.70.00 | Non-Illuminated | Panasonic | 2@250VAC 30VDC | 0.5 | 85 | 5000000 | -40 | Screw Mount | 0.39 | SPDT | N.O./N.C. | - | Case|Carton | - | ABS | - | Active | - | - | - | Switches | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | Basic / Snap Action Switches | - | RoHS Compliant | ||
![]() ABS151651J Panasonic | In Stock | - | - | - | - | - | Roller Lever | 6.4 | 11.1 | 19.8 | Straight | - | EAR99 | - | - | - | - | - | 0.1@250VAC 30VDC | 0.5 | 85 | 5000000 | -40 | Through Hole | 0.59 | SPDT | N.O./N.C. | - | Case|Carton | - | - | - | Active | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 | - | - | RoHS Compliant | ||
![]() ABJ361841J Panasonic | In Stock | - | - | - | - | - | Leaf Lever | 9 | 12.5 | 20 | Straight | - | EAR99 | - | - | - | - | - | 0.1@125VAC | 1 | 85 | 500000 | -40 | Screw Mount | 0.98 | SPDT | N.O./N.C. | - | Case | - | - | - | Active | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | RoHS Compliant | ||
![]() ABS161350J Panasonic | In Stock | - | - | - | - | - | Long Hinge Lever | 6.4 | 16.9 | 21.2 | Straight | - | EAR99 | - | - | - | - | - | 2@250VAC 30VDC | 1 | 85 | 5000000 | -40 | Screw Mount | 0.44 | SPDT | N.O./N.C. | - | Case | - | - | - | Active | - | - | - | - | - | - | - | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | - | - | RoHS Compliant | ||
![]() ABS111150 Panasonic | 32 |
| - | - | - | - | Short Hinge Lever | 6.4 | 11.1 | 19.8 | Straight | Panasonic Industrial Devices | EAR99 | - | 100 | 8536.50.70.00 | Non-Illuminated | Panasonic | 2@250VAC 30VDC | 0.5 | 85 | 5000000 | -40 | Screw Mount | 0.59 | SPDT | N.O./N.C. | - | Case|Carton | - | ABS | - | Active | - | - | - | Switches | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | Basic / Snap Action Switches | - | RoHS Compliant | ||
![]() AM50011C33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | - | ||
![]() AM50012A33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 30gf | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | ||
![]() AM50011A53-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 220gf | - | - | - | - | 0.035 (0.9mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.602 (15.3mm) | 40gf | - | - | - | - | - | - | - | - | ||
![]() AM50013C33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 15gf | - | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 2.500gf | - | - | - | - | - | - | - | - | ||
![]() AM50010D53-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 200gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | ||
![]() AM50012D33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 30gf | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 5.099gf | - | - | - | - | - | - | - | - | ||
![]() AM50012D53-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 120gf | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.602 (15.3mm) | 20gf | - | - | - | - | - | - | - | - | ||
![]() AM50010D33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 50gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 12gf | - | - | - | - | - | - | - | - | ||
![]() AM50013D53-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.087 (2.2mm) | - | 0.080 (2.0mm) | 0.296 (7.5mm) | 0.602 (15.3mm) | 10gf | - | - | - | - | - | - | - | - | ||
![]() AM50014D43-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 60gf | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 10gf | - | - | - | - | - | - | - | - | ||
![]() AM50020C53-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 10,000,000 Cycles | - | 200gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | ||
![]() AM50014C33-A Panasonic Electric Works | In Stock | - | Datasheet | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | AM5 | - | Obsolete | 1 (Unlimited) | - | - | - | 30V | 100mA AC/DC | - | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 10,000,000 Cycles | - | 30gf | - | - | - | - | 0.055 (1.4mm) | - | 0.040 (1.0mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 5.099gf | - | - | - | - | - | - | - | - |